☰
MT7682SN
MT7682SN
Active
Description:  MediaTek MT7682SN
Manufacturer:  MediaTek
Datasheet:   MT7682SN Datasheet
History Price: $0
In Stock: 9780
MT7682SN Specification
Specification
Part No
MT7682SN
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7682
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7682SN Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7682SN Description
The MediaTek MT7682SN is a highly integrated system-on-chip (SoC) designed for Internet of Things (IoT) applications, particularly in smart home devices, wearables, and other connected products. This chip combines Wi-Fi and Bluetooth connectivity with a powerful processing unit, making it an ideal solution for developers looking to create efficient and reliable IoT devices. Below is a detailed introduction to the MT7682SN, including its specifications and features.

## Overview

The MediaTek MT7682SN is designed to provide a comprehensive solution for IoT applications, integrating both wireless communication capabilities and processing power in a single chip. It supports various protocols and standards, enabling seamless connectivity and communication between devices. The MT7682SN is particularly well-suited for applications that require low power consumption, high performance, and robust connectivity.

## Key Features

1. Integrated Wi-Fi and Bluetooth:
- The MT7682SN supports dual-band Wi-Fi (2.4 GHz and 5 GHz) and Bluetooth 4.2, allowing for flexible connectivity options. This dual connectivity enables devices to communicate with each other and with cloud services efficiently.

2. Powerful Processing Unit:
- The SoC features a high-performance ARM Cortex-M4 processor, which is capable of handling complex tasks and running multiple applications simultaneously. This processing power is essential for applications that require real-time data processing and analysis.

3. Low Power Consumption:
- Designed with energy efficiency in mind, the MT7682SN operates at low power levels, making it ideal for battery-operated devices. It includes various power-saving modes to extend battery life, which is crucial for IoT applications.

4. Rich Peripheral Support:
- The chip supports a wide range of peripherals, including GPIO, I2C, SPI, UART, and PWM. This extensive peripheral support allows developers to connect various sensors, actuators, and other components to their IoT devices.

5. Security Features:
- The MT7682SN includes built-in security features, such as hardware encryption and secure boot, to protect data and ensure the integrity of the device. This is particularly important for IoT applications that handle sensitive information.

6. Flexible Development Environment:
- MediaTek provides a comprehensive development platform, including software development kits (SDKs), libraries, and tools to facilitate the design and implementation of applications using the MT7682SN. This support helps developers accelerate their product development cycles.

7. Compact Package:
- The MT7682SN is available in a compact package, which is suitable for space-constrained applications. Its small form factor allows for easy integration into various designs.

8. Temperature Range:
- The chip is rated for operation in a wide temperature range, typically from -40°C to +85°C, making it suitable for industrial and outdoor applications where environmental conditions can vary significantly.

## Specifications

- Processor: ARM Cortex-M4
- Wi-Fi Standards: 802.11 b/g/n (2.4 GHz and 5 GHz)
- Bluetooth: Bluetooth 4.2
- Power Supply Voltage: 3.3V
- Operating Current: Low power consumption (specific values depend on configuration)
- Peripheral Interfaces: GPIO, I2C, SPI, UART, PWM
- Package Type: Typically available in a compact form factor suitable for IoT applications
- Operating Temperature Range: -40°C to +85°C

## Applications

The MediaTek MT7682SN is suitable for a wide range of IoT applications, including:

- Smart home devices (smart plugs, lighting control)
- Wearable technology (fitness trackers, health monitors)
- Industrial automation (sensors, control systems)
- Connected appliances (smart refrigerators, washing machines)
- Environmental monitoring (weather stations, air quality sensors)

## Conclusion

The MediaTek MT7682SN is a versatile and powerful system-on-chip that meets the demands of modern IoT applications. With its integrated Wi-Fi and Bluetooth connectivity, robust processing capabilities, and low power consumption, it is an excellent choice for developers looking to create efficient and reliable connected devices. The combination of rich peripheral support, security features, and a flexible development environment further enhances its appeal, making it a valuable component in the design of next-generation IoT solutions.
MT7682SN Compare Parts
  • MT7682SN vs MT7976DAN
  • MT7682SN vs MT7931AN
  • MT7682SN vs MT7688A
  • MT7682SN vs MT7668BU
  • MT7682SN vs MT7628A
  • MT7682SN vs MT7622EV
  • MT7682SN vs MT7615D
  • MT7682SN vs MT7602E
  • MT7682SN vs MT7601UN/A-L
  • MT7682SN vs MT7530W
  • MT7682SN vs MT7525GIT/B-BMTH
  • MT7682SN vs MT7975AN/AJCD-L
  • MT7682SN vs MT7905DAN-BXDAL
  • MT7682SN vs MT7762N-BJCSL
  • MT7682SN vs MT7621AT-AMTH
  • MT7682SN vs MT7530DU/BMSL
  • MT7682SN vs MT7525FT-BMTH
  • MT7682SN vs MT7505N-AAMSL
  • MT7682SN vs MT7502RN-BMSL
  • MT7682SN vs MT7502RN-BMAL
  • MT7682SN vs MT7905DAN/DR
  • MT7682SN vs MT7905DAN/DN
  • MT7682SN vs MT7555N-BWSL
  • MT7682SN vs MT7550N/ADSL
  • MT7682SN vs MT7531BE/PDB
  • MT7682SN vs MT7531AE/PCB
  • MT7682SN vs MT7510T/AMTH
  • MT7682SN vs MT7111A-BCTH
  • MT7682SN vs MT7986BSA/A
  • MT7682SN vs MT7976DAN/C
  • MT7682SN vs MT7975DAN/B
  • MT7682SN vs MT7933CV/ZA
  • MT7682SN vs MT7921LEN/B
  • MT7682SN vs MT7921KEN/B
  • MT7682SN vs MT7920QEN/B
  • MT7682SN vs MT7915DAN/B
  • MT7682SN vs MT7905DEN/B
  • MT7682SN vs MT7905DAN/B
  • MT7682SN vs MT7905DAN/A
  • MT7682SN vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied