☰
MT7629BA
MT7629BA
Active
Description:  MediaTek MT7629BA
Manufacturer:  MediaTek
Datasheet:   MT7629BA Datasheet
History Price: $0
In Stock: 44230
MT7629BA Specification
Specification
Part No
MT7629BA
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7629
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7629BA Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7629BA Description
The MediaTek MT7629BA is a highly integrated system-on-chip (SoC) designed primarily for networking applications, including routers, access points, and other wireless communication devices. This SoC is part of MediaTek's extensive portfolio of networking solutions, offering advanced features and capabilities to meet the demands of modern wireless communication.

## Key Features

1. Dual-Band Wireless Support: The MT7629BA supports dual-band Wi-Fi (2.4 GHz and 5 GHz), enabling simultaneous connections and improved performance in environments with multiple devices.

2. 802.11ax (Wi-Fi 6) Compliance: This SoC is compliant with the IEEE 802.11ax standard, also known as Wi-Fi 6, which provides enhanced throughput, reduced latency, and improved efficiency in high-density environments.

3. Integrated CPU: The MT7629BA features a powerful multi-core CPU architecture, typically based on ARM Cortex technology, which provides sufficient processing power for handling complex networking tasks and applications.

4. High Throughput: With support for advanced modulation techniques such as 1024-QAM, the MT7629BA can achieve high data rates, making it suitable for bandwidth-intensive applications like streaming and online gaming.

5. Advanced Security Features: The SoC includes hardware-based security features, such as WPA3 support, to ensure secure wireless communication and protect user data.

6. Multiple Ethernet Ports: The MT7629BA typically supports multiple Gigabit Ethernet ports, allowing for high-speed wired connections and enabling the device to function as a router or switch.

7. Flexible Connectivity Options: In addition to Wi-Fi, the SoC may support various connectivity options, including Bluetooth and other wireless protocols, enhancing its versatility in different applications.

8. Power Management: The MT7629BA is designed with power efficiency in mind, featuring advanced power management capabilities to reduce energy consumption, which is particularly important for battery-operated devices.

## Specifications

- CPU Architecture: Multi-core ARM Cortex (specific cores may vary)
- Wireless Standards: IEEE 802.11ax (Wi-Fi 6), backward compatible with 802.11ac/n/g/b/a
- Frequency Bands: Dual-band (2.4 GHz and 5 GHz)
- Maximum Data Rate: Up to 4.8 Gbps (theoretical maximum, depending on configuration)
- Modulation Techniques: Supports 1024-QAM and other advanced modulation schemes
- Ethernet Ports: Multiple Gigabit Ethernet ports (specific number may vary)
- Security Protocols: WPA3, WPA2, and other standard security features
- Power Supply Voltage: Typically operates at 3.3V
- Operating Temperature Range: -40°C to +85°C (industrial grade)
- Package Type: Available in various packages suitable for integration into consumer and industrial devices.

## Applications

The MediaTek MT7629BA is suitable for a wide range of applications, including:

- Home Routers: Used in consumer-grade routers to provide high-speed internet access and support multiple devices.
- Access Points: Integrated into wireless access points for extending network coverage and capacity in homes and businesses.
- Mesh Networking: Employed in mesh networking solutions to create seamless Wi-Fi coverage across large areas.
- Smart Home Devices: Utilized in smart home applications, enabling connectivity for IoT devices and smart appliances.
- Industrial Networking: Suitable for industrial applications requiring robust and reliable wireless communication.

## Conclusion

The MediaTek MT7629BA is a powerful and versatile SoC that meets the needs of modern networking applications. With its support for Wi-Fi 6, high throughput, and advanced security features, it is an excellent choice for engineers and developers looking to create high-performance wireless communication devices. For detailed specifications, application notes, and design resources, it is recommended to refer to the official MediaTek documentation for the MT7629BA.
MT7629BA Compare Parts
  • MT7629BA vs MT7976DAN
  • MT7629BA vs MT7931AN
  • MT7629BA vs MT7688A
  • MT7629BA vs MT7668BU
  • MT7629BA vs MT7628A
  • MT7629BA vs MT7622EV
  • MT7629BA vs MT7615D
  • MT7629BA vs MT7602E
  • MT7629BA vs MT7601UN/A-L
  • MT7629BA vs MT7530W
  • MT7629BA vs MT7525GIT/B-BMTH
  • MT7629BA vs MT7975AN/AJCD-L
  • MT7629BA vs MT7905DAN-BXDAL
  • MT7629BA vs MT7762N-BJCSL
  • MT7629BA vs MT7621AT-AMTH
  • MT7629BA vs MT7530DU/BMSL
  • MT7629BA vs MT7525FT-BMTH
  • MT7629BA vs MT7505N-AAMSL
  • MT7629BA vs MT7502RN-BMSL
  • MT7629BA vs MT7502RN-BMAL
  • MT7629BA vs MT7905DAN/DR
  • MT7629BA vs MT7905DAN/DN
  • MT7629BA vs MT7555N-BWSL
  • MT7629BA vs MT7550N/ADSL
  • MT7629BA vs MT7531BE/PDB
  • MT7629BA vs MT7531AE/PCB
  • MT7629BA vs MT7510T/AMTH
  • MT7629BA vs MT7111A-BCTH
  • MT7629BA vs MT7986BSA/A
  • MT7629BA vs MT7976DAN/C
  • MT7629BA vs MT7975DAN/B
  • MT7629BA vs MT7933CV/ZA
  • MT7629BA vs MT7921LEN/B
  • MT7629BA vs MT7921KEN/B
  • MT7629BA vs MT7920QEN/B
  • MT7629BA vs MT7915DAN/B
  • MT7629BA vs MT7905DEN/B
  • MT7629BA vs MT7905DAN/B
  • MT7629BA vs MT7905DAN/A
  • MT7629BA vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied