MT7622EV
MT7622EV
Active
Description:  MediaTek MT7622EV
Manufacturer:  MediaTek
Datasheet:   MT7622EV Datasheet
History Price: $0
In Stock: 44500
MT7622EV Specification
Specification
Part No
MT7622EV
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7622
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7622EV Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7622EV Description
The MediaTek MT7622EV is a highly integrated system-on-chip (SoC) designed for a variety of applications, including smart home devices, networking equipment, and Internet of Things (IoT) solutions. This SoC is part of MediaTek%27s extensive portfolio of connectivity and multimedia solutions, providing a powerful platform for developers looking to create advanced, feature-rich products. Below is a detailed introduction to the MT7622EV, including its specifications and parameters.

## Overview

The MT7622EV is built on a 64-bit architecture and features a dual-core ARM Cortex-A53 processor, which provides a balance of performance and power efficiency. The SoC is designed to support a wide range of connectivity options, including Wi-Fi, Bluetooth, and Ethernet, making it suitable for various applications in the smart home and IoT markets. Additionally, the MT7622EV integrates advanced multimedia capabilities, enabling high-definition video playback and processing.

## Key Features

1. Dual-Core Processor: The MT7622EV features a dual-core ARM Cortex-A53 CPU, which operates at speeds up to 1.5 GHz, providing efficient processing power for multitasking and demanding applications.
2. Integrated Connectivity: The SoC supports dual-band Wi-Fi (2.4 GHz and 5 GHz) and Bluetooth 5.0, allowing for seamless connectivity in smart home and IoT devices.
3. High-Definition Multimedia: The MT7622EV supports 4K video decoding and encoding, making it suitable for applications that require high-quality video playback and streaming.
4. Rich Peripheral Support: The SoC includes a variety of interfaces, such as USB, SPI, I2C, and GPIO, enabling easy integration with various sensors and peripherals.
5. Low Power Consumption: Designed for energy efficiency, the MT7622EV is ideal for battery-operated devices and applications where power conservation is critical.
6. Security Features: The SoC includes hardware security features to protect data and ensure secure communication, which is essential for IoT applications.

## Specifications

- CPU Architecture: Dual-core ARM Cortex-A53
- CPU Frequency: Up to 1.5 GHz
- GPU: Integrated ARM Mali-450 GPU
- Memory Support: DDR3/DDR4 memory interface
- Wi-Fi Standards: 802.11 a/b/g/n/ac (dual-band)
- Bluetooth: Bluetooth 5.0
- Ethernet: Gigabit Ethernet support
- Video Decoding: Supports 4K H.265 and H.264 video decoding
- Audio Processing: Integrated audio processing capabilities
- Operating Temperature Range: -40°C to +85°C (industrial grade)
- Package Type: BGA (Ball Grid Array)

## Applications

The MT7622EV is suitable for a wide range of applications, including:

- Smart Home Devices: Used in smart speakers, home automation systems, and security cameras, providing connectivity and multimedia capabilities.
- Networking Equipment: Ideal for routers, access points, and range extenders, enabling high-speed wireless connectivity.
- Internet of Things (IoT): Employed in various IoT devices, including smart sensors, wearables, and industrial automation systems.
- Multimedia Streaming Devices: Suitable for set-top boxes and media players that require high-definition video playback and streaming capabilities.

## Performance Characteristics

1. High Performance: The dual-core architecture and integrated GPU provide sufficient processing power for demanding applications, ensuring smooth operation and responsiveness.
2. Versatile Connectivity: With support for multiple connectivity standards, the MT7622EV can easily connect to various networks and devices, enhancing its versatility in different applications.
3. Energy Efficiency: The SoC is designed to operate efficiently, making it suitable for applications where power consumption is a critical factor.

## Conclusion

The MediaTek MT7622EV is a powerful and versatile system-on-chip that offers a rich set of features for a wide range of applications in the smart home, networking, and IoT markets. With its dual-core ARM Cortex-A53 processor, integrated connectivity options, and multimedia capabilities, the MT7622EV provides an excellent platform for developers looking to create innovative and feature-rich products. Its energy-efficient design and robust performance make it a valuable component for modern electronic devices, ensuring that it meets the demands of today%27s connected world.
MT7622EV Compare Parts
  • MT7622EV vs MT7976DAN
  • MT7622EV vs MT7931AN
  • MT7622EV vs MT7688A
  • MT7622EV vs MT7668BU
  • MT7622EV vs MT7628A
  • MT7622EV vs MT7615D
  • MT7622EV vs MT7602E
  • MT7622EV vs MT7601UN/A-L
  • MT7622EV vs MT7530W
  • MT7622EV vs MT7525GIT/B-BMTH
  • MT7622EV vs MT7975AN/AJCD-L
  • MT7622EV vs MT7905DAN-BXDAL
  • MT7622EV vs MT7762N-BJCSL
  • MT7622EV vs MT7621AT-AMTH
  • MT7622EV vs MT7530DU/BMSL
  • MT7622EV vs MT7525FT-BMTH
  • MT7622EV vs MT7505N-AAMSL
  • MT7622EV vs MT7502RN-BMSL
  • MT7622EV vs MT7502RN-BMAL
  • MT7622EV vs MT7905DAN/DR
  • MT7622EV vs MT7905DAN/DN
  • MT7622EV vs MT7555N-BWSL
  • MT7622EV vs MT7550N/ADSL
  • MT7622EV vs MT7531BE/PDB
  • MT7622EV vs MT7531AE/PCB
  • MT7622EV vs MT7510T/AMTH
  • MT7622EV vs MT7111A-BCTH
  • MT7622EV vs MT7986BSA/A
  • MT7622EV vs MT7976DAN/C
  • MT7622EV vs MT7975DAN/B
  • MT7622EV vs MT7933CV/ZA
  • MT7622EV vs MT7921LEN/B
  • MT7622EV vs MT7921KEN/B
  • MT7622EV vs MT7920QEN/B
  • MT7622EV vs MT7915DAN/B
  • MT7622EV vs MT7905DEN/B
  • MT7622EV vs MT7905DAN/B
  • MT7622EV vs MT7905DAN/A
  • MT7622EV vs MT7902LSN/A
  • MT7622EV vs MT7902BEN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend