☰
MT7621A
MT7621A
Active
Description:  MediaTek MT7621A
Manufacturer:  MediaTek
Datasheet:   MT7621A Datasheet
History Price: $0
In Stock: 960
MT7621A Specification
Specification
Part No
MT7621A
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7621
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7621A Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7621A Description
The MediaTek MT7621A is a highly integrated dual-core system-on-chip (SoC) designed primarily for networking applications, including routers, access points, and other broadband devices. It is part of MediaTek%27s extensive portfolio of solutions aimed at providing high-performance connectivity and efficient processing capabilities. The MT7621A is particularly well-suited for home and enterprise networking environments, where reliable and fast internet access is essential.

## Key Specifications and Features:

1. Architecture:
- The MT7621A features a dual-core MIPS architecture, specifically the MIPS 24Kc core, which is optimized for high performance and low power consumption. This architecture allows for efficient multitasking and processing of network data.

2. Clock Speed:
- The SoC operates at a maximum clock speed of up to 880 MHz, providing sufficient processing power to handle multiple tasks simultaneously, such as routing, firewall processing, and network management.

3. Memory Support:
- The MT7621A supports a variety of memory configurations, including:
- DDR3/DDR3L RAM: It can support up to 1 GB of DDR3/DDR3L memory, allowing for efficient data handling and processing.
- Flash Memory: The SoC supports external flash memory interfaces, enabling the use of NAND or NOR flash for firmware and data storage.

4. Networking Interfaces:
- The MT7621A is equipped with multiple networking interfaces, including:
- Gigabit Ethernet Ports: It supports up to five Gigabit Ethernet ports, allowing for high-speed wired connections.
- WAN/LAN Configuration: The SoC can be configured for various WAN and LAN setups, making it versatile for different networking scenarios.

5. Wireless Connectivity:
- While the MT7621A itself is primarily a wired networking solution, it can be paired with MediaTek%27s wireless chipsets to provide comprehensive Wi-Fi capabilities, including support for Wi-Fi 5 (802.11ac) and Wi-Fi 6 (802.11ax) standards.

6. Integrated Security Features:
- The SoC includes hardware-based security features to protect against unauthorized access and ensure secure data transmission. This includes support for various encryption protocols and secure boot functionality.

7. Advanced QoS (Quality of Service):
- The MT7621A supports advanced QoS features, allowing for efficient bandwidth management and prioritization of network traffic. This is particularly important in environments with multiple users and devices, ensuring a smooth and reliable internet experience.

8. Power Management:
- Designed with power efficiency in mind, the MT7621A incorporates various power management features to reduce energy consumption, making it suitable for always-on devices like routers and access points.

9. Development Support:
- MediaTek provides extensive development resources for the MT7621A, including:
- SDKs and Development Kits: These tools help developers create custom firmware and applications tailored to their specific needs.
- Documentation and Reference Designs: Comprehensive documentation is available to assist in the design and implementation process.

10. Operating Conditions:
- The MT7621A is designed to operate in a wide range of environmental conditions, making it suitable for both indoor and outdoor applications. It typically operates within a temperature range of -40°C to +85°C.

11. Package and Dimensions:
- The SoC is available in a compact package, which facilitates integration into various hardware designs. The small form factor is advantageous for space-constrained applications.

## Applications:

The MediaTek MT7621A is ideal for a variety of applications, including:
- Home routers and gateways
- Enterprise access points
- Mesh networking solutions
- Smart home devices
- IoT applications
- Network-attached storage (NAS) devices

## Conclusion:

The MediaTek MT7621A is a powerful and versatile SoC that addresses the growing demand for high-performance networking solutions. With its dual-core architecture, extensive memory support, and advanced networking features, it is well-suited for a wide range of applications in both consumer and enterprise environments. The comprehensive development support provided by MediaTek further enhances its appeal, making it an excellent choice for manufacturers looking to create innovative and efficient networking products.
MT7621A Compare Parts
  • MT7621A vs MT7976DAN
  • MT7621A vs MT7931AN
  • MT7621A vs MT7688A
  • MT7621A vs MT7668BU
  • MT7621A vs MT7628A
  • MT7621A vs MT7622EV
  • MT7621A vs MT7615D
  • MT7621A vs MT7602E
  • MT7621A vs MT7601UN/A-L
  • MT7621A vs MT7530W
  • MT7621A vs MT7525GIT/B-BMTH
  • MT7621A vs MT7975AN/AJCD-L
  • MT7621A vs MT7905DAN-BXDAL
  • MT7621A vs MT7762N-BJCSL
  • MT7621A vs MT7621AT-AMTH
  • MT7621A vs MT7530DU/BMSL
  • MT7621A vs MT7525FT-BMTH
  • MT7621A vs MT7505N-AAMSL
  • MT7621A vs MT7502RN-BMSL
  • MT7621A vs MT7502RN-BMAL
  • MT7621A vs MT7905DAN/DR
  • MT7621A vs MT7905DAN/DN
  • MT7621A vs MT7555N-BWSL
  • MT7621A vs MT7550N/ADSL
  • MT7621A vs MT7531BE/PDB
  • MT7621A vs MT7531AE/PCB
  • MT7621A vs MT7510T/AMTH
  • MT7621A vs MT7111A-BCTH
  • MT7621A vs MT7986BSA/A
  • MT7621A vs MT7976DAN/C
  • MT7621A vs MT7975DAN/B
  • MT7621A vs MT7933CV/ZA
  • MT7621A vs MT7921LEN/B
  • MT7621A vs MT7921KEN/B
  • MT7621A vs MT7920QEN/B
  • MT7621A vs MT7915DAN/B
  • MT7621A vs MT7905DEN/B
  • MT7621A vs MT7905DAN/B
  • MT7621A vs MT7905DAN/A
  • MT7621A vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied