☰
MT7620A
MT7620A
Active
Description:  MediaTek MT7620A
Manufacturer:  MediaTek
Datasheet:   MT7620A Datasheet
History Price: $0
In Stock: 5150
MT7620A Specification
Specification
Part No
MT7620A
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7620
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7620A Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7620A Description
The MediaTek MT7620A is a highly integrated system-on-chip (SoC) designed primarily for wireless networking applications, particularly in the realm of Wi-Fi routers and access points. It is known for its cost-effectiveness and versatility, making it a popular choice among manufacturers for various consumer electronics.

## Key Specifications and Features:

1. Architecture:
- The MT7620A is built on a MIPS architecture, specifically using a MIPS 24Kc core. This architecture is known for its efficiency and performance in handling networking tasks.

2. CPU:
- The SoC features a single-core MIPS CPU running at a clock speed of up to 580 MHz. This provides sufficient processing power for handling multiple tasks, including routing, firewall, and other network management functions.

3. Wireless Connectivity:
- The MT7620A supports dual-band Wi-Fi (2.4 GHz and 5 GHz) with 802.11n standards, allowing for data rates of up to 300 Mbps. This dual-band capability enhances the flexibility and performance of wireless networks, enabling better coverage and reduced interference.

4. Integrated Features:
- The chip integrates a 10/100 Ethernet MAC, which allows for wired connectivity alongside its wireless capabilities. This is essential for creating a comprehensive networking solution.
- It also includes a built-in power amplifier and low-noise amplifier, which help to improve the range and reliability of the wireless signal.

5. Memory Support:
- The MT7620A supports DDR2/DDR3 memory, with a maximum capacity of up to 128 MB. This allows for efficient data handling and multitasking capabilities.

6. Storage:
- The SoC supports various storage interfaces, including SPI flash, which is commonly used for firmware storage in networking devices.

7. Peripheral Interfaces:
- The MT7620A includes multiple GPIO (General Purpose Input/Output) pins, UART (Universal Asynchronous Receiver-Transmitter), and I2C interfaces, allowing for extensive connectivity options with other devices and sensors.

8. Power Management:
- The chip is designed with power efficiency in mind, making it suitable for always-on devices like routers. It features various power-saving modes to reduce energy consumption when the device is idle.

9. Security Features:
- The MT7620A supports various security protocols, including WPA/WPA2, ensuring secure wireless communication. This is crucial for protecting user data and maintaining network integrity.

10. Applications:
- The MT7620A is widely used in consumer-grade routers, range extenders, and IoT devices. Its combination of performance, cost-effectiveness, and integrated features makes it a preferred choice for manufacturers looking to deliver reliable networking solutions.

## Conclusion:

The MediaTek MT7620A is a robust and versatile SoC that caters to the growing demand for efficient wireless networking solutions. With its combination of processing power, integrated wireless capabilities, and support for various interfaces, it stands out as a reliable choice for manufacturers in the networking space. Its ability to support dual-band Wi-Fi and various security protocols further enhances its appeal in an increasingly connected world.
MT7620A Compare Parts
  • MT7620A vs MT7976DAN
  • MT7620A vs MT7931AN
  • MT7620A vs MT7688A
  • MT7620A vs MT7668BU
  • MT7620A vs MT7628A
  • MT7620A vs MT7622EV
  • MT7620A vs MT7615D
  • MT7620A vs MT7602E
  • MT7620A vs MT7601UN/A-L
  • MT7620A vs MT7530W
  • MT7620A vs MT7525GIT/B-BMTH
  • MT7620A vs MT7975AN/AJCD-L
  • MT7620A vs MT7905DAN-BXDAL
  • MT7620A vs MT7762N-BJCSL
  • MT7620A vs MT7621AT-AMTH
  • MT7620A vs MT7530DU/BMSL
  • MT7620A vs MT7525FT-BMTH
  • MT7620A vs MT7505N-AAMSL
  • MT7620A vs MT7502RN-BMSL
  • MT7620A vs MT7502RN-BMAL
  • MT7620A vs MT7905DAN/DR
  • MT7620A vs MT7905DAN/DN
  • MT7620A vs MT7555N-BWSL
  • MT7620A vs MT7550N/ADSL
  • MT7620A vs MT7531BE/PDB
  • MT7620A vs MT7531AE/PCB
  • MT7620A vs MT7510T/AMTH
  • MT7620A vs MT7111A-BCTH
  • MT7620A vs MT7986BSA/A
  • MT7620A vs MT7976DAN/C
  • MT7620A vs MT7975DAN/B
  • MT7620A vs MT7933CV/ZA
  • MT7620A vs MT7921LEN/B
  • MT7620A vs MT7921KEN/B
  • MT7620A vs MT7920QEN/B
  • MT7620A vs MT7915DAN/B
  • MT7620A vs MT7905DEN/B
  • MT7620A vs MT7905DAN/B
  • MT7620A vs MT7905DAN/A
  • MT7620A vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied