☰
MT7618BSN
MT7618BSN
Active
Description:  MediaTek MT7618BSN
Manufacturer:  MediaTek
Datasheet:   MT7618BSN Datasheet
History Price: $0
In Stock: 29485
MT7618BSN Specification
Specification
Part No
MT7618BSN
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7618
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7618BSN Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7618BSN Compare Parts
  • MT7618BSN vs MT7976DAN
  • MT7618BSN vs MT7931AN
  • MT7618BSN vs MT7688A
  • MT7618BSN vs MT7668BU
  • MT7618BSN vs MT7628A
  • MT7618BSN vs MT7622EV
  • MT7618BSN vs MT7615D
  • MT7618BSN vs MT7602E
  • MT7618BSN vs MT7601UN/A-L
  • MT7618BSN vs MT7530W
  • MT7618BSN vs MT7525GIT/B-BMTH
  • MT7618BSN vs MT7975AN/AJCD-L
  • MT7618BSN vs MT7905DAN-BXDAL
  • MT7618BSN vs MT7762N-BJCSL
  • MT7618BSN vs MT7621AT-AMTH
  • MT7618BSN vs MT7530DU/BMSL
  • MT7618BSN vs MT7525FT-BMTH
  • MT7618BSN vs MT7505N-AAMSL
  • MT7618BSN vs MT7502RN-BMSL
  • MT7618BSN vs MT7502RN-BMAL
  • MT7618BSN vs MT7905DAN/DR
  • MT7618BSN vs MT7905DAN/DN
  • MT7618BSN vs MT7555N-BWSL
  • MT7618BSN vs MT7550N/ADSL
  • MT7618BSN vs MT7531BE/PDB
  • MT7618BSN vs MT7531AE/PCB
  • MT7618BSN vs MT7510T/AMTH
  • MT7618BSN vs MT7111A-BCTH
  • MT7618BSN vs MT7986BSA/A
  • MT7618BSN vs MT7976DAN/C
  • MT7618BSN vs MT7975DAN/B
  • MT7618BSN vs MT7933CV/ZA
  • MT7618BSN vs MT7921LEN/B
  • MT7618BSN vs MT7921KEN/B
  • MT7618BSN vs MT7920QEN/B
  • MT7618BSN vs MT7915DAN/B
  • MT7618BSN vs MT7905DEN/B
  • MT7618BSN vs MT7905DAN/B
  • MT7618BSN vs MT7905DAN/A
  • MT7618BSN vs MT7902LSN/A
  • MT7618BSN FAQ
    Q1: What is the primary function of the MediaTek MT7618BSN?
    A: The MediaTek MT7618BSN is a highly integrated wireless network chipset designed to provide high-speed Wi-Fi connectivity. It supports dual-band operation on both 2.4 GHz and 5 GHz frequencies, enabling devices to achieve faster data rates and more stable connections in congested network environments. It is optimized for use in routers, gateways, and other networking equipment requiring reliable wireless performance.

    Q2: What wireless standards are supported by the MediaTek MT7618BSN?
    A: The MT7618BSN supports IEEE 802.11ac Wave 2 standards along with backward compatibility for 802.11a/b/g/n. This allows it to provide high-throughput Wi-Fi connections with MU-MIMO technology for multiple device support, while still maintaining connectivity with older Wi-Fi devices operating on legacy standards.

    Q3: How does the MediaTek MT7618BSN improve wireless performance?
    A: The MT7618BSN incorporates advanced features like MU-MIMO, beamforming, and dual-band operation. MU-MIMO enables simultaneous data streams to multiple devices, reducing network congestion and improving overall throughput. Beamforming focuses wireless signals toward connected devices, enhancing signal strength and coverage, while dual-band operation allows efficient distribution of network traffic across 2.4 GHz and 5 GHz bands.

    Q4: What are the typical applications for the MediaTek MT7618BSN?
    A: The MT7618BSN is used in routers, Wi-Fi access points, gateways, and embedded wireless systems. Its high throughput and dual-band capabilities make it suitable for home networks, office environments, and IoT applications where multiple devices require reliable connectivity and high-speed data transfer.

    Q5: How does the MediaTek MT7618BSN support multiple users simultaneously?
    A: Through its MU-MIMO (Multi-User Multiple Input Multiple Output) technology, the MT7618BSN can transmit data streams to multiple devices at the same time rather than sequentially. This reduces latency, improves network efficiency, and ensures that high-demand devices such as streaming or gaming equipment receive sufficient bandwidth without disrupting other connected devices.

    Q6: What security features are included in the MediaTek MT7618BSN?
    A: The MT7618BSN supports comprehensive wireless security protocols including WPA3, WPA2, and WPA. These features protect against unauthorized access, eavesdropping, and other network attacks. It also supports robust encryption standards such as AES, ensuring secure data transmission for both personal and enterprise network environments.

    Q7: How does the MediaTek MT7618BSN handle high-density network environments?
    A: The MT7618BSN is optimized for environments with many simultaneous users, such as offices or public Wi-Fi hotspots. MU-MIMO, beamforming, and band steering work together to distribute traffic efficiently, maintain stable connections, and reduce interference, ensuring high performance even when numerous devices are connected to the network.

    Q8: What is the significance of dual-band operation in the MediaTek MT7618BSN?
    A: Dual-band operation allows the MT7618BSN to transmit and receive data on both the 2.4 GHz and 5 GHz frequency bands. The 2.4 GHz band provides broader coverage and better penetration through walls, while the 5 GHz band delivers higher speeds and reduced interference. This flexibility ensures optimal performance for a variety of wireless applications.

    Q9: How does the MediaTek MT7618BSN manage power consumption?
    A: The MT7618BSN incorporates power-efficient design techniques to minimize energy usage, which is critical for battery-powered and embedded devices. It can dynamically adjust transmit power, enter low-power modes during idle periods, and efficiently manage its RF components, helping to reduce overall system power consumption while maintaining high performance.

    Q10: How does the MediaTek MT7618BSN improve network coverage?
    A: The MT7618BSN uses beamforming technology to focus Wi-Fi signals directly toward connected devices rather than broadcasting uniformly. This improves signal strength and reliability over greater distances, reduces dead spots, and enhances overall coverage within homes, offices, or other complex environments with obstacles and interference.

    Q11: Can the MediaTek MT7618BSN be used in smart home applications?
    A: Yes, the MT7618BSN is well-suited for smart home devices such as smart TVs, IoT sensors, and home automation hubs. Its dual-band Wi-Fi, high throughput, and support for multiple simultaneous connections allow seamless communication between smart devices, ensuring fast and reliable operation of connected home systems.

    Q12: What role does the MediaTek MT7618BSN play in MU-MIMO performance?
    A: The MT7618BSN is a MU-MIMO-capable chipset, meaning it can handle multiple spatial streams to different devices simultaneously. This capability reduces latency, maximizes bandwidth efficiency, and ensures smooth performance for bandwidth-intensive applications like video streaming, gaming, and large file transfers across multiple devices.

    Q13: How does the MediaTek MT7618BSN contribute to low latency in wireless networks?
    A: By utilizing MU-MIMO and beamforming technologies, the MT7618BSN minimizes contention and retransmissions, which are common sources of latency in Wi-Fi networks. This ensures faster response times for interactive applications such as online gaming, video conferencing, and VoIP communication.

    Q14: How is the MediaTek MT7618BSN integrated into a networking device?
    A: The MT7618BSN is typically embedded on a module or PCB within a router, gateway, or access point. It interfaces with the host processor via standard bus interfaces, controlling Wi-Fi radio operations, packet handling, and protocol processing. This integration allows manufacturers to implement high-performance wireless functionality without requiring complex external components.

    Q15: How does the MediaTek MT7618BSN handle interference in crowded environments?
    A: The MT7618BSN includes adaptive frequency selection and beamforming to mitigate interference from other wireless devices. By intelligently selecting optimal channels and directing signals toward clients, it reduces signal collisions and maintains high throughput even in dense network deployments with overlapping Wi-Fi networks.

    Q16: What are the throughput capabilities of the MediaTek MT7618BSN?
    A: The MT7618BSN supports high-speed data transfer with theoretical maximum rates up to 867 Mbps on the 5 GHz band and up to 300 Mbps on the 2.4 GHz band. These capabilities allow for smooth streaming, rapid file transfers, and efficient handling of multiple connected devices simultaneously.

    Q17: How does the MediaTek MT7618BSN enhance device compatibility?
    A: With support for a wide range of Wi-Fi standards (802.11a/b/g/n/ac), the MT7618BSN ensures compatibility with both legacy devices and the latest high-speed clients. This broad compatibility makes it easier for system designers to deploy robust Wi-Fi solutions that work seamlessly with diverse user devices.

    Q18: Can the MediaTek MT7618BSN support advanced QoS features?
    A: Yes, the MT7618BSN supports Quality of Service (QoS) management to prioritize network traffic. This allows critical applications such as voice, video conferencing, and streaming media to receive higher priority, reducing lag and buffering while maintaining overall network performance.

    Q19: How does the MediaTek MT7618BSN improve Wi-Fi stability?
    A: Stability is enhanced through its support for MU-MIMO, beamforming, dual-band operation, and advanced RF management. These technologies work together to maintain reliable connections, reduce packet loss, and optimize signal distribution, even in environments with multiple competing wireless signals.

    Q20: Why is the MediaTek MT7618BSN suitable for modern high-performance networking devices?
    A: The MT7618BSN combines high throughput, dual-band operation, MU-MIMO, and advanced RF features in a single chipset, making it ideal for modern routers, access points, and gateways. Its ability to handle multiple devices simultaneously, reduce latency, improve coverage, and maintain stable connections ensures that networking devices meet the demands of today’s connected homes, offices, and smart environments.
    Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied