☰
MT7615DN
MT7615DN
Active
Description:  MediaTek MT7615DN
Manufacturer:  MediaTek
Datasheet:   MT7615DN Datasheet
History Price: $0
In Stock: 39350
MT7615DN Specification
Specification
Part No
MT7615DN
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7615
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7615DN Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7615DN Description
The MediaTek MT7615DN is a highly integrated dual-band Wi-Fi 5 (802.11ac) wireless network chip designed for a variety of applications, including routers, access points, and other networking devices. This chip is engineered to deliver high-speed wireless connectivity, enhanced performance, and improved range, making it suitable for both consumer and enterprise environments.

## Key Specifications:

1. Standards Supported:
- IEEE 802.11ac (Wi-Fi 5)
- IEEE 802.11a/b/g/n

2. Frequency Bands:
- Dual-band operation: 2.4 GHz and 5 GHz

3. Maximum Data Rate:
- Up to 867 Mbps on the 5 GHz band
- Up to 400 Mbps on the 2.4 GHz band

4. Modulation Schemes:
- Supports QPSK, 16-QAM, 64-QAM, and 256-QAM for enhanced data throughput.

5. MIMO Technology:
- 2x2 MIMO (Multiple Input Multiple Output) support for improved performance and range.

6. Channel Bandwidth:
- Supports 20 MHz, 40 MHz, and 80 MHz channel bandwidths for flexible deployment.

7. Security Features:
- Supports WPA/WPA2/WPA3 security protocols for secure wireless communication.
- Advanced encryption standards to protect data integrity and privacy.

8. Interface:
- PCIe interface for easy integration with host processors.
- USB interface support for additional connectivity options.

9. Power Management:
- Advanced power-saving features to optimize energy consumption, making it suitable for battery-operated devices.

10. Operating Temperature Range:
- Typically -40°C to +85°C, suitable for various environmental conditions.

## Features:

- High Performance: The MT7615DN is designed to deliver high-speed wireless connectivity, making it ideal for bandwidth-intensive applications such as video streaming, online gaming, and large file transfers.
- Enhanced Range: With MIMO technology and dual-band support, the chip provides improved coverage and signal strength, reducing dead zones in homes and offices.
- Flexible Deployment: The support for multiple channel bandwidths allows for flexible deployment in various network environments, accommodating different user needs and network conditions.
- Robust Security: The inclusion of advanced security protocols ensures that users can connect to the network with confidence, protecting sensitive data from unauthorized access.
- Easy Integration: The PCIe and USB interfaces facilitate easy integration into existing systems, allowing manufacturers to quickly develop and deploy new products.

## Applications:

The MediaTek MT7615DN is suitable for a wide range of applications, including:

- Home Routers: Ideal for consumer-grade routers that require high-speed internet access and reliable connectivity for multiple devices.
- Access Points: Can be used in enterprise-grade access points to provide robust wireless coverage in large areas.
- Smart Home Devices: Suitable for smart home applications, enabling seamless connectivity for IoT devices.
- Wireless Adapters: Can be integrated into USB Wi-Fi adapters to enhance connectivity options for laptops and desktops.

## Conclusion:

The MediaTek MT7615DN is a powerful and versatile dual-band Wi-Fi 5 chip that offers high-speed wireless connectivity and robust performance for a variety of applications. With its advanced features, including MIMO technology, flexible channel bandwidth support, and strong security protocols, it is an excellent choice for manufacturers looking to develop high-performance networking devices. Its ability to deliver reliable connectivity in diverse environments makes it a valuable component in the ever-evolving landscape of wireless communication.
MT7615DN Compare Parts
  • MT7615DN vs MT7976DAN
  • MT7615DN vs MT7931AN
  • MT7615DN vs MT7688A
  • MT7615DN vs MT7668BU
  • MT7615DN vs MT7628A
  • MT7615DN vs MT7622EV
  • MT7615DN vs MT7615D
  • MT7615DN vs MT7602E
  • MT7615DN vs MT7601UN/A-L
  • MT7615DN vs MT7530W
  • MT7615DN vs MT7525GIT/B-BMTH
  • MT7615DN vs MT7975AN/AJCD-L
  • MT7615DN vs MT7905DAN-BXDAL
  • MT7615DN vs MT7762N-BJCSL
  • MT7615DN vs MT7621AT-AMTH
  • MT7615DN vs MT7530DU/BMSL
  • MT7615DN vs MT7525FT-BMTH
  • MT7615DN vs MT7505N-AAMSL
  • MT7615DN vs MT7502RN-BMSL
  • MT7615DN vs MT7502RN-BMAL
  • MT7615DN vs MT7905DAN/DR
  • MT7615DN vs MT7905DAN/DN
  • MT7615DN vs MT7555N-BWSL
  • MT7615DN vs MT7550N/ADSL
  • MT7615DN vs MT7531BE/PDB
  • MT7615DN vs MT7531AE/PCB
  • MT7615DN vs MT7510T/AMTH
  • MT7615DN vs MT7111A-BCTH
  • MT7615DN vs MT7986BSA/A
  • MT7615DN vs MT7976DAN/C
  • MT7615DN vs MT7975DAN/B
  • MT7615DN vs MT7933CV/ZA
  • MT7615DN vs MT7921LEN/B
  • MT7615DN vs MT7921KEN/B
  • MT7615DN vs MT7920QEN/B
  • MT7615DN vs MT7915DAN/B
  • MT7615DN vs MT7905DEN/B
  • MT7615DN vs MT7905DAN/B
  • MT7615DN vs MT7905DAN/A
  • MT7615DN vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied