☰
MT7531AE/PCB
MT7531AE/PCB
Active
Description:  MediaTek MT7531AE/PCB
Manufacturer:  MediaTek
History Price: $0
In Stock: 32800
MT7531AE/PCB Specification
Specification
Part No
MT7531AE/PCB
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7531
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7531AE/PCB Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7531AE/PCB Description

The MediaTek MT7531AE/PCB is a highly integrated Ethernet switch designed to meet the needs of modern networking applications, particularly in the areas of home networking, small office networking, and smart home devices. This device offers high performance, energy efficiency, and a broad range of features that make it suitable for various consumer and industrial applications. The MT7531AE/PCB is typically used in routers, access points, home gateway devices, and other networking equipment, providing seamless network management and efficient data throughput.

## Key Features of the MT7531AE/PCB

* Ethernet Switching Capabilities:
The MT7531AE/PCB supports up to 5 Gigabit Ethernet (GbE) ports, providing a robust solution for high-speed wired networking. This feature makes it ideal for applications where multiple devices need to be connected via wired Ethernet, ensuring fast and reliable data transmission.

* Integrated PHY:
The MT7531AE/PCB includes integrated physical layer (PHY) transceivers, reducing the need for external components and minimizing the overall system footprint. The integration of PHYs directly into the chip helps lower power consumption and system complexity while enhancing reliability.

* Advanced Layer 2 Switch:
As a Layer 2 switch, the MT7531AE/PCB is capable of performing basic data forwarding tasks based on MAC addresses, supporting efficient local area network (LAN) traffic management. This makes it suitable for home and office environments where efficient data switching is needed without requiring additional complex routing functionality.

* Power over Ethernet (PoE) Support:
The MT7531AE/PCB supports Power over Ethernet (PoE), a technology that allows Ethernet cables to deliver both power and data to compatible devices. This capability is particularly useful for powering devices such as IP cameras, wireless access points, and VoIP phones, eliminating the need for separate power supplies.

* Quality of Service (QoS):
The switch supports Quality of Service (QoS) functionality, allowing network traffic to be prioritized based on specific requirements. This ensures that latency-sensitive applications like VoIP, video streaming, and gaming receive higher priority, providing a better user experience even during periods of heavy network congestion.

* Low Power Consumption:
The MT7531AE/PCB is designed to be energy-efficient, consuming less power than comparable solutions. Its low power consumption makes it suitable for battery-operated or energy-constrained applications, ensuring long-term use without excessive power drain.

* Flexible Media Interface:
The device supports a flexible media interface that allows for various network configurations and the integration of additional network components. This provides scalability and adaptability to different types of devices and network topologies.

* Full-Duplex and Auto-Negotiation:
The MT7531AE/PCB supports full-duplex data transmission, ensuring that data can be sent and received simultaneously. It also features auto-negotiation, automatically adjusting the speed of the Ethernet connection based on the capabilities of the connected devices, ensuring optimal performance and compatibility.

## Specifications

* Ethernet Ports:

* Number of Ports: 5 Gigabit Ethernet (GbE) Ports
* The device supports 5 Gigabit Ethernet ports, ideal for connecting multiple devices in a high-speed wired network, supporting data rates of up to 1 Gbps per port.

* Integrated PHYs:

* Integrated Physical Layer (PHY): Yes
* The integration of PHYs into the chip reduces the number of external components required, simplifying the design and lowering overall system costs.

* Power over Ethernet (PoE):

* PoE Support: Yes, IEEE 802.3af/at
* The MT7531AE/PCB supports Power over Ethernet, providing power and data through the same Ethernet cable. This is especially useful for powering devices like IP cameras, wireless access points, and VoIP phones.

* Data Rate:

* Speed per Port: 10/100/1000 Mbps (Gigabit)
* The device supports data rates up to 1 Gbps per port, ensuring high-speed data transmission suitable for modern networking applications.

* Quality of Service (QoS):

* QoS Support: Yes
* The device features QoS capabilities to prioritize network traffic, ensuring that critical applications such as video calls or real-time data are not interrupted by lower-priority traffic.

* MAC Addresses:

* MAC Address Table Size: 8K
* The MT7531AE/PCB can store up to 8,000 MAC addresses in its table, supporting a wide range of devices and ensuring that network traffic is efficiently managed.

* Power Supply Requirements:

* Operating Voltage: 3.3V ±5%
* PoE Voltage Output: 48V (typical)
* The device operates at a 3.3V supply voltage, which is common for networking chips, and supports a PoE output voltage of 48V for powering compatible devices.

* Power Consumption:

* Typical Power Consumption: 1.2W (typical)
* The device is designed to be energy-efficient, consuming only 1.2W on average, which helps to minimize heat generation and extends the lifespan of the device.

* Temperature Range:

* Operating Temperature: 0°C to 70°C
* The MT7531AE/PCB is suitable for typical consumer electronics and networking environments, operating effectively within a temperature range of 0°C to 70°C.

* Package Type:

* Package: QFN (Quad Flat No-lead)
* The device is packaged in a compact QFN package, which provides a small footprint and is suitable for integration into compact designs like routers and gateways.

* Compliance and Standards:

* IEEE 802.3af/at: Yes
* IEEE 802.3u: Yes
* IEEE 802.3ab: Yes
* The MT7531AE/PCB complies with key Ethernet standards, including 802.3af/at for PoE, ensuring broad compatibility with existing Ethernet networking infrastructure.

## Applications

The MediaTek MT7531AE/PCB is designed to serve a wide variety of networking applications that require efficient, high-speed Ethernet switching. Some of the key applications include:

* Home Networking:
The MT7531AE/PCB is ideal for use in home routers and gateways, enabling high-speed Ethernet connectivity for smart home devices, PCs, laptops, and other wired devices. Its PoE support makes it particularly useful for powering devices like IP cameras and wireless access points.

* Small Office Networks:
This Ethernet switch is well-suited for small office environments where multiple devices need to be connected to a single network. It provides high-speed data transfer and the ability to prioritize critical traffic, ensuring efficient communication within the office.

* Smart Home Devices:
As smart home devices increasingly rely on wired Ethernet for stable connections, the MT7531AE/PCB is a valuable component for networking hubs, smart thermostats, and other smart home devices that require reliable data communication.

* Network Routers and Gateways:
The device is commonly used in network routers and gateways, where it provides high-speed Ethernet ports to connect devices to the internet or local area network. Its low power consumption and compact design make it suitable for compact consumer devices.

* IP Cameras and Security Systems:
The PoE support of the MT7531AE/PCB allows it to power IP cameras and other security equipment, simplifying the installation process by eliminating the need for separate power cables.

* Wireless Access Points:
The MT7531AE/PCB can be used in wireless access points, enabling high-speed Ethernet connections for Wi-Fi-enabled devices. Its PoE support makes it ideal for powering these access points directly over Ethernet cables.

## Advantages

* High Performance and Low Latency:
The MT7531AE/PCB offers Gigabit Ethernet support, ensuring high-speed data transfer with low latency, which is essential for high-performance networking applications such as video streaming, online gaming, and real-time communications.

* Integrated PHYs for Compact Designs:
By integrating the PHY layer into the chip, MediaTek has reduced the need for external components, simplifying the design and reducing overall system complexity. This makes the device more compact and cost-effective, particularly for consumer-grade devices.

* Power over Ethernet (PoE) Capability:
The PoE functionality enables efficient deployment of networked devices like cameras and access points without the need for additional power infrastructure, making it easier and more cost-effective to install and maintain these devices.

* Energy Efficiency:
The MT7531AE/PCB is designed with low power consumption in mind, consuming only 1.2W in typical operation. This makes it ideal for battery-operated or energy-sensitive applications.

* Quality of Service (QoS) Support:
The ability to prioritize traffic ensures that latency-sensitive applications, such as voice and video, receive the bandwidth they need, which is crucial in environments with heavy network traffic.

* Scalability and Flexibility:
With its 5 Gigabit Ethernet ports and flexibility in network configurations, the MT7531AE/PCB is scalable, allowing it to be used in a variety of networking setups, from simple home networks to more complex office or industrial systems.

## Conclusion

The MediaTek MT7531AE/PCB is a highly efficient and versatile Ethernet switch that provides fast and reliable networking capabilities for a wide range of applications. With its 5 Gigabit Ethernet ports, integrated PHYs, PoE support, and low power consumption, the MT7531AE/PCB is an excellent choice for home routers, gateways, IP cameras, wireless access points, and other networked devices. Its advanced features, such as QoS, PoE, and thermal management, make it suitable for both consumer and small office environments, ensuring efficient data communication and high-quality performance.
MT7531AE/PCB Compare Parts
  • MT7531AE/PCB vs MT7976DAN
  • MT7531AE/PCB vs MT7931AN
  • MT7531AE/PCB vs MT7688A
  • MT7531AE/PCB vs MT7668BU
  • MT7531AE/PCB vs MT7628A
  • MT7531AE/PCB vs MT7622EV
  • MT7531AE/PCB vs MT7615D
  • MT7531AE/PCB vs MT7602E
  • MT7531AE/PCB vs MT7601UN/A-L
  • MT7531AE/PCB vs MT7530W
  • MT7531AE/PCB vs MT7525GIT/B-BMTH
  • MT7531AE/PCB vs MT7975AN/AJCD-L
  • MT7531AE/PCB vs MT7905DAN-BXDAL
  • MT7531AE/PCB vs MT7762N-BJCSL
  • MT7531AE/PCB vs MT7621AT-AMTH
  • MT7531AE/PCB vs MT7530DU/BMSL
  • MT7531AE/PCB vs MT7525FT-BMTH
  • MT7531AE/PCB vs MT7505N-AAMSL
  • MT7531AE/PCB vs MT7502RN-BMSL
  • MT7531AE/PCB vs MT7502RN-BMAL
  • MT7531AE/PCB vs MT7905DAN/DR
  • MT7531AE/PCB vs MT7905DAN/DN
  • MT7531AE/PCB vs MT7555N-BWSL
  • MT7531AE/PCB vs MT7550N/ADSL
  • MT7531AE/PCB vs MT7531BE/PDB
  • MT7531AE/PCB vs MT7510T/AMTH
  • MT7531AE/PCB vs MT7111A-BCTH
  • MT7531AE/PCB vs MT7986BSA/A
  • MT7531AE/PCB vs MT7976DAN/C
  • MT7531AE/PCB vs MT7975DAN/B
  • MT7531AE/PCB vs MT7933CV/ZA
  • MT7531AE/PCB vs MT7921LEN/B
  • MT7531AE/PCB vs MT7921KEN/B
  • MT7531AE/PCB vs MT7920QEN/B
  • MT7531AE/PCB vs MT7915DAN/B
  • MT7531AE/PCB vs MT7905DEN/B
  • MT7531AE/PCB vs MT7905DAN/B
  • MT7531AE/PCB vs MT7905DAN/A
  • MT7531AE/PCB vs MT7902LSN/A
  • MT7531AE/PCB vs MT7902BEN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.