☰
MT7531A
MT7531A
Active
Description:  MediaTek MT7531A
Manufacturer:  MediaTek
Datasheet:   MT7531A Datasheet
History Price: $0
In Stock: 17220
MT7531A Specification
Specification
Part No
MT7531A
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7531
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7531A Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7531A Description
The MediaTek MT7531A is a highly integrated Ethernet switch designed for use in various networking applications, including home routers, access points, and other networking devices. This device is part of MediaTek%27s extensive portfolio of networking solutions, which are known for their performance, efficiency, and advanced features. The MT7531A is particularly suitable for applications that require high-speed data transfer and efficient network management.

## Overview

The MT7531A is designed to provide a cost-effective solution for Ethernet connectivity, supporting multiple ports and advanced features that enhance network performance. It is built to handle the increasing demand for bandwidth in modern networking environments, making it ideal for both consumer and enterprise applications.

## Key Features

1. Multi-Port Support: The MT7531A supports multiple Ethernet ports, allowing for the connection of various devices in a network. This feature is essential for creating local area networks (LANs) and connecting multiple devices to a single network.

2. High-Speed Data Transfer: The switch supports data rates of up to 1 Gbps per port, enabling fast and efficient data transmission across the network. This is crucial for applications that require high bandwidth, such as video streaming and online gaming.

3. Advanced QoS (Quality of Service): The MT7531A includes advanced QoS features that prioritize network traffic, ensuring that critical applications receive the necessary bandwidth and reducing latency for time-sensitive data.

4. Power over Ethernet (PoE) Support: The device supports PoE, allowing it to deliver power to connected devices over the Ethernet cable. This feature simplifies installation and reduces the need for additional power sources for devices such as IP cameras and wireless access points.

5. Energy Efficiency: The MT7531A is designed with energy efficiency in mind, helping to reduce power consumption in networking devices. This is particularly important for devices that operate continuously, such as routers and switches.

6. Integrated Management Features: The switch includes integrated management features that allow for easy configuration and monitoring of the network. This includes support for SNMP (Simple Network Management Protocol) and other management protocols.

## Specifications

Here are the key specifications for the MediaTek MT7531A:

- Type: Ethernet Switch
- Ports:
- 5 x 10/100/1000 Mbps Ethernet ports
- 1 x 10/100/1000 Mbps uplink port
- Switching Capacity: Up to 10 Gbps
- MAC Address Table: 8K entries
- Jumbo Frame Support: Up to 9K bytes
- Power Supply:
- Voltage: 3.3V
- Power Consumption: Typically low, designed for energy efficiency
- Operating Temperature Range:
- Minimum: 0°C
- Maximum: 70°C
- Package Type: QFN (Quad Flat No-lead) or similar
- QoS Features:
- 802.1p priority tagging
- Traffic classification
- Management Protocols:
- SNMP
- RMON (Remote Monitoring)
- PoE Support: Yes, compliant with IEEE 802.3af/at standards

## Applications

The MediaTek MT7531A is used in a variety of applications, including:

- Home Networking: The switch is commonly found in home routers and access points, providing reliable Ethernet connectivity for multiple devices.

- Small and Medium Enterprises (SMEs): The MT7531A is suitable for use in small and medium-sized business networks, where it can support multiple users and devices efficiently.

- IP Surveillance: With PoE support, the MT7531A is ideal for IP surveillance systems, allowing for the connection of cameras without the need for separate power sources.

- VoIP Systems: The switch%27s QoS features make it suitable for Voice over IP (VoIP) applications, ensuring that voice traffic is prioritized for optimal call quality.

## Conclusion

The MediaTek MT7531A is a versatile and efficient Ethernet switch that offers high-speed connectivity and advanced features for a wide range of networking applications. With its support for multiple ports, PoE, and QoS, the MT7531A is well-suited for home networking, small and medium enterprises, and various other applications requiring reliable and efficient data transmission. Its energy-efficient design and integrated management features further enhance its appeal, making it a popular choice among engineers and designers looking for effective networking solutions.
MT7531A Compare Parts
  • MT7531A vs MT7976DAN
  • MT7531A vs MT7931AN
  • MT7531A vs MT7688A
  • MT7531A vs MT7668BU
  • MT7531A vs MT7628A
  • MT7531A vs MT7622EV
  • MT7531A vs MT7615D
  • MT7531A vs MT7602E
  • MT7531A vs MT7601UN/A-L
  • MT7531A vs MT7530W
  • MT7531A vs MT7525GIT/B-BMTH
  • MT7531A vs MT7975AN/AJCD-L
  • MT7531A vs MT7905DAN-BXDAL
  • MT7531A vs MT7762N-BJCSL
  • MT7531A vs MT7621AT-AMTH
  • MT7531A vs MT7530DU/BMSL
  • MT7531A vs MT7525FT-BMTH
  • MT7531A vs MT7505N-AAMSL
  • MT7531A vs MT7502RN-BMSL
  • MT7531A vs MT7502RN-BMAL
  • MT7531A vs MT7905DAN/DR
  • MT7531A vs MT7905DAN/DN
  • MT7531A vs MT7555N-BWSL
  • MT7531A vs MT7550N/ADSL
  • MT7531A vs MT7531BE/PDB
  • MT7531A vs MT7531AE/PCB
  • MT7531A vs MT7510T/AMTH
  • MT7531A vs MT7111A-BCTH
  • MT7531A vs MT7986BSA/A
  • MT7531A vs MT7976DAN/C
  • MT7531A vs MT7975DAN/B
  • MT7531A vs MT7933CV/ZA
  • MT7531A vs MT7921LEN/B
  • MT7531A vs MT7921KEN/B
  • MT7531A vs MT7920QEN/B
  • MT7531A vs MT7915DAN/B
  • MT7531A vs MT7905DEN/B
  • MT7531A vs MT7905DAN/B
  • MT7531A vs MT7905DAN/A
  • MT7531A vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied