☰
MT7530B
MT7530B
Active
Description:  MediaTek MT7530B
Manufacturer:  MediaTek
Datasheet:   MT7530B Datasheet
History Price: $0
In Stock: 33225
MT7530B Specification
Specification
Part No
MT7530B
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7530
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7530B Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7530B Description
The MediaTek MT7530B is a highly integrated Ethernet switch designed for a variety of networking applications, particularly in consumer electronics, smart home devices, and enterprise networking solutions. This switch is part of MediaTek%27s comprehensive portfolio of networking solutions, aimed at providing high performance, low power consumption, and advanced features to meet the demands of modern connectivity.

## Key Specifications:

1. Switch Type:
- The MT7530B is a Layer 2 Ethernet switch, which operates at the data link layer of the OSI model, facilitating the forwarding of Ethernet frames between devices on the same network.

2. Port Configuration:
- The switch typically supports a configuration of 5 to 8 ports, allowing for flexible connectivity options in various applications. The exact number of ports may vary based on specific implementations.

3. Data Rate:
- Each port supports 10/100/1000 Mbps (Gigabit Ethernet) data rates, enabling high-speed data transfer and efficient network performance.

4. Switching Capacity:
- The MT7530B offers a switching capacity of up to 10 Gbps, ensuring that it can handle multiple data streams simultaneously without bottlenecks.

5. MAC Address Table:
- The switch can maintain a MAC address table with a capacity of up to 1,024 entries, allowing it to efficiently manage and forward traffic to the appropriate devices on the network.

6. Jumbo Frame Support:
- Supports jumbo frames, which are Ethernet frames larger than the standard maximum transmission unit (MTU) of 1,500 bytes. This feature is beneficial for applications that require the transfer of large amounts of data, such as video streaming and large file transfers.

7. Power over Ethernet (PoE):
- The MT7530B supports Power over Ethernet (PoE) capabilities, allowing it to deliver power to connected devices such as IP cameras, VoIP phones, and wireless access points through the Ethernet cable, simplifying installation and reducing the need for additional power sources.

8. Quality of Service (QoS):
- The switch includes advanced QoS features, enabling the prioritization of traffic based on specific criteria. This is particularly important for applications that require low latency and high reliability, such as voice and video communications.

9. VLAN Support:
- The MT7530B supports Virtual Local Area Networks (VLANs), allowing network segmentation for improved security and performance. This feature is essential for managing traffic in larger networks and isolating different types of traffic.

10. Management Features:
- The switch can be managed through various interfaces, including SNMP (Simple Network Management Protocol) and web-based management, providing flexibility in monitoring and configuring the network.

11. Environmental Specifications:
- Designed to operate in a wide temperature range, making it suitable for various environments, including industrial and commercial applications.

## Applications:

The MediaTek MT7530B is versatile and can be used in a wide range of applications, including:

- Home Networking: Enhancing connectivity in smart home devices, routers, and gateways.
- Small and Medium Enterprises (SMEs): Providing reliable networking solutions for office environments, supporting multiple devices and users.
- IP Surveillance: Powering and connecting IP cameras and other security devices through PoE.
- VoIP Solutions: Supporting voice over IP applications with QoS features to ensure call quality.
- Consumer Electronics: Integrating into smart TVs, gaming consoles, and other devices that require stable Ethernet connectivity.

## Conclusion:

The MediaTek MT7530B is a robust and efficient Ethernet switch that meets the demands of modern networking applications. With its high-speed capabilities, advanced features, and support for PoE, it is an excellent choice for manufacturers and developers looking to enhance their products%27 connectivity and performance. Its versatility makes it suitable for a wide range of applications, from home networking to enterprise solutions, ensuring reliable and efficient data communication.
MT7530B Compare Parts
  • MT7530B vs MT7976DAN
  • MT7530B vs MT7931AN
  • MT7530B vs MT7688A
  • MT7530B vs MT7668BU
  • MT7530B vs MT7628A
  • MT7530B vs MT7622EV
  • MT7530B vs MT7615D
  • MT7530B vs MT7602E
  • MT7530B vs MT7601UN/A-L
  • MT7530B vs MT7530W
  • MT7530B vs MT7525GIT/B-BMTH
  • MT7530B vs MT7975AN/AJCD-L
  • MT7530B vs MT7905DAN-BXDAL
  • MT7530B vs MT7762N-BJCSL
  • MT7530B vs MT7621AT-AMTH
  • MT7530B vs MT7530DU/BMSL
  • MT7530B vs MT7525FT-BMTH
  • MT7530B vs MT7505N-AAMSL
  • MT7530B vs MT7502RN-BMSL
  • MT7530B vs MT7502RN-BMAL
  • MT7530B vs MT7905DAN/DR
  • MT7530B vs MT7905DAN/DN
  • MT7530B vs MT7555N-BWSL
  • MT7530B vs MT7550N/ADSL
  • MT7530B vs MT7531BE/PDB
  • MT7530B vs MT7531AE/PCB
  • MT7530B vs MT7510T/AMTH
  • MT7530B vs MT7111A-BCTH
  • MT7530B vs MT7986BSA/A
  • MT7530B vs MT7976DAN/C
  • MT7530B vs MT7975DAN/B
  • MT7530B vs MT7933CV/ZA
  • MT7530B vs MT7921LEN/B
  • MT7530B vs MT7921KEN/B
  • MT7530B vs MT7920QEN/B
  • MT7530B vs MT7915DAN/B
  • MT7530B vs MT7905DEN/B
  • MT7530B vs MT7905DAN/B
  • MT7530B vs MT7905DAN/A
  • MT7530B vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied