☰
MT7276MA
MT7276MA
Active
Description:  MediaTek MT7276MA
Manufacturer:  MediaTek
Datasheet:   MT7276MA Datasheet
History Price: $0
In Stock: 20190
MT7276MA Specification
Specification
Part No
MT7276MA
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7276
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7276MA Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7276MA Description
The MediaTek MT7276MA is a highly integrated wireless communication chipset designed for a variety of applications, particularly in the realm of Internet of Things (IoT) devices, smart home products, and other connected devices. This chipset is part of MediaTek%27s extensive portfolio of solutions aimed at enhancing connectivity and performance in modern electronic devices.

## Key Specifications:

1. Architecture:
- The MT7276MA is built on a highly efficient architecture that supports both Wi-Fi and Bluetooth connectivity, making it suitable for a wide range of applications.

2. Wi-Fi Standards:
- The chipset supports IEEE 802.11 a/b/g/n/ac standards, allowing for high-speed wireless connectivity. This includes support for both 2.4 GHz and 5 GHz frequency bands, enabling flexible deployment in various environments.

3. Bluetooth Version:
- The MT7276MA supports Bluetooth 5.0, which offers improved range, speed, and broadcasting capacity compared to previous versions. This is particularly beneficial for applications requiring low-energy communication, such as wearables and smart home devices.

4. Data Rates:
- The chipset can achieve data rates of up to 433 Mbps on Wi-Fi, depending on the specific configuration and network conditions. This high data rate is essential for applications that require fast and reliable data transmission.

5. Integrated Features:
- The MT7276MA includes integrated features such as a power amplifier, low-noise amplifier, and RF front-end components, which help to reduce the overall size and complexity of the design while improving performance.

6. Power Management:
- The chipset is designed with power efficiency in mind, featuring advanced power management capabilities that help to extend battery life in portable devices. This is particularly important for IoT applications where devices may operate on battery power for extended periods.

7. Operating Temperature Range:
- The MT7276MA is designed to operate in a wide temperature range, typically from -40°C to +85°C, making it suitable for industrial and outdoor applications.

8. Interface Support:
- The chipset supports various interfaces, including SPI, I2C, and UART, allowing for easy integration with microcontrollers and other peripherals. This flexibility is crucial for developers looking to create custom solutions.

9. Security Features:
- The MT7276MA includes robust security features, such as WPA3 support for Wi-Fi and enhanced encryption protocols for Bluetooth, ensuring secure communication in connected environments.

10. Applications:
- The MT7276MA is suitable for a wide range of applications, including:
- Smart home devices (e.g., smart speakers, security cameras)
- Wearable technology (e.g., fitness trackers, smartwatches)
- Industrial IoT solutions (e.g., sensors, monitoring devices)
- Consumer electronics (e.g., smart TVs, streaming devices)

## Advantages:

- Versatile Connectivity: The combination of Wi-Fi and Bluetooth in a single chipset simplifies design and reduces the need for multiple components, leading to smaller and more efficient devices.
- High Performance: With support for high data rates and advanced wireless standards, the MT7276MA ensures reliable and fast connectivity for demanding applications.
- Power Efficiency: The chipset%27s design focuses on minimizing power consumption, which is critical for battery-operated devices in the IoT space.
- Robust Security: Enhanced security features help protect user data and ensure secure communication, which is increasingly important in connected devices.

## Conclusion:

The MediaTek MT7276MA is a powerful and versatile wireless communication chipset that meets the growing demands of IoT and connected devices. With its support for multiple wireless standards, high data rates, and integrated features, it provides a comprehensive solution for developers looking to create innovative and efficient products. Its focus on power efficiency and security further enhances its appeal in a market that increasingly prioritizes connectivity and user safety. Whether used in smart home applications, wearables, or industrial IoT solutions, the MT7276MA is poised to play a significant role in the future of wireless communication technology.
MT7276MA Compare Parts
  • MT7276MA vs MT7976DAN
  • MT7276MA vs MT7931AN
  • MT7276MA vs MT7688A
  • MT7276MA vs MT7668BU
  • MT7276MA vs MT7628A
  • MT7276MA vs MT7622EV
  • MT7276MA vs MT7615D
  • MT7276MA vs MT7602E
  • MT7276MA vs MT7601UN/A-L
  • MT7276MA vs MT7530W
  • MT7276MA vs MT7525GIT/B-BMTH
  • MT7276MA vs MT7975AN/AJCD-L
  • MT7276MA vs MT7905DAN-BXDAL
  • MT7276MA vs MT7762N-BJCSL
  • MT7276MA vs MT7621AT-AMTH
  • MT7276MA vs MT7530DU/BMSL
  • MT7276MA vs MT7525FT-BMTH
  • MT7276MA vs MT7505N-AAMSL
  • MT7276MA vs MT7502RN-BMSL
  • MT7276MA vs MT7502RN-BMAL
  • MT7276MA vs MT7905DAN/DR
  • MT7276MA vs MT7905DAN/DN
  • MT7276MA vs MT7555N-BWSL
  • MT7276MA vs MT7550N/ADSL
  • MT7276MA vs MT7531BE/PDB
  • MT7276MA vs MT7531AE/PCB
  • MT7276MA vs MT7510T/AMTH
  • MT7276MA vs MT7111A-BCTH
  • MT7276MA vs MT7986BSA/A
  • MT7276MA vs MT7976DAN/C
  • MT7276MA vs MT7975DAN/B
  • MT7276MA vs MT7933CV/ZA
  • MT7276MA vs MT7921LEN/B
  • MT7276MA vs MT7921KEN/B
  • MT7276MA vs MT7920QEN/B
  • MT7276MA vs MT7915DAN/B
  • MT7276MA vs MT7905DEN/B
  • MT7276MA vs MT7905DAN/B
  • MT7276MA vs MT7905DAN/A
  • MT7276MA vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied