☰
MT7117A
MT7117A
Active
Description:  MediaTek MT7117A
Manufacturer:  MediaTek
Datasheet:   MT7117A Datasheet
History Price: $0
In Stock: 32280
MT7117A Specification
Specification
Part No
MT7117A
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7117
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7117A Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7117A Description
The MediaTek MT7117A is a highly integrated system-on-chip (SoC) designed for advanced wireless communication applications, particularly in the realm of Wi-Fi and Bluetooth connectivity. This chip is part of MediaTek%27s extensive portfolio of semiconductor solutions, which are known for their performance, efficiency, and versatility. The MT7117A is specifically tailored for applications in smart home devices, IoT (Internet of Things) products, and other connected devices that require reliable and high-speed wireless communication.

## Overview

The MT7117A is built to support the latest wireless standards, providing robust connectivity options for a wide range of applications. With its advanced architecture, the chip is designed to deliver high performance while maintaining low power consumption, making it ideal for battery-operated devices. The MT7117A integrates multiple functionalities, including Wi-Fi, Bluetooth, and various peripheral interfaces, into a single chip, simplifying the design process for manufacturers.

## Key Specifications

1. Wireless Standards:
- Wi-Fi: Supports IEEE 802.11ax (Wi-Fi 6) standards, providing enhanced speed, capacity, and efficiency in wireless communication.
- Bluetooth: Compatible with Bluetooth 5.0, enabling high-speed data transfer and improved range for connected devices.

2. Processor:
- The MT7117A features a powerful multi-core processor architecture, which allows for efficient handling of multiple tasks and applications simultaneously.

3. Memory Support:
- The chip supports external memory interfaces, allowing for the integration of various types of memory, including DDR and SRAM, to meet the needs of different applications.

4. Power Management:
- Designed with advanced power management features, the MT7117A ensures low power consumption during operation, making it suitable for energy-efficient applications.

5. Integrated Security:
- The SoC includes built-in security features to protect data and ensure secure communication, which is critical for IoT applications.

6. Peripheral Interfaces:
- The MT7117A supports a variety of peripheral interfaces, including SPI, I2C, UART, and GPIO, allowing for easy integration with sensors, actuators, and other components.

7. Operating Temperature:
- The chip is designed to operate in a wide temperature range, typically from -40°C to +85°C, making it suitable for industrial and outdoor applications.

8. Package Type:
- The MT7117A is available in a compact package, facilitating easy integration into various device designs.

## Features

- High Throughput: With support for Wi-Fi 6, the MT7117A can deliver significantly higher data rates compared to previous Wi-Fi standards, enhancing the user experience in data-intensive applications.
- Multi-User Support: The chip%27s advanced technology allows for efficient communication with multiple devices simultaneously, making it ideal for smart home environments with numerous connected devices.
- Low Latency: The MT7117A is designed to minimize latency, ensuring real-time communication for applications such as gaming, video streaming, and voice over IP (VoIP).
- Robust Connectivity: The combination of Wi-Fi and Bluetooth capabilities in a single chip simplifies the design and enhances the connectivity options for manufacturers.

## Applications

- Smart Home Devices: The MT7117A is well-suited for smart home applications, including smart speakers, security cameras, and home automation systems, where reliable wireless communication is essential.
- IoT Solutions: The chip can be used in various IoT devices, such as environmental sensors, health monitoring devices, and industrial automation systems, enabling seamless connectivity and data exchange.
- Wearable Technology: With its low power consumption and Bluetooth capabilities, the MT7117A is ideal for wearable devices that require efficient communication and long battery life.
- Consumer Electronics: The SoC can be integrated into a wide range of consumer electronics, including smart TVs, streaming devices, and gaming consoles, enhancing their connectivity features.

## Conclusion

The MediaTek MT7117A is a powerful and versatile SoC that meets the demands of modern wireless communication applications. With its support for the latest Wi-Fi and Bluetooth standards, advanced processing capabilities, and low power consumption, it is an excellent choice for engineers and manufacturers looking to develop innovative connected devices. Whether for smart home applications, IoT solutions, or consumer electronics, the MT7117A stands out as a reliable and efficient component in the rapidly evolving landscape of wireless technology.
MT7117A Compare Parts
  • MT7117A vs MT7976DAN
  • MT7117A vs MT7931AN
  • MT7117A vs MT7688A
  • MT7117A vs MT7668BU
  • MT7117A vs MT7628A
  • MT7117A vs MT7622EV
  • MT7117A vs MT7615D
  • MT7117A vs MT7602E
  • MT7117A vs MT7601UN/A-L
  • MT7117A vs MT7530W
  • MT7117A vs MT7525GIT/B-BMTH
  • MT7117A vs MT7975AN/AJCD-L
  • MT7117A vs MT7905DAN-BXDAL
  • MT7117A vs MT7762N-BJCSL
  • MT7117A vs MT7621AT-AMTH
  • MT7117A vs MT7530DU/BMSL
  • MT7117A vs MT7525FT-BMTH
  • MT7117A vs MT7505N-AAMSL
  • MT7117A vs MT7502RN-BMSL
  • MT7117A vs MT7502RN-BMAL
  • MT7117A vs MT7905DAN/DR
  • MT7117A vs MT7905DAN/DN
  • MT7117A vs MT7555N-BWSL
  • MT7117A vs MT7550N/ADSL
  • MT7117A vs MT7531BE/PDB
  • MT7117A vs MT7531AE/PCB
  • MT7117A vs MT7510T/AMTH
  • MT7117A vs MT7111A-BCTH
  • MT7117A vs MT7986BSA/A
  • MT7117A vs MT7976DAN/C
  • MT7117A vs MT7975DAN/B
  • MT7117A vs MT7933CV/ZA
  • MT7117A vs MT7921LEN/B
  • MT7117A vs MT7921KEN/B
  • MT7117A vs MT7920QEN/B
  • MT7117A vs MT7915DAN/B
  • MT7117A vs MT7905DEN/B
  • MT7117A vs MT7905DAN/B
  • MT7117A vs MT7905DAN/A
  • MT7117A vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied