☰
MT5660PG
MT5660PG
Active
Description:  MediaTek MT5660PG
Manufacturer:  MediaTek
Datasheet:   MT5660PG Datasheet
History Price: $0
In Stock: 21030
MT5660PG Specification
Specification
Part No
MT5660PG
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT5660
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT5660PG Related Parts
MT5129
MT5129
MediaTek
MediaTek MT5129
MT5192
MT5192
MediaTek
MediaTek MT5192
MT5193
MT5193
MediaTek
MediaTek MT5193
MT5251
MT5251
MediaTek
MediaTek MT5251
MT5380
MT5380
MediaTek
MediaTek MT5380
MT5396
MT5396
MediaTek
MediaTek MT5396
MT5721
MT5721
MediaTek
MediaTek MT5721
MT5921
MT5921
MediaTek
MediaTek MT5921
MT5931
MT5931
MediaTek
MediaTek MT5931
MT5192N
MT5192N
MediaTek
MediaTek MT5192N
MT5193N
MT5193N
MediaTek
MediaTek MT5193N
MT5311G
MT5311G
MediaTek
MediaTek MT5311G
MT5660PG Description
The MediaTek MT5660PG is a highly integrated System-on-Chip (SoC) designed for a variety of applications, particularly in the realm of wireless communication and Internet of Things (IoT) devices. This SoC is tailored to provide efficient performance, low power consumption, and robust connectivity options, making it suitable for smart home devices, wearables, and other connected applications.

## Overview

The MT5660PG is built on MediaTek%27s advanced technology, offering a combination of processing power, connectivity features, and multimedia capabilities. It is designed to support a wide range of wireless protocols, including Wi-Fi, Bluetooth, and other IoT standards, enabling seamless communication between devices.

## Key Specifications

1. Processor Architecture:
- CPU: Dual-core ARM Cortex-A53
- Clock Speed: Up to 1.5 GHz
- Architecture: 64-bit

2. Memory Support:
- RAM: Supports LPDDR4/LPDDR4X memory
- Maximum RAM Capacity: Up to 2GB
- Flash Storage: Supports eMMC and UFS storage options

3. Connectivity:
- Wi-Fi: 802.11 a/b/g/n/ac (Wi-Fi 5) with MU-MIMO support
- Bluetooth: Bluetooth 5.0, supporting BLE (Bluetooth Low Energy)
- Other Protocols: Supports various IoT protocols such as Zigbee and Thread

4. Multimedia Capabilities:
- Video Playback: Supports up to 1080p video decoding
- Image Processing: Integrated image signal processor (ISP) for camera applications
- Audio: Supports high-definition audio playback and recording

5. Power Management:
- Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered devices
- Power Saving Modes: Various modes to extend battery life in IoT applications

6. Security Features:
- Hardware-based security features to protect data and ensure secure communication
- Support for secure boot and trusted execution environments

7. Operating System Support:
- Compatible with various operating systems, including Android and Linux-based systems, allowing for flexible application development.

8. Package Options:
- Available in compact packages suitable for space-constrained designs, facilitating integration into various form factors.

## Applications

The MediaTek MT5660PG is designed for a wide range of applications, including:

- Smart Home Devices: Smart speakers, security cameras, and home automation systems.
- Wearables: Fitness trackers, smartwatches, and health monitoring devices.
- IoT Solutions: Connected sensors, industrial automation, and smart city applications.
- Consumer Electronics: Smart TVs, streaming devices, and other connected entertainment systems.

## Conclusion

The MediaTek MT5660PG is a powerful and versatile SoC that meets the demands of modern wireless communication and IoT applications. With its robust processing capabilities, extensive connectivity options, and energy-efficient design, it is an ideal choice for developers looking to create innovative and connected devices. Its support for various protocols and operating systems further enhances its adaptability, making it a valuable component in the rapidly evolving landscape of smart technology.
MT5660PG Compare Parts
  • MT5660PG vs MT5597VIEJ-BHHAH
  • MT5660PG vs MT5751YAAT/MCZA
  • MT5660PG vs MT5751AAPJ/AAZA
  • MT5660PG vs MT5751AANJ/AAZA
  • MT5660PG vs MT5751AAAJ/AAZA
  • MT5660PG vs MT5695SAAJ/BAZB
  • MT5660PG vs MT5659DHNT-BCSH
  • MT5660PG vs MT5659CHNT-BCSH
  • MT5660PG vs MT56590HNT-BCSH
  • MT5660PG vs MT5658MGEJ-BCAH
  • MT5660PG vs MT5658EGEJ-BCSH
  • MT5660PG vs MT5658CDEJ-BCAH
  • MT5660PG vs MT5652NHOI-BCSH
  • MT5660PG vs MT5596LSAJ-ACAH
  • MT5660PG vs MT5596LGEJ-BCAH
  • MT5660PG vs MT5560SUHT-BCAH
  • MT5660PG vs MT5507DENJ-ACAH
  • MT5660PG vs MT5507AJTJ-ACSH
  • MT5660PG vs MT5505ASMI/AKNI
  • MT5660PG vs MT5501TL1U-BMAL
  • MT5660PG vs MT5501ESNU-BCAL
  • MT5660PG vs MT5376IFSU-AMAL
  • MT5660PG vs MT5367TL1U-BMAL
  • MT5660PG vs MT5367JUNU-BMAL
  • MT5660PG vs MT5366RANG-BMAH
  • MT5660PG vs MT5325ZLHJ-BMSH
  • MT5660PG vs MT5310CHHU-BMSL
  • MT5660PG vs MT5301EBNU-BMSL
  • MT5660PG vs MT5251AANJ/MDZA
  • MT5660PG vs MT5251AAAJ/VBZA
  • MT5660PG vs MT5251AAAJ/VAZA
  • MT5660PG vs MT5590AUFJBTSH
  • MT5660PG vs MT5371ACG-AGSL
  • MT5660PG vs MT5367TL1UATAL
  • MT5660PG vs MT5366C1G-BMAH
  • MT5660PG vs MT5366A1G-AMAH
  • MT5660PG vs MT5813QGIQ/ZB
  • MT5660PG vs MT5659DEHT/ZB
  • MT5660PG vs MT5659AUHT/ZB
  • MT5660PG vs MT5510AHMT/ZB
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.