☰
MT5396
MT5396
Active
Description:  MediaTek MT5396
Manufacturer:  MediaTek
Datasheet:   MT5396 Datasheet
History Price: $0
In Stock: 16440
MT5396 Specification
Specification
Part No
MT5396
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT5396
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT5396 Related Parts
MT5129
MT5129
MediaTek
MediaTek MT5129
MT5192
MT5192
MediaTek
MediaTek MT5192
MT5193
MT5193
MediaTek
MediaTek MT5193
MT5251
MT5251
MediaTek
MediaTek MT5251
MT5380
MT5380
MediaTek
MediaTek MT5380
MT5721
MT5721
MediaTek
MediaTek MT5721
MT5921
MT5921
MediaTek
MediaTek MT5921
MT5931
MT5931
MediaTek
MediaTek MT5931
MT5192N
MT5192N
MediaTek
MediaTek MT5192N
MT5193N
MT5193N
MediaTek
MediaTek MT5193N
MT5311G
MT5311G
MediaTek
MediaTek MT5311G
MT531AE
MT531AE
MediaTek
MediaTek MT531AE
MT5396 Description
The MediaTek MT5396 is a highly integrated System-on-Chip (SoC) designed primarily for smart TVs and advanced multimedia applications. It is part of MediaTek%27s extensive portfolio of SoCs that cater to the growing demand for high-performance, energy-efficient solutions in the consumer electronics market. The MT5396 is engineered to deliver exceptional video and audio processing capabilities, making it suitable for a wide range of applications, including 4K Ultra HD (UHD) televisions, set-top boxes, and other smart home devices.

## Overview

The MT5396 SoC is built on a powerful architecture that combines high-performance processing cores with advanced graphics capabilities. It supports various multimedia formats and features integrated connectivity options, making it a versatile choice for manufacturers looking to enhance their product offerings in the smart TV segment.

## Key Features

1. CPU Architecture: Quad-core ARM Cortex-A55
2. GPU: ARM Mali-G52 graphics processor
3. Video Decoding: Supports 4K HDR video decoding
4. Audio Processing: Advanced audio processing capabilities with support for various audio formats
5. Memory Support: DDR4 memory interface
6. Connectivity: Integrated Wi-Fi and Bluetooth support
7. Display Interface: HDMI 2.1, DisplayPort, and MIPI DSI
8. Operating System: Supports Android TV and other smart TV operating systems

## Specifications

- CPU Specifications:
- Cores: Quad-core ARM Cortex-A55
- Clock Speed: Up to 2.0 GHz
- Architecture: 64-bit architecture for enhanced performance and efficiency

- GPU Specifications:
- Graphics Processor: ARM Mali-G52
- Performance: Supports advanced graphics rendering and gaming applications

- Video Processing:
- Video Decoding:
- Supports 4K UHD (3840 x 2160) at 60fps
- Supports HDR10, HDR10+, Dolby Vision, and HLG (Hybrid Log-Gamma)
- Video Encoding:
- Supports H.265/HEVC, H.264, VP9, and AV1 encoding

- Audio Processing:
- Audio Formats: Supports Dolby Audio, DTS, and other high-definition audio formats
- Audio Channels: Multi-channel audio output support

- Memory and Storage:
- Memory Interface: DDR4, supporting up to 4GB of RAM
- Storage Interface: eMMC 5.1 and UFS 2.1 support for fast storage solutions

- Connectivity:
- Wi-Fi: Integrated Wi-Fi 802.11ac
- Bluetooth: Bluetooth 5.0 support for wireless connectivity
- Ethernet: Gigabit Ethernet support for wired connections

- Display Interfaces:
- HDMI: HDMI 2.1 with support for CEC, ARC, and eARC
- DisplayPort: Support for DisplayPort 1.4
- MIPI DSI: For connecting displays directly to the SoC

## Functional Description

The MediaTek MT5396 is designed to provide a seamless multimedia experience, enabling high-quality video playback and interactive applications. Its quad-core ARM Cortex-A55 CPU delivers efficient processing power, while the Mali-G52 GPU enhances graphics performance, making it suitable for gaming and high-definition content.

The SoC%27s support for 4K HDR video decoding ensures that users can enjoy stunning visuals with vibrant colors and enhanced contrast. Additionally, the advanced audio processing capabilities allow for immersive sound experiences, making it ideal for home entertainment systems.

The integrated connectivity options, including Wi-Fi and Bluetooth, enable smart TVs and devices to connect to the internet and other peripherals easily. This connectivity is essential for streaming services, online gaming, and smart home integration.

## Applications

The MediaTek MT5396 is suitable for a variety of applications, including:

- Smart TVs: Ideal for 4K UHD smart TVs with advanced multimedia capabilities.
- Set-Top Boxes: Used in digital set-top boxes for streaming and broadcasting services.
- Home Entertainment Systems: Enhances audio and video quality in home theater setups.
- Smart Home Devices: Can be integrated into smart home solutions for enhanced connectivity and control.

## Conclusion

The MediaTek MT5396 is a powerful and versatile SoC that meets the demands of modern multimedia applications. With its quad-core processing capabilities, advanced graphics performance, and support for 4K HDR video, it is well-suited for smart TVs and other consumer electronics. Its integrated connectivity options and support for various audio and video formats make it an excellent choice for manufacturers looking to deliver high-quality entertainment experiences to consumers. As the demand for smart home devices and advanced multimedia solutions continues to grow, the MT5396 positions itself
MT5396 Compare Parts
  • MT5396 vs MT5597VIEJ-BHHAH
  • MT5396 vs MT5751YAAT/MCZA
  • MT5396 vs MT5751AAPJ/AAZA
  • MT5396 vs MT5751AANJ/AAZA
  • MT5396 vs MT5751AAAJ/AAZA
  • MT5396 vs MT5695SAAJ/BAZB
  • MT5396 vs MT5659DHNT-BCSH
  • MT5396 vs MT5659CHNT-BCSH
  • MT5396 vs MT56590HNT-BCSH
  • MT5396 vs MT5658MGEJ-BCAH
  • MT5396 vs MT5658EGEJ-BCSH
  • MT5396 vs MT5658CDEJ-BCAH
  • MT5396 vs MT5652NHOI-BCSH
  • MT5396 vs MT5596LSAJ-ACAH
  • MT5396 vs MT5596LGEJ-BCAH
  • MT5396 vs MT5560SUHT-BCAH
  • MT5396 vs MT5507DENJ-ACAH
  • MT5396 vs MT5507AJTJ-ACSH
  • MT5396 vs MT5505ASMI/AKNI
  • MT5396 vs MT5501TL1U-BMAL
  • MT5396 vs MT5501ESNU-BCAL
  • MT5396 vs MT5376IFSU-AMAL
  • MT5396 vs MT5367TL1U-BMAL
  • MT5396 vs MT5367JUNU-BMAL
  • MT5396 vs MT5366RANG-BMAH
  • MT5396 vs MT5325ZLHJ-BMSH
  • MT5396 vs MT5310CHHU-BMSL
  • MT5396 vs MT5301EBNU-BMSL
  • MT5396 vs MT5251AANJ/MDZA
  • MT5396 vs MT5251AAAJ/VBZA
  • MT5396 vs MT5251AAAJ/VAZA
  • MT5396 vs MT5590AUFJBTSH
  • MT5396 vs MT5371ACG-AGSL
  • MT5396 vs MT5367TL1UATAL
  • MT5396 vs MT5366C1G-BMAH
  • MT5396 vs MT5366A1G-AMAH
  • MT5396 vs MT5813QGIQ/ZB
  • MT5396 vs MT5659DEHT/ZB
  • MT5396 vs MT5659AUHT/ZB
  • MT5396 vs MT5510AHMT/ZB
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.