MT5931
MT5931
Active
Description:  MediaTek MT5931
Manufacturer:  MediaTek
Datasheet:   MT5931 Datasheet
History Price: $0
In Stock: 2100
MT5931 Specification
Specification
Part No
MT5931
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT5931
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT5931 Related Parts
MT5129
MT5129
MediaTek
MediaTek MT5129
MT5192
MT5192
MediaTek
MediaTek MT5192
MT5193
MT5193
MediaTek
MediaTek MT5193
MT5251
MT5251
MediaTek
MediaTek MT5251
MT5380
MT5380
MediaTek
MediaTek MT5380
MT5396
MT5396
MediaTek
MediaTek MT5396
MT5721
MT5721
MediaTek
MediaTek MT5721
MT5921
MT5921
MediaTek
MediaTek MT5921
MT5192N
MT5192N
MediaTek
MediaTek MT5192N
MT5193N
MT5193N
MediaTek
MediaTek MT5193N
MT5311G
MT5311G
MediaTek
MediaTek MT5311G
MT531AE
MT531AE
MediaTek
MediaTek MT531AE
MT5931 Description
The MediaTek MT5931 is a highly integrated system-on-chip (SoC) designed for wireless communication applications, particularly in the realm of Internet of Things (IoT) devices and smart home solutions. This chip is notable for its support of various wireless standards, including Wi-Fi and Bluetooth, making it a versatile choice for developers looking to create connected devices. Below is a detailed overview of the MT5931, including its specifications and features.

## Overview

The MediaTek MT5931 is designed to provide a comprehensive solution for wireless connectivity, combining both Wi-Fi and Bluetooth functionalities in a single chip. This integration helps reduce the overall size and complexity of the hardware design, making it ideal for compact devices such as smart appliances, wearables, and other IoT applications.

## Key Features

1. Wireless Connectivity:
- Wi-Fi: The MT5931 supports IEEE 802.11 b/g/n standards, enabling high-speed wireless connectivity. It operates in the 2.4 GHz band, which is widely used for various consumer electronics.
- Bluetooth: The chip includes support for Bluetooth 4.0, allowing for low-energy wireless communication with other Bluetooth-enabled devices.

2. Integrated Processor: The MT5931 features a powerful ARM Cortex-A7 processor, which provides sufficient processing power for handling various applications and tasks within connected devices.

3. Memory Support: The SoC supports external memory interfaces, including DDR2/DDR3 RAM, allowing for flexible memory configurations based on application requirements.

4. Low Power Consumption: Designed with energy efficiency in mind, the MT5931 operates in low-power modes, making it suitable for battery-operated devices. This feature is particularly important for IoT applications where power conservation is critical.

5. Security Features: The MT5931 includes hardware-based security features to ensure secure data transmission and protect against unauthorized access. This is essential for applications that handle sensitive information.

6. Rich Peripheral Interfaces: The chip supports a variety of peripheral interfaces, including SPI, I2C, UART, and GPIO, enabling easy integration with sensors, displays, and other components.

7. Audio Processing: The MT5931 is capable of supporting audio processing, making it suitable for applications that require voice recognition or audio streaming.

8. Development Support: MediaTek provides a comprehensive development environment and software support for the MT5931, including SDKs and reference designs, which facilitate the development process for engineers and developers.

## Electrical Specifications

- Processor: ARM Cortex-A7
- Wi-Fi Standards: IEEE 802.11 b/g/n
- Bluetooth Version: Bluetooth 4.0
- Operating Frequency: 2.4 GHz
- Power Supply Voltage: 3.3V
- Power Consumption: Low power consumption in active and sleep modes
- Memory Support: DDR2/DDR3 RAM
- Peripheral Interfaces: SPI, I2C, UART, GPIO

## Applications

The MediaTek MT5931 is suitable for a wide range of applications, including:

- Smart home devices (e.g., smart thermostats, security cameras)
- Wearable technology (e.g., fitness trackers, smartwatches)
- Home automation systems
- Industrial IoT applications
- Consumer electronics (e.g., smart speakers, connected appliances)

## Conclusion

The MediaTek MT5931 is a powerful and versatile SoC that provides a comprehensive solution for wireless connectivity in IoT and smart home applications. With its integrated Wi-Fi and Bluetooth capabilities, low power consumption, and robust processing power, the MT5931 is an excellent choice for developers looking to create innovative connected devices. Its support for various peripheral interfaces and security features further enhances its appeal, making it a strong contender in the rapidly evolving landscape of wireless communication technologies.
MT5931 Compare Parts
  • MT5931 vs MT5597VIEJ-BHHAH
  • MT5931 vs MT5751YAAT/MCZA
  • MT5931 vs MT5751AAPJ/AAZA
  • MT5931 vs MT5751AANJ/AAZA
  • MT5931 vs MT5751AAAJ/AAZA
  • MT5931 vs MT5695SAAJ/BAZB
  • MT5931 vs MT5659DHNT-BCSH
  • MT5931 vs MT5659CHNT-BCSH
  • MT5931 vs MT56590HNT-BCSH
  • MT5931 vs MT5658MGEJ-BCAH
  • MT5931 vs MT5658EGEJ-BCSH
  • MT5931 vs MT5658CDEJ-BCAH
  • MT5931 vs MT5652NHOI-BCSH
  • MT5931 vs MT5596LSAJ-ACAH
  • MT5931 vs MT5596LGEJ-BCAH
  • MT5931 vs MT5560SUHT-BCAH
  • MT5931 vs MT5507DENJ-ACAH
  • MT5931 vs MT5507AJTJ-ACSH
  • MT5931 vs MT5505ASMI/AKNI
  • MT5931 vs MT5501TL1U-BMAL
  • MT5931 vs MT5501ESNU-BCAL
  • MT5931 vs MT5376IFSU-AMAL
  • MT5931 vs MT5367TL1U-BMAL
  • MT5931 vs MT5367JUNU-BMAL
  • MT5931 vs MT5366RANG-BMAH
  • MT5931 vs MT5325ZLHJ-BMSH
  • MT5931 vs MT5310CHHU-BMSL
  • MT5931 vs MT5301EBNU-BMSL
  • MT5931 vs MT5251AANJ/MDZA
  • MT5931 vs MT5251AAAJ/VBZA
  • MT5931 vs MT5251AAAJ/VAZA
  • MT5931 vs MT5590AUFJBTSH
  • MT5931 vs MT5371ACG-AGSL
  • MT5931 vs MT5367TL1UATAL
  • MT5931 vs MT5366C1G-BMAH
  • MT5931 vs MT5366A1G-AMAH
  • MT5931 vs MT5813QGIQ/ZB
  • MT5931 vs MT5659DEHT/ZB
  • MT5931 vs MT5659AUHT/ZB
  • MT5931 vs MT5510AHMT/ZB
  • Customer Reviews
    4.95 out of 5.00 stars from 77 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.