☰
MT5251
MT5251
Active
Description:  MediaTek MT5251
Manufacturer:  MediaTek
Datasheet:   MT5251 Datasheet
History Price: $0
In Stock: 25580
MT5251 Specification
Specification
Part No
MT5251
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT5251
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT5251 Related Parts
MT5129
MT5129
MediaTek
MediaTek MT5129
MT5192
MT5192
MediaTek
MediaTek MT5192
MT5193
MT5193
MediaTek
MediaTek MT5193
MT5380
MT5380
MediaTek
MediaTek MT5380
MT5396
MT5396
MediaTek
MediaTek MT5396
MT5721
MT5721
MediaTek
MediaTek MT5721
MT5921
MT5921
MediaTek
MediaTek MT5921
MT5931
MT5931
MediaTek
MediaTek MT5931
MT5192N
MT5192N
MediaTek
MediaTek MT5192N
MT5193N
MT5193N
MediaTek
MediaTek MT5193N
MT5311G
MT5311G
MediaTek
MediaTek MT5311G
MT531AE
MT531AE
MediaTek
MediaTek MT531AE
MT5251 Description
The MediaTek MT5251 is a highly integrated system-on-chip (SoC) designed primarily for smart TVs, set-top boxes, and other multimedia applications. This chip is engineered to deliver high-quality video and audio performance, making it suitable for a wide range of consumer electronics. Below is a detailed overview of the specifications, features, and applications of the MediaTek MT5251.

## Overview of MediaTek MT5251

The MT5251 is part of MediaTek%27s family of multimedia processors, providing advanced processing capabilities for high-definition video playback, graphics rendering, and audio processing. It is designed to support various video formats and resolutions, ensuring a seamless viewing experience for users.

## Key Specifications

1. CPU: Quad-core ARM Cortex-A53 processor
2. GPU: ARM Mali-G31 MP2 graphics processor
3. Video Decoding: Supports H.265 (HEVC), H.264, VP9, and AV1 video formats
4. Video Output: Capable of 4K resolution at 60 frames per second (fps)
5. Audio Processing: Supports Dolby Audio, DTS, and other audio formats
6. Memory Support: LPDDR3/4, DDR3/4 memory interfaces
7. Connectivity: HDMI 2.0, USB 3.0, Ethernet, Wi-Fi, and Bluetooth
8. Power Management: Designed for low power consumption to enhance battery life in portable devices
9. Operating Temperature Range: -40°C to +85°C

## Features

- High-Performance Video Processing: The MT5251 supports 4K video playback, allowing for high-definition content to be displayed with clarity and detail. Its ability to decode multiple video formats ensures compatibility with various streaming services and media types.

- Advanced Graphics Rendering: With the Mali-G31 MP2 GPU, the MT5251 can handle complex graphics tasks, making it suitable for gaming and interactive applications.

- Flexible Audio Support: The chip supports a wide range of audio formats, including advanced audio codecs, providing an immersive sound experience for users.

- Multiple Connectivity Options: The inclusion of HDMI 2.0, USB 3.0, Ethernet, Wi-Fi, and Bluetooth allows for versatile connectivity with other devices, enhancing the overall user experience.

- Low Power Consumption: The MT5251 is designed to operate efficiently, making it ideal for battery-powered devices and applications where energy efficiency is critical.

- Robust Security Features: The SoC includes hardware-based security features to protect content and user data, which is essential for streaming services and digital rights management.

## Applications

The MediaTek MT5251 is suitable for a variety of applications, including:

- Smart TVs: Providing high-quality video and audio processing for an enhanced viewing experience.
- Set-Top Boxes: Enabling seamless streaming of content from various sources, including cable, satellite, and internet services.
- Digital Signage: Used in commercial displays and advertising systems that require high-resolution video playback.
- Home Entertainment Systems: Integrating with other devices to create a comprehensive multimedia experience.
- IoT Devices: Supporting smart home applications that require video and audio capabilities.

## Conclusion

The MediaTek MT5251 is a powerful and versatile multimedia processor that meets the demands of modern consumer electronics. With its high-performance video and audio processing capabilities, extensive connectivity options, and low power consumption, it is an excellent choice for manufacturers looking to enhance their products in the smart TV and set-top box markets. The MT5251%27s ability to support a wide range of applications makes it a valuable component in the ever-evolving landscape of multimedia technology.
MT5251 Compare Parts
  • MT5251 vs MT5597VIEJ-BHHAH
  • MT5251 vs MT5751YAAT/MCZA
  • MT5251 vs MT5751AAPJ/AAZA
  • MT5251 vs MT5751AANJ/AAZA
  • MT5251 vs MT5751AAAJ/AAZA
  • MT5251 vs MT5695SAAJ/BAZB
  • MT5251 vs MT5659DHNT-BCSH
  • MT5251 vs MT5659CHNT-BCSH
  • MT5251 vs MT56590HNT-BCSH
  • MT5251 vs MT5658MGEJ-BCAH
  • MT5251 vs MT5658EGEJ-BCSH
  • MT5251 vs MT5658CDEJ-BCAH
  • MT5251 vs MT5652NHOI-BCSH
  • MT5251 vs MT5596LSAJ-ACAH
  • MT5251 vs MT5596LGEJ-BCAH
  • MT5251 vs MT5560SUHT-BCAH
  • MT5251 vs MT5507DENJ-ACAH
  • MT5251 vs MT5507AJTJ-ACSH
  • MT5251 vs MT5505ASMI/AKNI
  • MT5251 vs MT5501TL1U-BMAL
  • MT5251 vs MT5501ESNU-BCAL
  • MT5251 vs MT5376IFSU-AMAL
  • MT5251 vs MT5367TL1U-BMAL
  • MT5251 vs MT5367JUNU-BMAL
  • MT5251 vs MT5366RANG-BMAH
  • MT5251 vs MT5325ZLHJ-BMSH
  • MT5251 vs MT5310CHHU-BMSL
  • MT5251 vs MT5301EBNU-BMSL
  • MT5251 vs MT5251AANJ/MDZA
  • MT5251 vs MT5251AAAJ/VBZA
  • MT5251 vs MT5251AAAJ/VAZA
  • MT5251 vs MT5590AUFJBTSH
  • MT5251 vs MT5371ACG-AGSL
  • MT5251 vs MT5367TL1UATAL
  • MT5251 vs MT5366C1G-BMAH
  • MT5251 vs MT5366A1G-AMAH
  • MT5251 vs MT5813QGIQ/ZB
  • MT5251 vs MT5659DEHT/ZB
  • MT5251 vs MT5659AUHT/ZB
  • MT5251 vs MT5510AHMT/ZB
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.