☰
MT5193
MT5193
Active
Description:  MediaTek MT5193
Manufacturer:  MediaTek
Datasheet:   MT5193 Datasheet
History Price: $0
In Stock: 5150
MT5193 Specification
Specification
Part No
MT5193
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT5193
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT5193 Related Parts
MT5129
MT5129
MediaTek
MediaTek MT5129
MT5192
MT5192
MediaTek
MediaTek MT5192
MT5251
MT5251
MediaTek
MediaTek MT5251
MT5380
MT5380
MediaTek
MediaTek MT5380
MT5396
MT5396
MediaTek
MediaTek MT5396
MT5721
MT5721
MediaTek
MediaTek MT5721
MT5921
MT5921
MediaTek
MediaTek MT5921
MT5931
MT5931
MediaTek
MediaTek MT5931
MT5192N
MT5192N
MediaTek
MediaTek MT5192N
MT5193N
MT5193N
MediaTek
MediaTek MT5193N
MT5311G
MT5311G
MediaTek
MediaTek MT5311G
MT531AE
MT531AE
MediaTek
MediaTek MT531AE
MT5193 Description
The MediaTek MT5193 is a highly integrated System-on-Chip (SoC) designed primarily for smart TVs and other advanced display applications. It is part of MediaTek%27s extensive portfolio of multimedia and connectivity solutions, aimed at delivering high performance, efficiency, and advanced features for modern entertainment systems. Below is a detailed overview of the MT5193, including its specifications and parameters.

## Overview

The MT5193 is engineered to support 4K Ultra HD (UHD) video processing, making it suitable for high-definition television applications. It integrates various components, including a powerful CPU, GPU, video decoders, and connectivity options, all within a single chip. This integration helps reduce the overall system cost and complexity while enhancing performance and power efficiency.

## Key Specifications

1. CPU Architecture:
- Quad-core ARM Cortex-A55
- Clock Speed: Up to 1.5 GHz

2. GPU:
- ARM Mali-G52
- Supports advanced graphics rendering and gaming applications.

3. Video Decoding:
- Supports 4K UHD (3840 x 2160) video decoding.
- Supports various video formats, including H.265, H.264, VP9, and AV1.

4. Video Encoding:
- Supports 4K encoding capabilities for streaming applications.

5. Memory Support:
- DDR4/DDR3L memory interface.
- Supports up to 4GB of RAM.

6. Storage Interface:
- eMMC 5.1 and UFS 2.1 support for high-speed storage solutions.

7. Connectivity:
- Integrated Wi-Fi 802.11ac and Bluetooth 5.0 for wireless connectivity.
- Ethernet support for wired connections.

8. Display Interfaces:
- HDMI 2.0a output for connecting to external displays.
- Support for multiple display resolutions and refresh rates.

9. Audio Processing:
- Integrated audio processing capabilities, supporting various audio formats.
- Support for Dolby Audio and DTS technologies for enhanced sound quality.

10. Power Management:
- Advanced power management features to optimize energy consumption.
- Supports low-power modes for energy-efficient operation.

## Applications

The MediaTek MT5193 is designed for a variety of applications, including:

- Smart TVs: Ideal for 4K UHD smart TVs, providing high-quality video playback and advanced features.
- Streaming Devices: Suitable for set-top boxes and streaming media players that require high-performance video processing.
- Gaming Consoles: Can be used in gaming devices that demand high graphics performance and low latency.
- Digital Signage: Effective for digital signage solutions that require high-resolution displays and reliable performance.

## Advantages

- High Performance: The combination of a quad-core CPU and a powerful GPU allows for smooth multitasking and high-quality graphics rendering.
- 4K Support: With native support for 4K UHD video, the MT5193 enables stunning visual experiences for users.
- Integrated Connectivity: Built-in Wi-Fi and Bluetooth capabilities simplify the design and reduce the need for additional components.
- Energy Efficiency: Advanced power management features help reduce energy consumption, making it suitable for eco-friendly applications.

## Conclusion

The MediaTek MT5193 is a versatile and powerful SoC that meets the demands of modern smart TVs and advanced display applications. Its specifications highlight its capability to deliver high-quality video processing, efficient performance, and integrated connectivity solutions. With its robust architecture and support for 4K UHD content, the MT5193 is an excellent choice for manufacturers looking to create cutting-edge entertainment devices that enhance the user experience. As the demand for high-definition content continues to grow, the MT5193 positions itself as a key player in the evolving landscape of multimedia technology.
MT5193 Compare Parts
  • MT5193 vs MT5597VIEJ-BHHAH
  • MT5193 vs MT5751YAAT/MCZA
  • MT5193 vs MT5751AAPJ/AAZA
  • MT5193 vs MT5751AANJ/AAZA
  • MT5193 vs MT5751AAAJ/AAZA
  • MT5193 vs MT5695SAAJ/BAZB
  • MT5193 vs MT5659DHNT-BCSH
  • MT5193 vs MT5659CHNT-BCSH
  • MT5193 vs MT56590HNT-BCSH
  • MT5193 vs MT5658MGEJ-BCAH
  • MT5193 vs MT5658EGEJ-BCSH
  • MT5193 vs MT5658CDEJ-BCAH
  • MT5193 vs MT5652NHOI-BCSH
  • MT5193 vs MT5596LSAJ-ACAH
  • MT5193 vs MT5596LGEJ-BCAH
  • MT5193 vs MT5560SUHT-BCAH
  • MT5193 vs MT5507DENJ-ACAH
  • MT5193 vs MT5507AJTJ-ACSH
  • MT5193 vs MT5505ASMI/AKNI
  • MT5193 vs MT5501TL1U-BMAL
  • MT5193 vs MT5501ESNU-BCAL
  • MT5193 vs MT5376IFSU-AMAL
  • MT5193 vs MT5367TL1U-BMAL
  • MT5193 vs MT5367JUNU-BMAL
  • MT5193 vs MT5366RANG-BMAH
  • MT5193 vs MT5325ZLHJ-BMSH
  • MT5193 vs MT5310CHHU-BMSL
  • MT5193 vs MT5301EBNU-BMSL
  • MT5193 vs MT5251AANJ/MDZA
  • MT5193 vs MT5251AAAJ/VBZA
  • MT5193 vs MT5251AAAJ/VAZA
  • MT5193 vs MT5590AUFJBTSH
  • MT5193 vs MT5371ACG-AGSL
  • MT5193 vs MT5367TL1UATAL
  • MT5193 vs MT5366C1G-BMAH
  • MT5193 vs MT5366A1G-AMAH
  • MT5193 vs MT5813QGIQ/ZB
  • MT5193 vs MT5659DEHT/ZB
  • MT5193 vs MT5659AUHT/ZB
  • MT5193 vs MT5510AHMT/ZB
  • MT5193 FAQ
    Q: What is the primary application of the MediaTek MT5193?‌
    A:‌ The MediaTek MT5193 is a high-performance System-on-Chip (SoC) designed for smart TV platforms, enabling 4K resolution, HDR processing, and advanced multimedia features.

    Q: What video decoding standards does the MediaTek MT5193 support?‌
    A:‌ The MT5193 supports H.265/HEVC, VP9, AV1, and H.264/AVC decoding, ensuring compatibility with modern streaming and broadcast formats.

    Q: What processor architecture does the MediaTek MT5193 use?‌
    A:‌ The MT5193 integrates a quad-core ARM Cortex-A55 CPU for efficient multitasking and system control in smart TV applications.

    Q: What HDMI version is supported by the MediaTek MT5193?‌
    A:‌ The MT5193 supports HDMI 2.1a, enabling 4K@120Hz output, Variable Refresh Rate (VRR), and Enhanced Audio Return Channel (eARC).

    Q: What is the maximum resolution supported by the MediaTek MT5193?‌
    A:‌ The MT5193 delivers up to 8K resolution (7680x4320) at 60Hz or 4K resolution at 120Hz for ultra-high-definition displays.

    Q: Does the MediaTek MT5193 include dedicated AI processing units?‌
    A:‌ Yes, the MT5193 features an AI Processing Unit (APU) for tasks like image upscaling, noise reduction, and voice recognition.

    Q: What memory interfaces does the MediaTek MT5193 support?‌
    A:‌ The MT5193 supports LPDDR4X RAM and eMMC 5.1 or UFS 2.1 storage for fast data access and system responsiveness.

    Q: What audio formats are decoded by the MediaTek MT5193?‌
    A:‌ The MT5193 supports Dolby Atmos, DTS:X, and AAC for immersive audio experiences in home theater systems.

    Q: Does the MediaTek MT5193 support Wi-Fi 6 connectivity?‌
    A:‌ Yes, the MT5193 integrates Wi-Fi 6 (802.11ax) and Bluetooth 5.2 for high-speed wireless connectivity.

    Q: What operating systems are compatible with the MediaTek MT5193?‌
    A:‌ The MT5193 is optimized for Android TV OS and Linux-based platforms, providing flexibility for smart TV manufacturers.

    Q: What thermal design is recommended for the MediaTek MT5193?‌
    A:‌ The MT5193 operates within a junction temperature range of -20°C to +105°C and requires passive cooling or a heatsink for sustained loads.

    Q: Does the MediaTek MT5193 support HDR10+ and Dolby Vision?‌
    A:‌ Yes, the MT5193 supports both HDR10+ and Dolby Vision for dynamic metadata-driven HDR content playback.

    Q: What security features are integrated into the MediaTek MT5193?‌
    A:‌ The MT5193 includes Secure Boot, DRM (Widevine L1, PlayReady), and hardware-based encryption for content protection.

    Q: What display interfaces are available on the MediaTek MT5193?‌
    A:‌ The MT5193 provides HDMI 2.1, DisplayPort 1.4a, and LVDS interfaces for multi-panel and legacy display compatibility.

    Q: Can the MediaTek MT5193 handle video conferencing applications?‌
    A:‌ Yes, the MT5193 supports camera inputs and AI-enhanced video processing for applications like Zoom or Google Meet on smart TVs.

    Q: What power management features does the MediaTek MT5193 include?‌
    A:‌ The MT5193 uses adaptive voltage scaling and low-power modes to optimize energy efficiency in standby and active states.

    Q: Is the MediaTek MT5193 certified for Google TV?‌
    A:‌ Yes, the MT5193 is Google TV-certified, ensuring seamless integration with Google services and app ecosystems.

    Q: What development tools are available for the MediaTek MT5193?‌
    A:‌ MediaTek provides the NeuroPilot SDK and Smart Tool Utility for AI model deployment and system debugging on the MT5193.

    Q: What manufacturing process is used for the MediaTek MT5193?‌
    A:‌ The MT5193 is built on a 12nm FinFET process, balancing performance and power efficiency for consumer electronics.

    Q: Where can I purchase the MediaTek MT5193?‌
    A:‌ The MT5193 is available through MediaTek’s authorized distributors, including Avnet, Arrow Electronics, and WPG Holdings.
    Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.