MT5721
MT5721
Active
Description:  MediaTek MT5721
Manufacturer:  MediaTek
Datasheet:   MT5721 Datasheet
History Price: $0
In Stock: 39900
MT5721 Specification
Specification
Part No
MT5721
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT5721
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT5721 Related Parts
MT5129
MT5129
MediaTek
MediaTek MT5129
MT5192
MT5192
MediaTek
MediaTek MT5192
MT5193
MT5193
MediaTek
MediaTek MT5193
MT5251
MT5251
MediaTek
MediaTek MT5251
MT5380
MT5380
MediaTek
MediaTek MT5380
MT5396
MT5396
MediaTek
MediaTek MT5396
MT5921
MT5921
MediaTek
MediaTek MT5921
MT5931
MT5931
MediaTek
MediaTek MT5931
MT5192N
MT5192N
MediaTek
MediaTek MT5192N
MT5193N
MT5193N
MediaTek
MediaTek MT5193N
MT5311G
MT5311G
MediaTek
MediaTek MT5311G
MT531AE
MT531AE
MediaTek
MediaTek MT531AE
MT5721 Description
The MediaTek MT5721 is a highly integrated system-on-chip (SoC) designed primarily for smart TVs and other multimedia devices. This SoC is part of MediaTek%27s extensive portfolio of solutions aimed at enhancing the performance and capabilities of consumer electronics. The MT5721 is engineered to deliver high-quality video playback, efficient processing, and advanced connectivity features, making it suitable for a wide range of applications in the smart home ecosystem.

## Key Specifications:

1. Architecture:
- The MT5721 features a quad-core ARM Cortex-A53 CPU architecture, which is designed for efficient processing and multitasking. The Cortex-A53 cores are known for their balance of performance and power efficiency, allowing the SoC to handle demanding applications while maintaining low power consumption.

2. Clock Speed:
- The CPU cores can operate at a maximum clock speed of up to 1.5 GHz. This clock speed provides sufficient processing power for running applications, streaming content, and handling user interactions smoothly.

3. Graphics Processing Unit (GPU):
- The MT5721 is equipped with a Mali-G52 GPU, which supports advanced graphics rendering and video processing capabilities. The Mali-G52 is designed to deliver high-quality visuals and smooth performance in graphics-intensive applications, making it suitable for gaming and multimedia tasks.

4. Video Playback and Encoding:
- The SoC supports 4K Ultra HD video playback at 60 frames per second (fps), enabling high-definition content streaming and playback. It also supports various video codecs, including H.265, H.264, and VP9, ensuring compatibility with a wide range of video formats.
- Additionally, the MT5721 can handle video encoding, allowing for efficient recording and streaming of high-quality video content.

5. Memory Support:
- The MT5721 supports LPDDR4 memory, which provides high bandwidth and low power consumption. The SoC can accommodate up to 4 GB of RAM, enabling efficient multitasking and smooth operation of applications.

6. Connectivity:
- The MT5721 integrates advanced connectivity features, including support for Wi-Fi 802.11ac and Bluetooth 5.0. This allows for seamless wireless connectivity to the internet and other devices, enhancing the smart TV experience.
- The SoC also supports Ethernet connectivity, ensuring stable and high-speed internet access for streaming and online gaming.

7. Audio Support:
- The MT5721 includes support for high-definition audio formats, enabling immersive sound experiences for users. It can handle multiple audio channels and supports various audio codecs, ensuring compatibility with a wide range of audio content.

8. Operating System Support:
- The SoC is designed to work with various operating systems, including Android TV and other smart TV platforms. This flexibility allows manufacturers to develop a wide range of smart TV products tailored to different market segments.

9. Power Management:
- The MT5721 is designed with power efficiency in mind, featuring advanced power management technologies that help reduce energy consumption. This is particularly important for consumer electronics, where energy efficiency can significantly impact operating costs and user satisfaction.

## Applications:

The MediaTek MT5721 SoC is suitable for a wide range of applications, including:

- Smart TVs: Ideal for mid-range to high-end smart TVs that require high-performance processing, advanced graphics capabilities, and seamless connectivity for streaming and gaming.
- Set-Top Boxes: Used in set-top boxes that deliver streaming content and interactive services, providing users with access to a wide range of entertainment options.
- Multimedia Devices: Employed in various multimedia devices, such as digital signage and media players, where high-quality video playback and processing are essential.
- Smart Home Devices: Can be integrated into smart home devices that require efficient processing and connectivity, enhancing the overall smart home ecosystem.

## Conclusion:

The MediaTek MT5721 is a powerful and versatile system-on-chip that provides a robust platform for smart TVs and multimedia devices. With its quad-core CPU, Mali-G52 GPU, and advanced connectivity features, it is well-suited for a variety of applications in the consumer electronics market. Its focus on high-quality video playback, efficient processing, and power management makes it an excellent choice for manufacturers looking to deliver enhanced user experiences in their products, ensuring that devices powered by this SoC can meet the demands of modern consumers.
MT5721 Compare Parts
  • MT5721 vs MT5597VIEJ-BHHAH
  • MT5721 vs MT5751YAAT/MCZA
  • MT5721 vs MT5751AAPJ/AAZA
  • MT5721 vs MT5751AANJ/AAZA
  • MT5721 vs MT5751AAAJ/AAZA
  • MT5721 vs MT5695SAAJ/BAZB
  • MT5721 vs MT5659DHNT-BCSH
  • MT5721 vs MT5659CHNT-BCSH
  • MT5721 vs MT56590HNT-BCSH
  • MT5721 vs MT5658MGEJ-BCAH
  • MT5721 vs MT5658EGEJ-BCSH
  • MT5721 vs MT5658CDEJ-BCAH
  • MT5721 vs MT5652NHOI-BCSH
  • MT5721 vs MT5596LSAJ-ACAH
  • MT5721 vs MT5596LGEJ-BCAH
  • MT5721 vs MT5560SUHT-BCAH
  • MT5721 vs MT5507DENJ-ACAH
  • MT5721 vs MT5507AJTJ-ACSH
  • MT5721 vs MT5505ASMI/AKNI
  • MT5721 vs MT5501TL1U-BMAL
  • MT5721 vs MT5501ESNU-BCAL
  • MT5721 vs MT5376IFSU-AMAL
  • MT5721 vs MT5367TL1U-BMAL
  • MT5721 vs MT5367JUNU-BMAL
  • MT5721 vs MT5366RANG-BMAH
  • MT5721 vs MT5325ZLHJ-BMSH
  • MT5721 vs MT5310CHHU-BMSL
  • MT5721 vs MT5301EBNU-BMSL
  • MT5721 vs MT5251AANJ/MDZA
  • MT5721 vs MT5251AAAJ/VBZA
  • MT5721 vs MT5251AAAJ/VAZA
  • MT5721 vs MT5590AUFJBTSH
  • MT5721 vs MT5371ACG-AGSL
  • MT5721 vs MT5367TL1UATAL
  • MT5721 vs MT5366C1G-BMAH
  • MT5721 vs MT5366A1G-AMAH
  • MT5721 vs MT5813QGIQ/ZB
  • MT5721 vs MT5659DEHT/ZB
  • MT5721 vs MT5659AUHT/ZB
  • MT5721 vs MT5510AHMT/ZB
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.