☰
MT5921
MT5921
Active
Description:  MediaTek MT5921
Manufacturer:  MediaTek
Datasheet:   MT5921 Datasheet
History Price: $0
In Stock: 7300
MT5921 Specification
Specification
Part No
MT5921
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT5921
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT5921 Related Parts
MT5129
MT5129
MediaTek
MediaTek MT5129
MT5192
MT5192
MediaTek
MediaTek MT5192
MT5193
MT5193
MediaTek
MediaTek MT5193
MT5251
MT5251
MediaTek
MediaTek MT5251
MT5380
MT5380
MediaTek
MediaTek MT5380
MT5396
MT5396
MediaTek
MediaTek MT5396
MT5721
MT5721
MediaTek
MediaTek MT5721
MT5931
MT5931
MediaTek
MediaTek MT5931
MT5192N
MT5192N
MediaTek
MediaTek MT5192N
MT5193N
MT5193N
MediaTek
MediaTek MT5193N
MT5311G
MT5311G
MediaTek
MediaTek MT5311G
MT531AE
MT531AE
MediaTek
MediaTek MT531AE
MT5921 Description
The MediaTek MT5921 is a highly integrated, low-power, dual-band Wi-Fi 6 (802.11ax) and Bluetooth 5.2 system-on-chip (SoC) designed for a variety of applications, including smart home devices, IoT (Internet of Things) products, and consumer electronics. This SoC is engineered to deliver high-speed wireless connectivity, enhanced performance, and improved energy efficiency, making it suitable for modern wireless communication needs.

## Overview

The MT5921 is built to support the latest Wi-Fi 6 technology, which offers significant improvements over previous Wi-Fi standards, including higher data rates, increased capacity, and better performance in dense environments. The chip integrates advanced features such as MU-MIMO (Multi-User Multiple Input Multiple Output), OFDMA (Orthogonal Frequency Division Multiple Access), and beamforming, which collectively enhance the overall user experience by providing faster and more reliable connections.

## Key Features

1. Wi-Fi 6 Support: The MT5921 supports the 802.11ax standard, enabling faster speeds and improved efficiency in crowded environments.
2. Dual-Band Operation: It operates on both 2.4 GHz and 5 GHz bands, allowing for flexible connectivity options and better performance based on the environment.
3. Bluetooth 5.2: The integrated Bluetooth 5.2 technology provides enhanced data transfer rates, improved range, and better coexistence with other wireless technologies.
4. Low Power Consumption: Designed with power efficiency in mind, the MT5921 is ideal for battery-operated devices, extending the operational life of IoT products.
5. Integrated RF Front-End: The SoC includes an integrated RF front-end, simplifying the design process and reducing the overall component count in devices.
6. Advanced Security Features: Supports WPA3 security protocols, ensuring secure connections and protecting user data.
7. Flexible Interface Options: The MT5921 provides various interfaces, including SDIO for Wi-Fi and UART for Bluetooth, facilitating easy integration into different systems.

## Specifications

- Wi-Fi Standard: 802.11ax (Wi-Fi 6)
- Frequency Bands: Dual-band (2.4 GHz and 5 GHz)
- Maximum Data Rate: Up to 1.2 Gbps (combined)
- Bluetooth Version: 5.2
- Power Supply Voltage: 3.3V
- Power Consumption:
- Wi-Fi: < 1.5 W (typical)
- Bluetooth: < 100 mW (typical)
- Operating Temperature Range: -40°C to +85°C
- Package Type: QFN (Quad Flat No-lead)
- Package Size: 6 mm x 6 mm
- Pin Count: 48 pins

## Applications

The MediaTek MT5921 is designed for a wide range of applications, including:

- Smart Home Devices: Ideal for smart speakers, security cameras, and home automation systems that require reliable wireless connectivity.
- IoT Devices: Suitable for various IoT applications, including smart sensors, wearables, and connected appliances.
- Consumer Electronics: Can be integrated into TVs, streaming devices, and gaming consoles to provide seamless wireless connectivity.
- Industrial Automation: Useful in industrial IoT applications where reliable and efficient wireless communication is essential.

## Conclusion

The MediaTek MT5921 is a powerful and versatile SoC that meets the demands of modern wireless communication. With its support for Wi-Fi 6 and Bluetooth 5.2, along with its low power consumption and integrated features, it is an excellent choice for developers looking to create innovative and efficient wireless solutions across various industries. For more detailed information, including application notes and design resources, refer to the official MediaTek documentation and datasheets.
MT5921 Compare Parts
  • MT5921 vs MT5597VIEJ-BHHAH
  • MT5921 vs MT5751YAAT/MCZA
  • MT5921 vs MT5751AAPJ/AAZA
  • MT5921 vs MT5751AANJ/AAZA
  • MT5921 vs MT5751AAAJ/AAZA
  • MT5921 vs MT5695SAAJ/BAZB
  • MT5921 vs MT5659DHNT-BCSH
  • MT5921 vs MT5659CHNT-BCSH
  • MT5921 vs MT56590HNT-BCSH
  • MT5921 vs MT5658MGEJ-BCAH
  • MT5921 vs MT5658EGEJ-BCSH
  • MT5921 vs MT5658CDEJ-BCAH
  • MT5921 vs MT5652NHOI-BCSH
  • MT5921 vs MT5596LSAJ-ACAH
  • MT5921 vs MT5596LGEJ-BCAH
  • MT5921 vs MT5560SUHT-BCAH
  • MT5921 vs MT5507DENJ-ACAH
  • MT5921 vs MT5507AJTJ-ACSH
  • MT5921 vs MT5505ASMI/AKNI
  • MT5921 vs MT5501TL1U-BMAL
  • MT5921 vs MT5501ESNU-BCAL
  • MT5921 vs MT5376IFSU-AMAL
  • MT5921 vs MT5367TL1U-BMAL
  • MT5921 vs MT5367JUNU-BMAL
  • MT5921 vs MT5366RANG-BMAH
  • MT5921 vs MT5325ZLHJ-BMSH
  • MT5921 vs MT5310CHHU-BMSL
  • MT5921 vs MT5301EBNU-BMSL
  • MT5921 vs MT5251AANJ/MDZA
  • MT5921 vs MT5251AAAJ/VBZA
  • MT5921 vs MT5251AAAJ/VAZA
  • MT5921 vs MT5590AUFJBTSH
  • MT5921 vs MT5371ACG-AGSL
  • MT5921 vs MT5367TL1UATAL
  • MT5921 vs MT5366C1G-BMAH
  • MT5921 vs MT5366A1G-AMAH
  • MT5921 vs MT5813QGIQ/ZB
  • MT5921 vs MT5659DEHT/ZB
  • MT5921 vs MT5659AUHT/ZB
  • MT5921 vs MT5510AHMT/ZB
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.