☰
MT5380
MT5380
Active
Description:  MediaTek MT5380
Manufacturer:  MediaTek
Datasheet:   MT5380 Datasheet
History Price: $0
In Stock: 46010
MT5380 Specification
Specification
Part No
MT5380
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT5380
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT5380 Related Parts
MT5129
MT5129
MediaTek
MediaTek MT5129
MT5192
MT5192
MediaTek
MediaTek MT5192
MT5193
MT5193
MediaTek
MediaTek MT5193
MT5251
MT5251
MediaTek
MediaTek MT5251
MT5396
MT5396
MediaTek
MediaTek MT5396
MT5721
MT5721
MediaTek
MediaTek MT5721
MT5921
MT5921
MediaTek
MediaTek MT5921
MT5931
MT5931
MediaTek
MediaTek MT5931
MT5192N
MT5192N
MediaTek
MediaTek MT5192N
MT5193N
MT5193N
MediaTek
MediaTek MT5193N
MT5311G
MT5311G
MediaTek
MediaTek MT5311G
MT531AE
MT531AE
MediaTek
MediaTek MT531AE
MT5380 Description
The MediaTek MT5380 is a highly integrated System-on-Chip (SoC) designed primarily for smart TVs and other multimedia devices. It is part of MediaTek%27s extensive portfolio of chipsets that cater to various consumer electronics, providing advanced features and capabilities to enhance user experience. Below is a detailed overview of the MT5380, including its specifications and key features.

## Overview

The MediaTek MT5380 is engineered to deliver high-performance processing power, efficient graphics rendering, and robust connectivity options. It is particularly suited for 4K Ultra HD (UHD) smart TVs, enabling rich visual experiences and seamless streaming capabilities. The chipset supports various multimedia formats and is optimized for both performance and power efficiency.

## Key Specifications

1. CPU Architecture:
- The MT5380 features a multi-core CPU architecture, typically comprising ARM Cortex-A55 cores. This configuration allows for efficient multitasking and smooth performance across various applications.

2. GPU:
- The chipset is equipped with a powerful GPU, often based on the ARM Mali architecture, which supports advanced graphics rendering and gaming capabilities. This ensures that users can enjoy high-quality visuals and smooth frame rates.

3. Video Decoding:
- The MT5380 supports hardware-accelerated decoding for multiple video formats, including H.265 (HEVC), VP9, and AV1. This capability allows for efficient playback of high-resolution video content, including 4K and HDR (High Dynamic Range) formats.

4. Display Support:
- The SoC supports 4K UHD resolution at 60 frames per second (fps), making it ideal for modern smart TVs. It also includes support for various display interfaces, such as HDMI 2.0 and DisplayPort, ensuring compatibility with a wide range of display devices.

5. Memory Support:
- The MT5380 typically supports LPDDR4X memory, allowing for faster data transfer rates and improved power efficiency. This is crucial for handling demanding applications and multitasking scenarios.

6. Connectivity:
- The chipset includes integrated Wi-Fi 5 (802.11ac) and Bluetooth 5.0 support, providing robust wireless connectivity options for streaming content and connecting to other devices. Additionally, it may support Ethernet connectivity for stable internet access.

7. Audio Processing:
- The MT5380 features advanced audio processing capabilities, supporting various audio formats and technologies, including Dolby Audio and DTS. This enhances the overall audio experience for users, making it suitable for home theater setups.

8. Smart Features:
- The chipset is designed to support smart features such as voice control, AI-enhanced functionalities, and smart home integration. This allows users to interact with their devices more intuitively and access a wide range of applications and services.

9. Power Efficiency:
- MediaTek has focused on optimizing the MT5380 for power efficiency, ensuring that it delivers high performance without excessive power consumption. This is particularly important for devices that require long operational hours.

## Applications

The MediaTek MT5380 is primarily targeted at the smart TV market but can also be utilized in other multimedia devices such as set-top boxes, streaming devices, and digital signage solutions. Its combination of performance, connectivity, and multimedia capabilities makes it a versatile choice for manufacturers looking to create feature-rich consumer electronics.

## Conclusion

In summary, the MediaTek MT5380 is a powerful and efficient SoC designed to meet the demands of modern smart TVs and multimedia devices. With its advanced processing capabilities, support for high-resolution video and audio formats, and robust connectivity options, it provides an excellent foundation for delivering an immersive entertainment experience. As the demand for smart and connected devices continues to grow, the MT5380 positions itself as a competitive solution in the rapidly evolving consumer electronics landscape.
MT5380 Compare Parts
  • MT5380 vs MT5597VIEJ-BHHAH
  • MT5380 vs MT5751YAAT/MCZA
  • MT5380 vs MT5751AAPJ/AAZA
  • MT5380 vs MT5751AANJ/AAZA
  • MT5380 vs MT5751AAAJ/AAZA
  • MT5380 vs MT5695SAAJ/BAZB
  • MT5380 vs MT5659DHNT-BCSH
  • MT5380 vs MT5659CHNT-BCSH
  • MT5380 vs MT56590HNT-BCSH
  • MT5380 vs MT5658MGEJ-BCAH
  • MT5380 vs MT5658EGEJ-BCSH
  • MT5380 vs MT5658CDEJ-BCAH
  • MT5380 vs MT5652NHOI-BCSH
  • MT5380 vs MT5596LSAJ-ACAH
  • MT5380 vs MT5596LGEJ-BCAH
  • MT5380 vs MT5560SUHT-BCAH
  • MT5380 vs MT5507DENJ-ACAH
  • MT5380 vs MT5507AJTJ-ACSH
  • MT5380 vs MT5505ASMI/AKNI
  • MT5380 vs MT5501TL1U-BMAL
  • MT5380 vs MT5501ESNU-BCAL
  • MT5380 vs MT5376IFSU-AMAL
  • MT5380 vs MT5367TL1U-BMAL
  • MT5380 vs MT5367JUNU-BMAL
  • MT5380 vs MT5366RANG-BMAH
  • MT5380 vs MT5325ZLHJ-BMSH
  • MT5380 vs MT5310CHHU-BMSL
  • MT5380 vs MT5301EBNU-BMSL
  • MT5380 vs MT5251AANJ/MDZA
  • MT5380 vs MT5251AAAJ/VBZA
  • MT5380 vs MT5251AAAJ/VAZA
  • MT5380 vs MT5590AUFJBTSH
  • MT5380 vs MT5371ACG-AGSL
  • MT5380 vs MT5367TL1UATAL
  • MT5380 vs MT5366C1G-BMAH
  • MT5380 vs MT5366A1G-AMAH
  • MT5380 vs MT5813QGIQ/ZB
  • MT5380 vs MT5659DEHT/ZB
  • MT5380 vs MT5659AUHT/ZB
  • MT5380 vs MT5510AHMT/ZB
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.