☰
DC686A
DC686A
Active
Description:  BOARD DEMO FOR LTC3780EG
Manufacturer:  Analog Devices
Datasheet:   DC686A Datasheet
History Price: $178.32
In Stock: 45100
DC686A Specification
Specification
Part No
DC686A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
Voltage - Output
12V
Current - Output
5A
Voltage - Input
5V ~ 32V
Regulator Topology
Buck-Boost
Frequency - Switching
400kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC3780
Power - Output
-
DC686A PDF Datasheet
DC686A Related Parts
DC610A
DC610A
Analog Devices
BOARD EVAL FOR LT3804EFE
DC612A
DC612A
Analog Devices
BOARD DEMO FOR LT3464ETS8
DC613A
DC613A
Analog Devices
BOARD EVAL FOR LT3435IFE
DC614A
DC614A
Analog Devices
BOARD EVAL FOR LT3434IFE
DC616A
DC616A
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC616B
DC616B
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC617A
DC617A
Analog Devices
BOARD EVAL FOR LT3781EG
DC620A
DC620A
Analog Devices
BOARD EVAL FOR LT1943EFE
DC623A
DC623A
Analog Devices
BOARD EVAL FOR LTC3801ES6
DC627A-A
DC627A-A
Analog Devices
BOARD DEMO FOR LT3461ES6
DC627A-B
DC627A-B
Analog Devices
BOARD DEMO FOR LT3461AES6
DC634A
DC634A
Analog Devices
BOARD EVAL FOR LT1930AES5
DC686A Compare Parts
  • DC686A vs DC683A
  • DC686A vs DC679A
  • DC686A vs DC670A
  • DC686A vs DC667A
  • DC686A vs DC664A
  • DC686A vs DC663A
  • DC686A vs DC662A
  • DC686A vs DC652A
  • DC686A vs DC650A
  • DC686A vs DC649A
  • DC686A vs DC647A
  • DC686A vs DC639A
  • DC686A vs DC634A
  • DC686A vs DC627A-B
  • DC686A vs DC627A-A
  • DC686A vs DC623A
  • DC686A vs DC620A
  • DC686A vs DC617A
  • DC686A vs DC616B
  • DC686A vs DC616A
  • DC686A vs DC614A
  • DC686A vs DC613A
  • DC686A vs DC612A
  • DC686A vs DC610A
  • DC686A vs DC698A
  • DC686A vs DC697A
  • DC686A vs DC659A
  • DC686A vs DC658A
  • DC686A vs DC653A
  • DC686A vs DC645A
  • DC686A vs DC625A
  • DC686A vs DC611A
  • DC686A vs DC607A
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!