☰
DC614A
DC614A
Active
Description:  BOARD EVAL FOR LT3434IFE
Manufacturer:  Analog Devices
Datasheet:   DC614A Datasheet
History Price: $148.6
In Stock: 33920
DC614A Specification
Specification
Part No
DC614A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
2A
Voltage - Input
4V ~ 42V
Regulator Topology
Buck
Frequency - Switching
200kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT3434
Power - Output
-
DC614A PDF Datasheet
DC614A Related Parts
DC610A
DC610A
Analog Devices
BOARD EVAL FOR LT3804EFE
DC612A
DC612A
Analog Devices
BOARD DEMO FOR LT3464ETS8
DC613A
DC613A
Analog Devices
BOARD EVAL FOR LT3435IFE
DC616A
DC616A
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC616B
DC616B
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC617A
DC617A
Analog Devices
BOARD EVAL FOR LT3781EG
DC620A
DC620A
Analog Devices
BOARD EVAL FOR LT1943EFE
DC623A
DC623A
Analog Devices
BOARD EVAL FOR LTC3801ES6
DC627A-A
DC627A-A
Analog Devices
BOARD DEMO FOR LT3461ES6
DC627A-B
DC627A-B
Analog Devices
BOARD DEMO FOR LT3461AES6
DC634A
DC634A
Analog Devices
BOARD EVAL FOR LT1930AES5
DC639A
DC639A
Analog Devices
BOARD EVAL FOR LT1977IFE
DC614A Compare Parts
  • DC614A vs DC686A
  • DC614A vs DC683A
  • DC614A vs DC679A
  • DC614A vs DC670A
  • DC614A vs DC667A
  • DC614A vs DC664A
  • DC614A vs DC663A
  • DC614A vs DC662A
  • DC614A vs DC652A
  • DC614A vs DC650A
  • DC614A vs DC649A
  • DC614A vs DC647A
  • DC614A vs DC639A
  • DC614A vs DC634A
  • DC614A vs DC627A-B
  • DC614A vs DC627A-A
  • DC614A vs DC623A
  • DC614A vs DC620A
  • DC614A vs DC617A
  • DC614A vs DC616B
  • DC614A vs DC616A
  • DC614A vs DC613A
  • DC614A vs DC612A
  • DC614A vs DC610A
  • DC614A vs DC698A
  • DC614A vs DC697A
  • DC614A vs DC659A
  • DC614A vs DC658A
  • DC614A vs DC653A
  • DC614A vs DC645A
  • DC614A vs DC625A
  • DC614A vs DC611A
  • DC614A vs DC607A
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!