☰
DC616A
DC616A
Active
Description:  BOARD DEMO FOR LTC3425EUH
Manufacturer:  Analog Devices
Datasheet:   DC616A Datasheet
History Price: $178.32
In Stock: 38800
DC616A Specification
Specification
Part No
DC616A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
Voltage - Output
3.3V, 3.3V
Current - Output
2.25A, 1.8A
Voltage - Input
2V ~ 3V
Regulator Topology
Boost
Frequency - Switching
1MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC3425
Power - Output
-
DC616A PDF Datasheet
DC616A Related Parts
DC610A
DC610A
Analog Devices
BOARD EVAL FOR LT3804EFE
DC612A
DC612A
Analog Devices
BOARD DEMO FOR LT3464ETS8
DC613A
DC613A
Analog Devices
BOARD EVAL FOR LT3435IFE
DC614A
DC614A
Analog Devices
BOARD EVAL FOR LT3434IFE
DC616B
DC616B
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC617A
DC617A
Analog Devices
BOARD EVAL FOR LT3781EG
DC620A
DC620A
Analog Devices
BOARD EVAL FOR LT1943EFE
DC623A
DC623A
Analog Devices
BOARD EVAL FOR LTC3801ES6
DC627A-A
DC627A-A
Analog Devices
BOARD DEMO FOR LT3461ES6
DC627A-B
DC627A-B
Analog Devices
BOARD DEMO FOR LT3461AES6
DC634A
DC634A
Analog Devices
BOARD EVAL FOR LT1930AES5
DC639A
DC639A
Analog Devices
BOARD EVAL FOR LT1977IFE
DC616A Compare Parts
  • DC616A vs DC686A
  • DC616A vs DC683A
  • DC616A vs DC679A
  • DC616A vs DC670A
  • DC616A vs DC667A
  • DC616A vs DC664A
  • DC616A vs DC663A
  • DC616A vs DC662A
  • DC616A vs DC652A
  • DC616A vs DC650A
  • DC616A vs DC649A
  • DC616A vs DC647A
  • DC616A vs DC639A
  • DC616A vs DC634A
  • DC616A vs DC627A-B
  • DC616A vs DC627A-A
  • DC616A vs DC623A
  • DC616A vs DC620A
  • DC616A vs DC617A
  • DC616A vs DC616B
  • DC616A vs DC614A
  • DC616A vs DC613A
  • DC616A vs DC612A
  • DC616A vs DC610A
  • DC616A vs DC698A
  • DC616A vs DC697A
  • DC616A vs DC659A
  • DC616A vs DC658A
  • DC616A vs DC653A
  • DC616A vs DC645A
  • DC616A vs DC625A
  • DC616A vs DC611A
  • DC616A vs DC607A
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!