☰
DC617A
DC617A
Active
Description:  BOARD EVAL FOR LT3781EG
Manufacturer:  Analog Devices
Datasheet:   DC617A Datasheet
History Price: $89.16
In Stock: 48560
DC617A Specification
Specification
Part No
DC617A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC Converter
Outputs and Type
1, Isolated
Voltage - Output
2.5V
Current - Output
20A
Voltage - Input
36V ~ 72V
Regulator Topology
Forward Converter
Frequency - Switching
240Hz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT3781, LTC1698
Power - Output
-
DC617A PDF Datasheet
DC617A Related Parts
DC610A
DC610A
Analog Devices
BOARD EVAL FOR LT3804EFE
DC612A
DC612A
Analog Devices
BOARD DEMO FOR LT3464ETS8
DC613A
DC613A
Analog Devices
BOARD EVAL FOR LT3435IFE
DC614A
DC614A
Analog Devices
BOARD EVAL FOR LT3434IFE
DC616A
DC616A
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC616B
DC616B
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC620A
DC620A
Analog Devices
BOARD EVAL FOR LT1943EFE
DC623A
DC623A
Analog Devices
BOARD EVAL FOR LTC3801ES6
DC627A-A
DC627A-A
Analog Devices
BOARD DEMO FOR LT3461ES6
DC627A-B
DC627A-B
Analog Devices
BOARD DEMO FOR LT3461AES6
DC634A
DC634A
Analog Devices
BOARD EVAL FOR LT1930AES5
DC639A
DC639A
Analog Devices
BOARD EVAL FOR LT1977IFE
DC617A Compare Parts
  • DC617A vs DC686A
  • DC617A vs DC683A
  • DC617A vs DC679A
  • DC617A vs DC670A
  • DC617A vs DC667A
  • DC617A vs DC664A
  • DC617A vs DC663A
  • DC617A vs DC662A
  • DC617A vs DC652A
  • DC617A vs DC650A
  • DC617A vs DC649A
  • DC617A vs DC647A
  • DC617A vs DC639A
  • DC617A vs DC634A
  • DC617A vs DC627A-B
  • DC617A vs DC627A-A
  • DC617A vs DC623A
  • DC617A vs DC620A
  • DC617A vs DC616B
  • DC617A vs DC616A
  • DC617A vs DC614A
  • DC617A vs DC613A
  • DC617A vs DC612A
  • DC617A vs DC610A
  • DC617A vs DC698A
  • DC617A vs DC697A
  • DC617A vs DC659A
  • DC617A vs DC658A
  • DC617A vs DC653A
  • DC617A vs DC645A
  • DC617A vs DC625A
  • DC617A vs DC611A
  • DC617A vs DC607A
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!