☰
DC620A
DC620A
Active
Description:  BOARD EVAL FOR LT1943EFE
Manufacturer:  Analog Devices
Datasheet:   DC620A Datasheet
History Price: Active
In Stock: 36840
DC620A Specification
Specification
Part No
DC620A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
Special Purpose DC/DC, LCD Supply
Outputs and Type
4, Non-Isolated
Voltage - Output
3.3V, 13V, 30V, -10V
Current - Output
2A, 500mA, 50mA, 30mA
Voltage - Input
8V ~ 20V
Regulator Topology
Boost, Buck, Inverting
Frequency - Switching
1.2MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT1943
Power - Output
-
DC620A PDF Datasheet
DC620A Related Parts
DC610A
DC610A
Analog Devices
BOARD EVAL FOR LT3804EFE
DC612A
DC612A
Analog Devices
BOARD DEMO FOR LT3464ETS8
DC613A
DC613A
Analog Devices
BOARD EVAL FOR LT3435IFE
DC614A
DC614A
Analog Devices
BOARD EVAL FOR LT3434IFE
DC616A
DC616A
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC616B
DC616B
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC617A
DC617A
Analog Devices
BOARD EVAL FOR LT3781EG
DC623A
DC623A
Analog Devices
BOARD EVAL FOR LTC3801ES6
DC627A-A
DC627A-A
Analog Devices
BOARD DEMO FOR LT3461ES6
DC627A-B
DC627A-B
Analog Devices
BOARD DEMO FOR LT3461AES6
DC634A
DC634A
Analog Devices
BOARD EVAL FOR LT1930AES5
DC639A
DC639A
Analog Devices
BOARD EVAL FOR LT1977IFE
DC620A Compare Parts
  • DC620A vs DC686A
  • DC620A vs DC683A
  • DC620A vs DC679A
  • DC620A vs DC670A
  • DC620A vs DC667A
  • DC620A vs DC664A
  • DC620A vs DC663A
  • DC620A vs DC662A
  • DC620A vs DC652A
  • DC620A vs DC650A
  • DC620A vs DC649A
  • DC620A vs DC647A
  • DC620A vs DC639A
  • DC620A vs DC634A
  • DC620A vs DC627A-B
  • DC620A vs DC627A-A
  • DC620A vs DC623A
  • DC620A vs DC617A
  • DC620A vs DC616B
  • DC620A vs DC616A
  • DC620A vs DC614A
  • DC620A vs DC613A
  • DC620A vs DC612A
  • DC620A vs DC610A
  • DC620A vs DC698A
  • DC620A vs DC697A
  • DC620A vs DC659A
  • DC620A vs DC658A
  • DC620A vs DC653A
  • DC620A vs DC645A
  • DC620A vs DC625A
  • DC620A vs DC611A
  • DC620A vs DC607A
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!