☰
DC613A
DC613A
Active
Description:  BOARD EVAL FOR LT3435IFE
Manufacturer:  Analog Devices
Datasheet:   DC613A Datasheet
History Price: $148.6
In Stock: 34690
DC613A Specification
Specification
Part No
DC613A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
5V
Current - Output
2A
Voltage - Input
6.75V ~ 28V
Regulator Topology
Buck
Frequency - Switching
500kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT3435
Power - Output
-
DC613A PDF Datasheet
DC613A Related Parts
DC610A
DC610A
Analog Devices
BOARD EVAL FOR LT3804EFE
DC612A
DC612A
Analog Devices
BOARD DEMO FOR LT3464ETS8
DC614A
DC614A
Analog Devices
BOARD EVAL FOR LT3434IFE
DC616A
DC616A
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC616B
DC616B
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC617A
DC617A
Analog Devices
BOARD EVAL FOR LT3781EG
DC620A
DC620A
Analog Devices
BOARD EVAL FOR LT1943EFE
DC623A
DC623A
Analog Devices
BOARD EVAL FOR LTC3801ES6
DC627A-A
DC627A-A
Analog Devices
BOARD DEMO FOR LT3461ES6
DC627A-B
DC627A-B
Analog Devices
BOARD DEMO FOR LT3461AES6
DC634A
DC634A
Analog Devices
BOARD EVAL FOR LT1930AES5
DC639A
DC639A
Analog Devices
BOARD EVAL FOR LT1977IFE
DC613A Compare Parts
  • DC613A vs DC686A
  • DC613A vs DC683A
  • DC613A vs DC679A
  • DC613A vs DC670A
  • DC613A vs DC667A
  • DC613A vs DC664A
  • DC613A vs DC663A
  • DC613A vs DC662A
  • DC613A vs DC652A
  • DC613A vs DC650A
  • DC613A vs DC649A
  • DC613A vs DC647A
  • DC613A vs DC639A
  • DC613A vs DC634A
  • DC613A vs DC627A-B
  • DC613A vs DC627A-A
  • DC613A vs DC623A
  • DC613A vs DC620A
  • DC613A vs DC617A
  • DC613A vs DC616B
  • DC613A vs DC616A
  • DC613A vs DC614A
  • DC613A vs DC612A
  • DC613A vs DC610A
  • DC613A vs DC698A
  • DC613A vs DC697A
  • DC613A vs DC659A
  • DC613A vs DC658A
  • DC613A vs DC653A
  • DC613A vs DC645A
  • DC613A vs DC625A
  • DC613A vs DC611A
  • DC613A vs DC607A
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!