☰
DC612A
DC612A
Active
Description:  BOARD DEMO FOR LT3464ETS8
Manufacturer:  Analog Devices
Datasheet:   DC612A Datasheet
History Price: $89.16
In Stock: 24160
DC612A Specification
Specification
Part No
DC612A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
Voltage - Output
20V
Current - Output
6mA
Voltage - Input
2.3 ~ 10V
Regulator Topology
Boost
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT3464
Power - Output
-
DC612A PDF Datasheet
DC612A Related Parts
DC610A
DC610A
Analog Devices
BOARD EVAL FOR LT3804EFE
DC613A
DC613A
Analog Devices
BOARD EVAL FOR LT3435IFE
DC614A
DC614A
Analog Devices
BOARD EVAL FOR LT3434IFE
DC616A
DC616A
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC616B
DC616B
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC617A
DC617A
Analog Devices
BOARD EVAL FOR LT3781EG
DC620A
DC620A
Analog Devices
BOARD EVAL FOR LT1943EFE
DC623A
DC623A
Analog Devices
BOARD EVAL FOR LTC3801ES6
DC627A-A
DC627A-A
Analog Devices
BOARD DEMO FOR LT3461ES6
DC627A-B
DC627A-B
Analog Devices
BOARD DEMO FOR LT3461AES6
DC634A
DC634A
Analog Devices
BOARD EVAL FOR LT1930AES5
DC639A
DC639A
Analog Devices
BOARD EVAL FOR LT1977IFE
DC612A Compare Parts
  • DC612A vs DC686A
  • DC612A vs DC683A
  • DC612A vs DC679A
  • DC612A vs DC670A
  • DC612A vs DC667A
  • DC612A vs DC664A
  • DC612A vs DC663A
  • DC612A vs DC662A
  • DC612A vs DC652A
  • DC612A vs DC650A
  • DC612A vs DC649A
  • DC612A vs DC647A
  • DC612A vs DC639A
  • DC612A vs DC634A
  • DC612A vs DC627A-B
  • DC612A vs DC627A-A
  • DC612A vs DC623A
  • DC612A vs DC620A
  • DC612A vs DC617A
  • DC612A vs DC616B
  • DC612A vs DC616A
  • DC612A vs DC614A
  • DC612A vs DC613A
  • DC612A vs DC610A
  • DC612A vs DC698A
  • DC612A vs DC697A
  • DC612A vs DC659A
  • DC612A vs DC658A
  • DC612A vs DC653A
  • DC612A vs DC645A
  • DC612A vs DC625A
  • DC612A vs DC611A
  • DC612A vs DC607A
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!