☰
DC634A
DC634A
Active
Description:  BOARD EVAL FOR LT1930AES5
Manufacturer:  Analog Devices
Datasheet:   DC634A Datasheet
History Price: $93.21
In Stock: 22230
DC634A Specification
Specification
Part No
DC634A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
Voltage - Output
30V ~ 90V
Current - Output
-
Voltage - Input
3V ~ 5.5V
Regulator Topology
Boost
Frequency - Switching
2.2MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT1930A
Power - Output
-
DC634A PDF Datasheet
DC634A Related Parts
DC610A
DC610A
Analog Devices
BOARD EVAL FOR LT3804EFE
DC612A
DC612A
Analog Devices
BOARD DEMO FOR LT3464ETS8
DC613A
DC613A
Analog Devices
BOARD EVAL FOR LT3435IFE
DC614A
DC614A
Analog Devices
BOARD EVAL FOR LT3434IFE
DC616A
DC616A
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC616B
DC616B
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC617A
DC617A
Analog Devices
BOARD EVAL FOR LT3781EG
DC620A
DC620A
Analog Devices
BOARD EVAL FOR LT1943EFE
DC623A
DC623A
Analog Devices
BOARD EVAL FOR LTC3801ES6
DC627A-A
DC627A-A
Analog Devices
BOARD DEMO FOR LT3461ES6
DC627A-B
DC627A-B
Analog Devices
BOARD DEMO FOR LT3461AES6
DC639A
DC639A
Analog Devices
BOARD EVAL FOR LT1977IFE
DC634A Compare Parts
  • DC634A vs DC686A
  • DC634A vs DC683A
  • DC634A vs DC679A
  • DC634A vs DC670A
  • DC634A vs DC667A
  • DC634A vs DC664A
  • DC634A vs DC663A
  • DC634A vs DC662A
  • DC634A vs DC652A
  • DC634A vs DC650A
  • DC634A vs DC649A
  • DC634A vs DC647A
  • DC634A vs DC639A
  • DC634A vs DC627A-B
  • DC634A vs DC627A-A
  • DC634A vs DC623A
  • DC634A vs DC620A
  • DC634A vs DC617A
  • DC634A vs DC616B
  • DC634A vs DC616A
  • DC634A vs DC614A
  • DC634A vs DC613A
  • DC634A vs DC612A
  • DC634A vs DC610A
  • DC634A vs DC698A
  • DC634A vs DC697A
  • DC634A vs DC659A
  • DC634A vs DC658A
  • DC634A vs DC653A
  • DC634A vs DC645A
  • DC634A vs DC625A
  • DC634A vs DC611A
  • DC634A vs DC607A
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!