☰
DC670A
DC670A
Active
Description:  LT3462ES6/LT3462AES6 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC670A Datasheet
History Price: $89.16
In Stock: 46160
DC670A Specification
Specification
Part No
DC670A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Negative Inverter
Outputs and Type
1, Non-Isolated
Voltage - Output
-5V
Current - Output
100mA
Voltage - Input
5V
Regulator Topology
SEPIC, Inverting
Frequency - Switching
1.2MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT3462
Power - Output
-
DC670A PDF Datasheet
DC670A Related Parts
DC610A
DC610A
Analog Devices
BOARD EVAL FOR LT3804EFE
DC612A
DC612A
Analog Devices
BOARD DEMO FOR LT3464ETS8
DC613A
DC613A
Analog Devices
BOARD EVAL FOR LT3435IFE
DC614A
DC614A
Analog Devices
BOARD EVAL FOR LT3434IFE
DC616A
DC616A
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC616B
DC616B
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC617A
DC617A
Analog Devices
BOARD EVAL FOR LT3781EG
DC620A
DC620A
Analog Devices
BOARD EVAL FOR LT1943EFE
DC623A
DC623A
Analog Devices
BOARD EVAL FOR LTC3801ES6
DC627A-A
DC627A-A
Analog Devices
BOARD DEMO FOR LT3461ES6
DC627A-B
DC627A-B
Analog Devices
BOARD DEMO FOR LT3461AES6
DC634A
DC634A
Analog Devices
BOARD EVAL FOR LT1930AES5
DC670A Compare Parts
  • DC670A vs DC686A
  • DC670A vs DC683A
  • DC670A vs DC679A
  • DC670A vs DC667A
  • DC670A vs DC664A
  • DC670A vs DC663A
  • DC670A vs DC662A
  • DC670A vs DC652A
  • DC670A vs DC650A
  • DC670A vs DC649A
  • DC670A vs DC647A
  • DC670A vs DC639A
  • DC670A vs DC634A
  • DC670A vs DC627A-B
  • DC670A vs DC627A-A
  • DC670A vs DC623A
  • DC670A vs DC620A
  • DC670A vs DC617A
  • DC670A vs DC616B
  • DC670A vs DC616A
  • DC670A vs DC614A
  • DC670A vs DC613A
  • DC670A vs DC612A
  • DC670A vs DC610A
  • DC670A vs DC698A
  • DC670A vs DC697A
  • DC670A vs DC659A
  • DC670A vs DC658A
  • DC670A vs DC653A
  • DC670A vs DC645A
  • DC670A vs DC625A
  • DC670A vs DC611A
  • DC670A vs DC607A
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!