☰
DC662A
DC662A
Active
Description:  BOARD EVAL FOR LT1933ES6
Manufacturer:  Analog Devices
Datasheet:   DC662A Datasheet
History Price: $178.32
In Stock: 38295
DC662A Specification
Specification
Part No
DC662A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
500mA
Voltage - Input
4.5V ~ 36V
Regulator Topology
Buck
Frequency - Switching
500kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT1933
Power - Output
-
DC662A PDF Datasheet
DC662A Related Parts
DC610A
DC610A
Analog Devices
BOARD EVAL FOR LT3804EFE
DC612A
DC612A
Analog Devices
BOARD DEMO FOR LT3464ETS8
DC613A
DC613A
Analog Devices
BOARD EVAL FOR LT3435IFE
DC614A
DC614A
Analog Devices
BOARD EVAL FOR LT3434IFE
DC616A
DC616A
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC616B
DC616B
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC617A
DC617A
Analog Devices
BOARD EVAL FOR LT3781EG
DC620A
DC620A
Analog Devices
BOARD EVAL FOR LT1943EFE
DC623A
DC623A
Analog Devices
BOARD EVAL FOR LTC3801ES6
DC627A-A
DC627A-A
Analog Devices
BOARD DEMO FOR LT3461ES6
DC627A-B
DC627A-B
Analog Devices
BOARD DEMO FOR LT3461AES6
DC634A
DC634A
Analog Devices
BOARD EVAL FOR LT1930AES5
DC662A Compare Parts
  • DC662A vs DC686A
  • DC662A vs DC683A
  • DC662A vs DC679A
  • DC662A vs DC670A
  • DC662A vs DC667A
  • DC662A vs DC664A
  • DC662A vs DC663A
  • DC662A vs DC652A
  • DC662A vs DC650A
  • DC662A vs DC649A
  • DC662A vs DC647A
  • DC662A vs DC639A
  • DC662A vs DC634A
  • DC662A vs DC627A-B
  • DC662A vs DC627A-A
  • DC662A vs DC623A
  • DC662A vs DC620A
  • DC662A vs DC617A
  • DC662A vs DC616B
  • DC662A vs DC616A
  • DC662A vs DC614A
  • DC662A vs DC613A
  • DC662A vs DC612A
  • DC662A vs DC610A
  • DC662A vs DC698A
  • DC662A vs DC697A
  • DC662A vs DC659A
  • DC662A vs DC658A
  • DC662A vs DC653A
  • DC662A vs DC645A
  • DC662A vs DC625A
  • DC662A vs DC611A
  • DC662A vs DC607A
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!