☰
DC650A
DC650A
Active
Description:  BOARD DEMO FOR LT3010EMS8E
Manufacturer:  Analog Devices
Datasheet:   DC650A Datasheet
History Price: $118.88
In Stock: 2240
DC650A Specification
Specification
Part No
DC650A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
1.22V ~ 60V
Current - Output
50mA
Voltage - Input
3V ~ 80V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT3010
Power - Output
-
DC650A PDF Datasheet
DC650A Related Parts
DC610A
DC610A
Analog Devices
BOARD EVAL FOR LT3804EFE
DC612A
DC612A
Analog Devices
BOARD DEMO FOR LT3464ETS8
DC613A
DC613A
Analog Devices
BOARD EVAL FOR LT3435IFE
DC614A
DC614A
Analog Devices
BOARD EVAL FOR LT3434IFE
DC616A
DC616A
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC616B
DC616B
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC617A
DC617A
Analog Devices
BOARD EVAL FOR LT3781EG
DC620A
DC620A
Analog Devices
BOARD EVAL FOR LT1943EFE
DC623A
DC623A
Analog Devices
BOARD EVAL FOR LTC3801ES6
DC627A-A
DC627A-A
Analog Devices
BOARD DEMO FOR LT3461ES6
DC627A-B
DC627A-B
Analog Devices
BOARD DEMO FOR LT3461AES6
DC634A
DC634A
Analog Devices
BOARD EVAL FOR LT1930AES5
DC650A Compare Parts
  • DC650A vs DC686A
  • DC650A vs DC683A
  • DC650A vs DC679A
  • DC650A vs DC670A
  • DC650A vs DC667A
  • DC650A vs DC664A
  • DC650A vs DC663A
  • DC650A vs DC662A
  • DC650A vs DC652A
  • DC650A vs DC649A
  • DC650A vs DC647A
  • DC650A vs DC639A
  • DC650A vs DC634A
  • DC650A vs DC627A-B
  • DC650A vs DC627A-A
  • DC650A vs DC623A
  • DC650A vs DC620A
  • DC650A vs DC617A
  • DC650A vs DC616B
  • DC650A vs DC616A
  • DC650A vs DC614A
  • DC650A vs DC613A
  • DC650A vs DC612A
  • DC650A vs DC610A
  • DC650A vs DC698A
  • DC650A vs DC697A
  • DC650A vs DC659A
  • DC650A vs DC658A
  • DC650A vs DC653A
  • DC650A vs DC645A
  • DC650A vs DC625A
  • DC650A vs DC611A
  • DC650A vs DC607A
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!