☰
DC647A
DC647A
Active
Description:  BOARD DEMO FOR LT3467ES6
Manufacturer:  Analog Devices
Datasheet:   DC647A Datasheet
History Price: $89.16
In Stock: 42480
DC647A Specification
Specification
Part No
DC647A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up or Down
Outputs and Type
2, Non-Isolated
Voltage - Output
12V, 12V
Current - Output
300mA, 300mA
Voltage - Input
5V, 10V ~ 16V
Regulator Topology
Boost, SEPIC
Frequency - Switching
1.2MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT3467
Power - Output
-
DC647A PDF Datasheet
DC647A Related Parts
DC610A
DC610A
Analog Devices
BOARD EVAL FOR LT3804EFE
DC612A
DC612A
Analog Devices
BOARD DEMO FOR LT3464ETS8
DC613A
DC613A
Analog Devices
BOARD EVAL FOR LT3435IFE
DC614A
DC614A
Analog Devices
BOARD EVAL FOR LT3434IFE
DC616A
DC616A
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC616B
DC616B
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC617A
DC617A
Analog Devices
BOARD EVAL FOR LT3781EG
DC620A
DC620A
Analog Devices
BOARD EVAL FOR LT1943EFE
DC623A
DC623A
Analog Devices
BOARD EVAL FOR LTC3801ES6
DC627A-A
DC627A-A
Analog Devices
BOARD DEMO FOR LT3461ES6
DC627A-B
DC627A-B
Analog Devices
BOARD DEMO FOR LT3461AES6
DC634A
DC634A
Analog Devices
BOARD EVAL FOR LT1930AES5
DC647A Compare Parts
  • DC647A vs DC686A
  • DC647A vs DC683A
  • DC647A vs DC679A
  • DC647A vs DC670A
  • DC647A vs DC667A
  • DC647A vs DC664A
  • DC647A vs DC663A
  • DC647A vs DC662A
  • DC647A vs DC652A
  • DC647A vs DC650A
  • DC647A vs DC649A
  • DC647A vs DC639A
  • DC647A vs DC634A
  • DC647A vs DC627A-B
  • DC647A vs DC627A-A
  • DC647A vs DC623A
  • DC647A vs DC620A
  • DC647A vs DC617A
  • DC647A vs DC616B
  • DC647A vs DC616A
  • DC647A vs DC614A
  • DC647A vs DC613A
  • DC647A vs DC612A
  • DC647A vs DC610A
  • DC647A vs DC698A
  • DC647A vs DC697A
  • DC647A vs DC659A
  • DC647A vs DC658A
  • DC647A vs DC653A
  • DC647A vs DC645A
  • DC647A vs DC625A
  • DC647A vs DC611A
  • DC647A vs DC607A
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!