☰
DC634A
DC634A
Active
Description:  BOARD EVAL FOR LT1930AES5
Manufacturer:  Analog Devices
Datasheet:   DC634A Datasheet
History Price: $93.21
In Stock: 25035
DC634A vs DC662A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
30V ~ 90V
3.3V
Current - Output
-
500mA
Voltage - Input
3V ~ 5.5V
4.5V ~ 36V
Regulator Topology
Boost
Buck
Frequency - Switching
2.2MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1930A
LT1933
Power - Output
-
-