☰
DC620A
DC620A
Active
Description:  BOARD EVAL FOR LT1943EFE
Manufacturer:  Analog Devices
Datasheet:   DC620A Datasheet
History Price: Active
In Stock: 36840
DC620A vs DC616A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up
Outputs and Type
4, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V, 13V, 30V, -10V
3.3V, 3.3V
Current - Output
2A, 500mA, 50mA, 30mA
2.25A, 1.8A
Voltage - Input
8V ~ 20V
2V ~ 3V
Regulator Topology
Boost, Buck, Inverting
Boost
Frequency - Switching
1.2MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1943
LTC3425
Power - Output
-
-