☰
DC611A
DC611A
Active
Description:  LTC3252EDE - DUAL SPREAD-SPECTRU
Manufacturer:  Analog Devices
Datasheet:   DC611A Datasheet
History Price: $86.46
In Stock: 39460
DC611A Specification
Specification
Part No
DC611A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
1.2V, 1.5V
Current - Output
250mA, 250mA
Voltage - Input
2.7V ~ 5.5V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC3252
Power - Output
-
DC611A PDF Datasheet
DC611A Related Parts
DC610A
DC610A
Analog Devices
BOARD EVAL FOR LT3804EFE
DC612A
DC612A
Analog Devices
BOARD DEMO FOR LT3464ETS8
DC613A
DC613A
Analog Devices
BOARD EVAL FOR LT3435IFE
DC614A
DC614A
Analog Devices
BOARD EVAL FOR LT3434IFE
DC616A
DC616A
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC616B
DC616B
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC617A
DC617A
Analog Devices
BOARD EVAL FOR LT3781EG
DC620A
DC620A
Analog Devices
BOARD EVAL FOR LT1943EFE
DC623A
DC623A
Analog Devices
BOARD EVAL FOR LTC3801ES6
DC627A-A
DC627A-A
Analog Devices
BOARD DEMO FOR LT3461ES6
DC627A-B
DC627A-B
Analog Devices
BOARD DEMO FOR LT3461AES6
DC634A
DC634A
Analog Devices
BOARD EVAL FOR LT1930AES5
DC611A Compare Parts
  • DC611A vs DC686A
  • DC611A vs DC683A
  • DC611A vs DC679A
  • DC611A vs DC670A
  • DC611A vs DC667A
  • DC611A vs DC664A
  • DC611A vs DC663A
  • DC611A vs DC662A
  • DC611A vs DC652A
  • DC611A vs DC650A
  • DC611A vs DC649A
  • DC611A vs DC647A
  • DC611A vs DC639A
  • DC611A vs DC634A
  • DC611A vs DC627A-B
  • DC611A vs DC627A-A
  • DC611A vs DC623A
  • DC611A vs DC620A
  • DC611A vs DC617A
  • DC611A vs DC616B
  • DC611A vs DC616A
  • DC611A vs DC614A
  • DC611A vs DC613A
  • DC611A vs DC612A
  • DC611A vs DC610A
  • DC611A vs DC698A
  • DC611A vs DC697A
  • DC611A vs DC659A
  • DC611A vs DC658A
  • DC611A vs DC653A
  • DC611A vs DC645A
  • DC611A vs DC625A
  • DC611A vs DC607A
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!