ADUM7510BRQZ
ADUM7510BRQZ
Obsolete
Description:  DGTL ISO 1000VRMS 5CH GP 16QSOP
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 42860
ADUM7510BRQZ Specification
Specification
Part No
ADUM7510BRQZ
Category
Digital Isolators
Manufacturer
Analog Devices
Series
iCoupler
Packaging
Bulk,Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Magnetic Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
5
Inputs - Side 1/Side 2
5/0
Channel Type
Unidirectional
Voltage - Isolation
1000Vrms
Common Mode Transient Immunity (Min)
10kV/µs
Data Rate
10Mbps
Propagation Delay tpLH / tpHL (Max)
40ns, 40ns
Pulse Width Distortion (Max)
5ns
Rise / Fall Time (Typ)
2.5ns, 2.5ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
ADUM7510BRQZ PDF Datasheet
ADUM7510BRQZ Related Parts
ADUM3151ARSZ
ADUM3151ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153BRSZ
ADUM3153BRSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153ARSZ-RL7
ADUM3153ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153ARSZ
ADUM3153ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152BRSZ-RL7
ADUM3152BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152BRSZ
ADUM3152BRSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152ARSZ-RL7
ADUM3152ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152ARSZ
ADUM3152ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3151BRSZ-RL7
ADUM3151BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3154BRSZ-RL7
ADUM3154BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 4CH SPI 20SSOP
ADUM3151ARSZ-RL7
ADUM3151ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3154ARSZ-RL7
ADUM3154ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 4CH SPI 20SSOP
ADUM7510BRQZ Compare Parts
  • ADUM7510BRQZ vs ADUM3442CRWZ
  • ADUM7510BRQZ vs ADUM1510BRWZ
  • ADUM7510BRQZ vs ADUM1510BRWZ-RL
  • ADUM7510BRQZ vs ADUM3210CRZ
  • ADUM7510BRQZ vs ADUM3210CRZ-RL7
  • ADUM7510BRQZ vs ADUM3211CRZ
  • ADUM7510BRQZ vs ADUM3211CRZ-RL7
  • ADUM7510BRQZ vs ADUM3440CRWZ
  • ADUM7510BRQZ vs ADUM3441CRWZ-RL
  • ADUM7510BRQZ vs ADUM1402YRW
  • ADUM7510BRQZ vs ADUM3442CRWZ-RL
  • ADUM7510BRQZ vs ADUM5401WXRWZ
  • ADUM7510BRQZ vs ADUM7510BRQZ-RL
  • ADUM7510BRQZ vs ADUM7510BRQZ-RL7
  • ADUM7510BRQZ vs ADUM3441CRWZ
  • ADUM7510BRQZ vs ADUM1402WTRWZ35
  • ADUM7510BRQZ vs ADUM1402CRW-RL
  • ADUM7510BRQZ vs ADUM1402WSRWZ33
  • ADUM7510BRQZ vs ADUM1402WSRWZ33-RL
  • ADUM7510BRQZ vs ADUM1402WSRWZ35
  • ADUM7510BRQZ vs ADUM1402WSRWZ35-RL
  • ADUM7510BRQZ vs ADUM1402WSRWZ53
  • ADUM7510BRQZ vs ADUM1402WSRWZ53-RL
  • ADUM7510BRQZ vs ADUM1402YRWZ-RL
  • ADUM7510BRQZ vs ADUM1402WTRWZ33-RL
  • ADUM7510BRQZ vs ADUM1402YRWZ
  • ADUM7510BRQZ vs ADUM1402WTRWZ35-RL
  • ADUM7510BRQZ vs ADUM1402WTRWZ53
  • ADUM7510BRQZ vs ADUM1402WTRWZ53-RL
  • ADUM7510BRQZ vs ADUM1402WTRWZ55
  • ADUM7510BRQZ vs ADUM1402WTRWZ55-RL
  • ADUM7510BRQZ vs ADUM1402WTRWZ33
  • ADUM7510BRQZ vs ADUM1401YRW
  • ADUM7510BRQZ vs ADUM1301WSRWZ35
  • ADUM7510BRQZ vs ADUM1300WTRWZ33-RL
  • ADUM7510BRQZ vs ADUM1300WTRWZ35
  • ADUM7510BRQZ vs ADUM1300WTRWZ35-RL
  • ADUM7510BRQZ vs ADUM1300WTRWZ53
  • ADUM7510BRQZ vs ADUM1300WTRWZ53-RL
  • ADUM7510BRQZ vs ADUM1300WTRWZ55
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you