ADUM3153ARSZ-RL7
ADUM3153ARSZ-RL7
Active
Description:  DGT ISOL 3750VRMS 7CH SPI 20SSOP
Manufacturer:  Analog Devices
History Price: $6.85
In Stock: 16245
ADUM3153ARSZ-RL7 Specification
Specification
Part No
ADUM3153ARSZ-RL7
Category
Digital Isolators
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Magnetic Coupling
Type
SPI
Isolated Power
No
Number of Channels
7
Inputs - Side 1/Side 2
3/4
Channel Type
Unidirectional
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
2Mbps
Propagation Delay tpLH / tpHL (Max)
25ns, 25ns
Pulse Width Distortion (Max)
3ns
Rise / Fall Time (Typ)
2.5ns, 2.5ns
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
ADUM3153ARSZ-RL7 PDF Datasheet
ADUM3153ARSZ-RL7 Related Parts
ADUM3151ARSZ
ADUM3151ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153BRSZ
ADUM3153BRSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153ARSZ
ADUM3153ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152BRSZ-RL7
ADUM3152BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152BRSZ
ADUM3152BRSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152ARSZ-RL7
ADUM3152ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152ARSZ
ADUM3152ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3151BRSZ-RL7
ADUM3151BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3154BRSZ-RL7
ADUM3154BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 4CH SPI 20SSOP
ADUM3151ARSZ-RL7
ADUM3151ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3154ARSZ-RL7
ADUM3154ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 4CH SPI 20SSOP
ADUM3150BRSZ-RL7
ADUM3150BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 6CH SPI 20SSOP
ADUM3153ARSZ-RL7 Compare Parts
  • ADUM3153ARSZ-RL7 vs ADUM3442CRWZ
  • ADUM3153ARSZ-RL7 vs ADUM1510BRWZ
  • ADUM3153ARSZ-RL7 vs ADUM1510BRWZ-RL
  • ADUM3153ARSZ-RL7 vs ADUM3210CRZ
  • ADUM3153ARSZ-RL7 vs ADUM3210CRZ-RL7
  • ADUM3153ARSZ-RL7 vs ADUM3211CRZ
  • ADUM3153ARSZ-RL7 vs ADUM3211CRZ-RL7
  • ADUM3153ARSZ-RL7 vs ADUM3440CRWZ
  • ADUM3153ARSZ-RL7 vs ADUM3441CRWZ-RL
  • ADUM3153ARSZ-RL7 vs ADUM1402YRW
  • ADUM3153ARSZ-RL7 vs ADUM3442CRWZ-RL
  • ADUM3153ARSZ-RL7 vs ADUM5401WXRWZ
  • ADUM3153ARSZ-RL7 vs ADUM7510BRQZ
  • ADUM3153ARSZ-RL7 vs ADUM7510BRQZ-RL
  • ADUM3153ARSZ-RL7 vs ADUM7510BRQZ-RL7
  • ADUM3153ARSZ-RL7 vs ADUM3441CRWZ
  • ADUM3153ARSZ-RL7 vs ADUM1402WTRWZ35
  • ADUM3153ARSZ-RL7 vs ADUM1402CRW-RL
  • ADUM3153ARSZ-RL7 vs ADUM1402WSRWZ33
  • ADUM3153ARSZ-RL7 vs ADUM1402WSRWZ33-RL
  • ADUM3153ARSZ-RL7 vs ADUM1402WSRWZ35
  • ADUM3153ARSZ-RL7 vs ADUM1402WSRWZ35-RL
  • ADUM3153ARSZ-RL7 vs ADUM1402WSRWZ53
  • ADUM3153ARSZ-RL7 vs ADUM1402WSRWZ53-RL
  • ADUM3153ARSZ-RL7 vs ADUM1402YRWZ-RL
  • ADUM3153ARSZ-RL7 vs ADUM1402WTRWZ33-RL
  • ADUM3153ARSZ-RL7 vs ADUM1402YRWZ
  • ADUM3153ARSZ-RL7 vs ADUM1402WTRWZ35-RL
  • ADUM3153ARSZ-RL7 vs ADUM1402WTRWZ53
  • ADUM3153ARSZ-RL7 vs ADUM1402WTRWZ53-RL
  • ADUM3153ARSZ-RL7 vs ADUM1402WTRWZ55
  • ADUM3153ARSZ-RL7 vs ADUM1402WTRWZ55-RL
  • ADUM3153ARSZ-RL7 vs ADUM1402WTRWZ33
  • ADUM3153ARSZ-RL7 vs ADUM1401YRW
  • ADUM3153ARSZ-RL7 vs ADUM1301WSRWZ35
  • ADUM3153ARSZ-RL7 vs ADUM1300WTRWZ33-RL
  • ADUM3153ARSZ-RL7 vs ADUM1300WTRWZ35
  • ADUM3153ARSZ-RL7 vs ADUM1300WTRWZ35-RL
  • ADUM3153ARSZ-RL7 vs ADUM1300WTRWZ53
  • ADUM3153ARSZ-RL7 vs ADUM1300WTRWZ53-RL
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!