ADUM3152BRSZ-RL7
ADUM3152BRSZ-RL7
Active
Description:  DGT ISOL 3750VRMS 7CH SPI 20SSOP
Manufacturer:  Analog Devices
History Price: $6.03694
In Stock: 29500
ADUM3152BRSZ-RL7 Specification
Specification
Part No
ADUM3152BRSZ-RL7
Category
Digital Isolators
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Magnetic Coupling
Type
SPI
Isolated Power
No
Number of Channels
7
Inputs - Side 1/Side 2
4/3
Channel Type
Unidirectional
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
34Mbps
Propagation Delay tpLH / tpHL (Max)
14ns, 14ns
Pulse Width Distortion (Max)
2ns
Rise / Fall Time (Typ)
2.5ns, 2.5ns
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
ADUM3152BRSZ-RL7 PDF Datasheet
ADUM3152BRSZ-RL7 Related Parts
ADUM3151ARSZ
ADUM3151ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153BRSZ
ADUM3153BRSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153ARSZ-RL7
ADUM3153ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153ARSZ
ADUM3153ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152BRSZ
ADUM3152BRSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152ARSZ-RL7
ADUM3152ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152ARSZ
ADUM3152ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3151BRSZ-RL7
ADUM3151BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3154BRSZ-RL7
ADUM3154BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 4CH SPI 20SSOP
ADUM3151ARSZ-RL7
ADUM3151ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3154ARSZ-RL7
ADUM3154ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 4CH SPI 20SSOP
ADUM3150BRSZ-RL7
ADUM3150BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 6CH SPI 20SSOP
ADUM3152BRSZ-RL7 Description

## Analog Devices ADUM3152BRSZ-RL7 Overview

The Analog Devices ADUM3152BRSZ-RL7 is an integrated, isolated communication device designed for applications requiring high-speed data transfer with galvanic isolation. This part is primarily used in industrial control systems, power supply regulation, and other high-precision environments that demand noise immunity and safe operation between different parts of a system. It is an ideal choice for applications that need to isolate and protect sensitive circuits from electrical faults and surges while ensuring high-speed communication.

## Key Features

* Data Rate: The ADUM3152BRSZ-RL7 supports data transfer speeds up to 25 Mbps, allowing it to efficiently handle high-bandwidth communication without compromising on reliability.
* Galvanic Isolation: This device provides 5000 VRMS isolation, offering excellent protection against common-mode noise and transient voltages, which is critical in industrial environments where electrical surges are common.
* Low Propagation Delay: The propagation delay is typically 45 ns, making the ADUM3152BRSZ-RL7 suitable for high-speed applications where minimal signal delay is essential.
* Low Power Consumption: With a typical supply current of 7 mA in normal operation and 1 µA in shutdown mode, this device is optimized for low-power applications, contributing to the overall energy efficiency of systems.
* Wide Supply Voltage Range: The device operates within a supply voltage range of 4.5V to 5.5V, which is standard for many digital logic systems, ensuring compatibility across various platforms.
* Temperature Range: Rated for operation in the temperature range of -40°C to +125°C, this makes the ADUM3152BRSZ-RL7 suitable for harsh environmental conditions, common in industrial automation and automotive applications.

## Electrical Characteristics

* Isolation Voltage: The device provides 5000 VRMS of isolation, which ensures that the signal lines on either side of the isolation barrier remain protected from high-voltage spikes or ground loop problems.
* Input Voltage: The input voltage for the logic side is typically 0 to 5V, making it compatible with standard CMOS logic devices.
* Output Voltage: On the output side, the voltage can range from 0 to 5V, ensuring that the signal levels remain within acceptable limits for receiving components.

## Communication Interface

* Bus Interface: The ADUM3152BRSZ-RL7 supports serial data transfer using its integrated communication channels. The device provides two channels for data transmission, which can be used to support high-speed bidirectional data flows in isolated environments.
* Data Format: The data is transferred via a SPI (Serial Peripheral Interface) or similar protocols, allowing it to interface seamlessly with microcontrollers, DSPs, and other digital devices.

## Performance Specifications

* Propagation Delay: The typical propagation delay from input to output is 45 ns, which makes the device well-suited for high-speed data applications, ensuring that there is minimal latency.
* Data Throughput: Capable of transmitting data at speeds of up to 25 Mbps, this device is suitable for use in systems that require fast, reliable data transfer across an isolation barrier.
* Operating Voltage Range: The ADUM3152BRSZ-RL7 operates from a supply voltage of 4.5V to 5.5V with low current consumption, making it energy-efficient in a variety of applications.

## Reliability and Durability

* MTBF (Mean Time Between Failures): The device is designed for high reliability, with an expected MTBF of >50,000 hours, which is an important consideration for industrial and mission-critical systems.
* Long-Term Data Retention: The ADUM3152BRSZ-RL7 is designed to ensure reliable data retention and transfer over long periods, with minimal degradation of performance even under challenging operating conditions.
* Shock and Vibration Resistance: It is designed to withstand a variety of environmental stresses, making it suitable for use in industrial environments that may experience vibration, shock, or other mechanical disturbances.

## Applications

* Industrial Automation: The ADUM3152BRSZ-RL7 is used in industrial control systems for providing isolated communication between microcontrollers, sensors, and actuators. Its high-speed data transfer capability and galvanic isolation make it ideal for use in environments where high-voltage or noisy signals are present.
* Power Supply Isolation: It is also commonly used in power supplies to provide isolation between the control side and the high-voltage side, ensuring that spikes and transients do not damage sensitive equipment.
* Medical Devices: In medical electronics, the ADUM3152BRSZ-RL7 is used to isolate communication between different parts of diagnostic equipment or patient monitoring systems, ensuring safe operation in accordance with medical safety standards.
* Automotive Systems: In automotive electronics, this device can provide isolation in communication between various sensors, controllers, and other components in harsh environments, making it essential for improving the durability and safety of automotive applications.

## Conclusion

The Analog Devices ADUM3152BRSZ-RL7 offers a powerful solution for high-speed, isolated communication in a wide range of industrial and commercial applications. Its combination of high-speed data transfer, 5000 VRMS isolation, and low-power operation makes it highly suitable for environments with high voltage or noisy signals, while ensuring minimal signal distortion and long-term reliability. Whether used in industrial automation, power supply systems, or sensitive medical devices, this component ensures efficient and safe data communication across isolation barriers, making it an essential part of many modern electronic systems.
ADUM3152BRSZ-RL7 Compare Parts
  • ADUM3152BRSZ-RL7 vs ADUM3442CRWZ
  • ADUM3152BRSZ-RL7 vs ADUM1510BRWZ
  • ADUM3152BRSZ-RL7 vs ADUM1510BRWZ-RL
  • ADUM3152BRSZ-RL7 vs ADUM3210CRZ
  • ADUM3152BRSZ-RL7 vs ADUM3210CRZ-RL7
  • ADUM3152BRSZ-RL7 vs ADUM3211CRZ
  • ADUM3152BRSZ-RL7 vs ADUM3211CRZ-RL7
  • ADUM3152BRSZ-RL7 vs ADUM3440CRWZ
  • ADUM3152BRSZ-RL7 vs ADUM3441CRWZ-RL
  • ADUM3152BRSZ-RL7 vs ADUM1402YRW
  • ADUM3152BRSZ-RL7 vs ADUM3442CRWZ-RL
  • ADUM3152BRSZ-RL7 vs ADUM5401WXRWZ
  • ADUM3152BRSZ-RL7 vs ADUM7510BRQZ
  • ADUM3152BRSZ-RL7 vs ADUM7510BRQZ-RL
  • ADUM3152BRSZ-RL7 vs ADUM7510BRQZ-RL7
  • ADUM3152BRSZ-RL7 vs ADUM3441CRWZ
  • ADUM3152BRSZ-RL7 vs ADUM1402WTRWZ35
  • ADUM3152BRSZ-RL7 vs ADUM1402CRW-RL
  • ADUM3152BRSZ-RL7 vs ADUM1402WSRWZ33
  • ADUM3152BRSZ-RL7 vs ADUM1402WSRWZ33-RL
  • ADUM3152BRSZ-RL7 vs ADUM1402WSRWZ35
  • ADUM3152BRSZ-RL7 vs ADUM1402WSRWZ35-RL
  • ADUM3152BRSZ-RL7 vs ADUM1402WSRWZ53
  • ADUM3152BRSZ-RL7 vs ADUM1402WSRWZ53-RL
  • ADUM3152BRSZ-RL7 vs ADUM1402YRWZ-RL
  • ADUM3152BRSZ-RL7 vs ADUM1402WTRWZ33-RL
  • ADUM3152BRSZ-RL7 vs ADUM1402YRWZ
  • ADUM3152BRSZ-RL7 vs ADUM1402WTRWZ35-RL
  • ADUM3152BRSZ-RL7 vs ADUM1402WTRWZ53
  • ADUM3152BRSZ-RL7 vs ADUM1402WTRWZ53-RL
  • ADUM3152BRSZ-RL7 vs ADUM1402WTRWZ55
  • ADUM3152BRSZ-RL7 vs ADUM1402WTRWZ55-RL
  • ADUM3152BRSZ-RL7 vs ADUM1402WTRWZ33
  • ADUM3152BRSZ-RL7 vs ADUM1401YRW
  • ADUM3152BRSZ-RL7 vs ADUM1301WSRWZ35
  • ADUM3152BRSZ-RL7 vs ADUM1300WTRWZ33-RL
  • ADUM3152BRSZ-RL7 vs ADUM1300WTRWZ35
  • ADUM3152BRSZ-RL7 vs ADUM1300WTRWZ35-RL
  • ADUM3152BRSZ-RL7 vs ADUM1300WTRWZ53
  • ADUM3152BRSZ-RL7 vs ADUM1300WTRWZ53-RL
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!