ADUM3152ARSZ-RL7
ADUM3152ARSZ-RL7
Active
Description:  DGT ISOL 3750VRMS 7CH SPI 20SSOP
Manufacturer:  Analog Devices
History Price: $7.11
In Stock: 41700
ADUM3152ARSZ-RL7 Specification
Specification
Part No
ADUM3152ARSZ-RL7
Category
Digital Isolators
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Magnetic Coupling
Type
SPI
Isolated Power
No
Number of Channels
7
Inputs - Side 1/Side 2
4/3
Channel Type
Unidirectional
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
2Mbps
Propagation Delay tpLH / tpHL (Max)
25ns, 25ns
Pulse Width Distortion (Max)
3ns
Rise / Fall Time (Typ)
2.5ns, 2.5ns
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
ADUM3152ARSZ-RL7 PDF Datasheet
ADUM3152ARSZ-RL7 Related Parts
ADUM3151ARSZ
ADUM3151ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153BRSZ
ADUM3153BRSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153ARSZ-RL7
ADUM3153ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153ARSZ
ADUM3153ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152BRSZ-RL7
ADUM3152BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152BRSZ
ADUM3152BRSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152ARSZ
ADUM3152ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3151BRSZ-RL7
ADUM3151BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3154BRSZ-RL7
ADUM3154BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 4CH SPI 20SSOP
ADUM3151ARSZ-RL7
ADUM3151ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3154ARSZ-RL7
ADUM3154ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 4CH SPI 20SSOP
ADUM3150BRSZ-RL7
ADUM3150BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 6CH SPI 20SSOP
ADUM3152ARSZ-RL7 Description

## Analog Devices ADUM3152ARSZ-RL7 Overview

The Analog Devices ADUM3152ARSZ-RL7 is a high-performance digital isolator designed for robust isolation between systems while maintaining high-speed data transfer. This device is part of Analog Devices’ family of isolation solutions and is commonly used in industrial, automotive, and medical applications where signal integrity and safety are paramount. The ADUM3152ARSZ-RL7 provides reinforced galvanic isolation, making it ideal for protecting sensitive circuits from high-voltage spikes, ground loops, and noise.

## Key Specifications

1. General Description

* Product Type: Digital Isolator
* Package Type: 16-pin SOIC (Small Outline Integrated Circuit)
* Isolation Voltage: 5 kV RMS (Reinforced Isolation), providing protection for both data and power lines.
* Operating Temperature Range: -40°C to +125°C, designed for harsh environments, including industrial and automotive applications.
* Data Rate: 100 Mbps (high-speed communication), ensuring fast and reliable data transfer across isolated channels.
* Number of Channels: 2 channels (dual-channel), enabling bi-directional isolation for a variety of signal paths.
* Supply Voltage Range: 3 V to 5.5 V, ensuring compatibility with a wide range of power supply systems.
* Low Power Consumption: Typically 10 mA supply current, making it energy efficient for various embedded applications.

2. Electrical Characteristics

* Data Rate: Capable of transmitting data at speeds up to 100 Mbps, making it suitable for high-speed data transmission without compromising performance.
* Propagation Delay: Typically 15 ns, allowing for fast signal response times, which is crucial for high-speed systems where timing is critical.
* Logic Input Voltage Range: Operates with input logic levels compatible with both 3.3 V and 5 V logic systems.
* Output Voltage: Provides logic-level output compatible with TTL (Transistor-Transistor Logic) or CMOS (Complementary Metal-Oxide-Semiconductor) systems.
* Input and Output Logic Compatibility: Supports both 3.3V and 5V logic, making it versatile for use in mixed-voltage systems.

3. Performance Characteristics

* Propagation Delay Skew: The propagation delay mismatch between channels is typically less than 2 ns, ensuring minimal skew and excellent signal timing precision.
* Isolation Resistance: Typically greater than 10^12 Ω, offering very high resistance to leakage currents, ensuring reliability in noisy environments.
* Common-Mode Transient Immunity (CMTI): Typically greater than 50 kV/µs, providing excellent immunity to common-mode transients, crucial for industrial applications where high voltage spikes are common.
* Power Supply Rejection Ratio (PSRR): High PSRR (greater than 50 dB), ensuring minimal power supply noise coupling to the signal path.

4. Reliability and Environmental Specifications

* Reinforced Isolation: The ADUM3152ARSZ-RL7 provides reinforced galvanic isolation, protecting sensitive circuits from faults or disturbances in the high-voltage side.
* Operating Temperature Range: -40°C to +125°C, allowing for operation in extreme temperature conditions typically found in automotive and industrial applications.
* Storage Temperature Range: -65°C to +150°C, ensuring that the part remains reliable even under extreme storage conditions.
* Lead Finish: The leads are made with a solderable finish, which is highly reliable for standard PCB assembly processes.
* Thermal Resistance: The device is designed to handle thermal challenges, dissipating heat efficiently to maintain stable operation during high-speed data transfer.

5. Applications

* Industrial Automation: The ADUM3152ARSZ-RL7 is commonly used in industrial control systems for isolating communication between sensors, controllers, and actuators, preventing ground loops and noise interference.
* Automotive Systems: With its wide operating temperature range and high CMTI, it is ideal for isolating signals in automotive systems, such as CAN bus interfaces, where protection against high-voltage transients is essential.
* Medical Devices: The device can be used for isolating sensitive medical instrumentation from high-voltage sections of medical equipment, ensuring patient safety and data integrity.
* Power Supply Isolation: It is ideal for isolating power supplies in critical systems, preventing faults or noise from propagating into the system.
* Data Communication Systems: The ADUM3152ARSZ-RL7 is used in applications requiring robust, high-speed data communication between different parts of a system, such as in signal isolation for microcontroller communications or data converters.
* Signal Isolation in High-Voltage Environments: Its ability to withstand high voltages makes it suitable for systems where electrical isolation is required between high-voltage and low-voltage sections.

6. Packaging and Mounting

* Package Type: 16-pin SOIC (Small Outline Integrated Circuit), offering a compact and reliable solution for surface-mount applications.
* Mounting Type: Surface-mount technology (SMT) designed for ease of integration into modern PCB assembly processes, making it ideal for high-volume production.
* Thermal Management: The SOIC package offers excellent heat dissipation properties, ensuring the device operates within its thermal limits even under high-speed operation.

7. Compliance and Certification

* RoHS Compliant: The ADUM3152ARSZ-RL7 is RoHS compliant, meaning it is free from harmful substances such as lead, mercury, and cadmium, meeting modern environmental standards.
* UL Recognized: The device complies with UL (Underwriters Laboratories) standards for safety, making it suitable for use in safety-critical applications.
* REACH Compliant: The device is also compliant with REACH (Registration, Evaluation, Authorization, and Restriction of Chemicals) regulations, further ensuring its environmental friendliness.

## Conclusion

The Analog Devices ADUM3152ARSZ-RL7 is a versatile and reliable digital isolator designed to provide robust isolation in high-speed data transfer systems. Its reinforced isolation, high common-mode transient immunity, and wide supply voltage range make it an ideal solution for demanding industrial, automotive, and medical applications. The device's low power consumption, high-speed data rate, and minimal propagation delay ensure reliable and efficient operation in complex systems. With its compliance to industry standards and its ability to withstand harsh operating conditions, the ADUM3152ARSZ-RL7 offers an exceptional balance of performance, safety, and durability in high-voltage environments.
ADUM3152ARSZ-RL7 Compare Parts
  • ADUM3152ARSZ-RL7 vs ADUM3442CRWZ
  • ADUM3152ARSZ-RL7 vs ADUM1510BRWZ
  • ADUM3152ARSZ-RL7 vs ADUM1510BRWZ-RL
  • ADUM3152ARSZ-RL7 vs ADUM3210CRZ
  • ADUM3152ARSZ-RL7 vs ADUM3210CRZ-RL7
  • ADUM3152ARSZ-RL7 vs ADUM3211CRZ
  • ADUM3152ARSZ-RL7 vs ADUM3211CRZ-RL7
  • ADUM3152ARSZ-RL7 vs ADUM3440CRWZ
  • ADUM3152ARSZ-RL7 vs ADUM3441CRWZ-RL
  • ADUM3152ARSZ-RL7 vs ADUM1402YRW
  • ADUM3152ARSZ-RL7 vs ADUM3442CRWZ-RL
  • ADUM3152ARSZ-RL7 vs ADUM5401WXRWZ
  • ADUM3152ARSZ-RL7 vs ADUM7510BRQZ
  • ADUM3152ARSZ-RL7 vs ADUM7510BRQZ-RL
  • ADUM3152ARSZ-RL7 vs ADUM7510BRQZ-RL7
  • ADUM3152ARSZ-RL7 vs ADUM3441CRWZ
  • ADUM3152ARSZ-RL7 vs ADUM1402WTRWZ35
  • ADUM3152ARSZ-RL7 vs ADUM1402CRW-RL
  • ADUM3152ARSZ-RL7 vs ADUM1402WSRWZ33
  • ADUM3152ARSZ-RL7 vs ADUM1402WSRWZ33-RL
  • ADUM3152ARSZ-RL7 vs ADUM1402WSRWZ35
  • ADUM3152ARSZ-RL7 vs ADUM1402WSRWZ35-RL
  • ADUM3152ARSZ-RL7 vs ADUM1402WSRWZ53
  • ADUM3152ARSZ-RL7 vs ADUM1402WSRWZ53-RL
  • ADUM3152ARSZ-RL7 vs ADUM1402YRWZ-RL
  • ADUM3152ARSZ-RL7 vs ADUM1402WTRWZ33-RL
  • ADUM3152ARSZ-RL7 vs ADUM1402YRWZ
  • ADUM3152ARSZ-RL7 vs ADUM1402WTRWZ35-RL
  • ADUM3152ARSZ-RL7 vs ADUM1402WTRWZ53
  • ADUM3152ARSZ-RL7 vs ADUM1402WTRWZ53-RL
  • ADUM3152ARSZ-RL7 vs ADUM1402WTRWZ55
  • ADUM3152ARSZ-RL7 vs ADUM1402WTRWZ55-RL
  • ADUM3152ARSZ-RL7 vs ADUM1402WTRWZ33
  • ADUM3152ARSZ-RL7 vs ADUM1401YRW
  • ADUM3152ARSZ-RL7 vs ADUM1301WSRWZ35
  • ADUM3152ARSZ-RL7 vs ADUM1300WTRWZ33-RL
  • ADUM3152ARSZ-RL7 vs ADUM1300WTRWZ35
  • ADUM3152ARSZ-RL7 vs ADUM1300WTRWZ35-RL
  • ADUM3152ARSZ-RL7 vs ADUM1300WTRWZ53
  • ADUM3152ARSZ-RL7 vs ADUM1300WTRWZ53-RL
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!