ADUM7510BRQZ
ADUM7510BRQZ
Obsolete
Description:  DGTL ISO 1000VRMS 5CH GP 16QSOP
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 42860
ADUM7510BRQZ vs ADUM1300WTRWZ33-RL
Series
iCoupler
Automotive
Packaging
Bulk,Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Technology
Magnetic Coupling
Magnetic Coupling
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
5
3
Inputs - Side 1/Side 2
5/0
3/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
1000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
10kV/µs
25kV/µs
Data Rate
10Mbps
10Mbps
Propagation Delay tpLH / tpHL (Max)
40ns, 40ns
32ns, 32ns
Pulse Width Distortion (Max)
5ns
3ns
Rise / Fall Time (Typ)
2.5ns, 2.5ns
2.5ns, 2.5ns
Voltage - Supply
4.5V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-QSOP
16-SOIC