Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Digital Isolators
/ Analog Devices ADUM7510BRQZ
ADUM7510BRQZ
Obsolete
Digital Isolators
Description:
DGTL ISO 1000VRMS 5CH GP 16QSOP
Manufacturer:
Analog Devices
Datasheet:
ADUM7510BRQZ Datasheet
History Price: Obsolete
In Stock: 42860
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADUM7510BRQZ vs ADUM1402YRWZ
Part No
ADUM7510BRQZ
ADUM1402YRWZ
Category
Digital Isolators
Digital Isolators
Manufacturer
Analog Devices
Analog Devices
Series
iCoupler
iCoupler
Packaging
Bulk,Tube
Tube
Status
Obsolete
Obsolete
Technology
Magnetic Coupling
Magnetic Coupling
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
5
4
Inputs - Side 1/Side 2
5/0
2/2
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
1000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
10kV/µs
-
Data Rate
10Mbps
-
Propagation Delay tpLH / tpHL (Max)
40ns, 40ns
-
Pulse Width Distortion (Max)
5ns
-
Rise / Fall Time (Typ)
2.5ns, 2.5ns
-
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-QSOP
16-SOIC