ADUM7510BRQZ
ADUM7510BRQZ
Obsolete
Description:  DGTL ISO 1000VRMS 5CH GP 16QSOP
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 4400
ADUM7510BRQZ vs ADUM5401WXRWZ
Series
iCoupler
-
Packaging
Bulk,Tube
Tube
Status
Obsolete
Obsolete
Technology
Magnetic Coupling
-
Type
General Purpose
-
Isolated Power
No
-
Number of Channels
5
-
Inputs - Side 1/Side 2
5/0
-
Channel Type
Unidirectional
-
Voltage - Isolation
1000Vrms
-
Common Mode Transient Immunity (Min)
10kV/µs
-
Data Rate
10Mbps
-
Propagation Delay tpLH / tpHL (Max)
40ns, 40ns
-
Pulse Width Distortion (Max)
5ns
-
Rise / Fall Time (Typ)
2.5ns, 2.5ns
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 105 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-QSOP
16-SOIC