DAC900TPWRQ1
DAC900TPWRQ1
Active
Description:  IC DAC 10BIT A-OUT 28TSSOP
Manufacturer:  Texas Instruments
History Price: $8.40600
In Stock: 23500
DAC900TPWRQ1 Specification
Specification
Part No
DAC900TPWRQ1
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100, SpeedPlus
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
10
Number of D/A Converters
1
Settling Time
30μs (Typ)
Output Type
Current - Unbuffered
Differential Output
Yes
Data Interface
Parallel
Reference Type
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?.5, ?.3
Architecture
Current Source
Operating Temperature
-40 ℃ ~ 105 ℃
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
Mounting Type
Surface Mount
DAC900TPWRQ1 Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC900TPWRQ1 Description
The Texas Instruments DAC900TPWRQ1 is a high-performance, 12-bit digital-to-analog converter (DAC) designed for automotive and industrial applications requiring precision and reliability. It offers a range of features tailored for demanding environments, including low noise, high linearity, and wide operating temperature ranges. Below is a detailed introduction to the DAC900TPWRQ1, including its specifications and features.

## Overview

The DAC900TPWRQ1 is a 12-bit DAC that converts digital input data into an analog output voltage with high accuracy and stability. It is specifically designed to meet the stringent requirements of automotive applications, ensuring robust performance under varying environmental conditions. The DAC900TPWRQ1 is used in applications where precise analog signal generation is required, such as automotive control systems, industrial automation, and sensor interfacing.

## Key Specifications

1. Functionality:
- Type: 12-Bit Digital-to-Analog Converter (DAC)
- Resolution: 12-bit
- Output Type: Voltage output
- Output Range: 0V to Vref (typically 0V to 3.3V or 5V depending on the reference voltage)

2. Electrical Characteristics:
- Supply Voltage (Vdd): 2.7V to 5.5V
- Reference Voltage (Vref): Up to 5V (externally provided)
- Output Voltage Range: 0V to Vref
- Output Settling Time: Typically 1 µs to 10 µs (depending on the load and reference voltage)
- DAC Output Current: Typically ±10 mA

3. Performance Parameters:
- Integral Nonlinearity (INL): ±1 LSB (Least Significant Bit) maximum
- Differential Nonlinearity (DNL): ±1 LSB maximum
- Gain Error: ±1% of full-scale range maximum
- Offset Error: ±0.5% of full-scale range maximum
- Output Noise: Low noise operation suitable for precision applications

4. Switching Characteristics:
- Data Setup Time (tsu): Typically 20 ns (time before the rising edge of the clock)
- Data Hold Time (th): Typically 10 ns (time after the rising edge of the clock)
- Clock Frequency: Up to 50 MHz

5. Package Information:
- Package Type: 16-pin TQFP (Thin Quad Flat Package)
- Pin Count: 16
- Package Dimensions: 7 mm x 7 mm with a 0.8 mm pitch

6. Thermal Characteristics:
- Operating Temperature Range: -40°C to +125°C
- Storage Temperature Range: -65°C to +150°C
- Thermal Resistance: Typically 35°C/W junction-to-ambient

7. Additional Features:
- Power-On Reset: Ensures the DAC outputs are initialized to a known state upon power-up.
- Built-In Reference Buffer: Includes an internal reference buffer to reduce noise and improve accuracy.
- Pin-Selectable Reference Voltage: Allows selection of internal or external reference voltages.

## Features

- High Resolution: Provides 12-bit resolution for accurate analog signal representation, making it suitable for high-precision applications.
- Wide Operating Range: Operates over a broad supply voltage range and temperature range, meeting automotive and industrial standards.
- Low Noise: Designed to operate with minimal noise, ensuring clean and precise output signals.
- High Linearity: Maintains high linearity with low integral and differential nonlinearity errors, which is crucial for accurate signal conversion.
- Compact Package: The 16-pin TQFP package offers a compact form factor for integration into space-constrained designs.

## Applications

The DAC900TPWRQ1 is suitable for various high-precision applications, particularly where automotive or industrial reliability is required:
- Automotive Systems: Used in automotive control systems for accurate signal conversion and control.
- Industrial Automation: Provides precise analog output for industrial control and measurement systems.
- Sensor Interfaces: Converts digital signals from sensors into accurate analog outputs for further processing.
- Control Systems: Employed in control systems requiring high-resolution analog outputs for operational control.

## Summary

The Texas Instruments DAC900TPWRQ1 is a high-performance 12-bit DAC designed to deliver accurate and reliable analog outputs in automotive and industrial applications. With its wide supply voltage range, low noise, high linearity, and robust performance under varying temperature conditions, it is well-suited for precision signal conversion tasks. For detailed design and application information, consulting the DAC900TPWRQ1 datasheet and technical documents from Texas Instruments is recommended.
DAC900TPWRQ1 Compare Parts
  • DAC900TPWRQ1 vs DAC9881SRGET
  • DAC900TPWRQ1 vs DAC9881SRGER
  • DAC900TPWRQ1 vs DAC9881SBRGET
  • DAC900TPWRQ1 vs DAC9881SBRGER
  • DAC900TPWRQ1 vs DAC91001PFBT
  • DAC900TPWRQ1 vs DAC91001PFBR
  • DAC900TPWRQ1 vs DAC908U/1K
  • DAC900TPWRQ1 vs DAC908U
  • DAC900TPWRQ1 vs DAC908E/2K5
  • DAC900TPWRQ1 vs DAC908E
  • DAC900TPWRQ1 vs DAC904UG4
  • DAC900TPWRQ1 vs DAC904U/1K
  • DAC900TPWRQ1 vs DAC904U
  • DAC900TPWRQ1 vs DAC904E/2K5G4
  • DAC900TPWRQ1 vs DAC904E/2K5
  • DAC900TPWRQ1 vs DAC904E
  • DAC900TPWRQ1 vs DAC902UG4
  • DAC900TPWRQ1 vs DAC902U/1K
  • DAC900TPWRQ1 vs DAC902U
  • DAC900TPWRQ1 vs DAC902EG4
  • DAC900TPWRQ1 vs DAC902E/2K5G4
  • DAC900TPWRQ1 vs DAC902E/2K5
  • DAC900TPWRQ1 vs DAC902E
  • DAC900TPWRQ1 vs DAC900U/1K
  • DAC900TPWRQ1 vs DAC900U
  • DAC900TPWRQ1 vs DAC900E/2K5G4
  • DAC900TPWRQ1 vs DAC900E/2K5
  • DAC900TPWRQ1 vs DAC900E
  • DAC900TPWRQ1 vs DAC8881SRGETG4
  • DAC900TPWRQ1 vs DAC8881SRGET
  • DAC900TPWRQ1 vs DAC8881SRGER
  • DAC900TPWRQ1 vs DAC8871SPWR
  • DAC900TPWRQ1 vs DAC8871SPWG4
  • DAC900TPWRQ1 vs DAC8871SPW
  • DAC900TPWRQ1 vs DAC8871SBPWR
  • DAC900TPWRQ1 vs DAC8871SBPWG4
  • DAC900TPWRQ1 vs DAC8871SBPW
  • DAC900TPWRQ1 vs DAC8841FW
  • DAC900TPWRQ1 vs DAC8841FSZ-REEL
  • DAC900TPWRQ1 vs DAC8841FSZ
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!