DAC900TPWRQ1
DAC900TPWRQ1
Active
Description:  IC DAC 10BIT A-OUT 28TSSOP
Manufacturer:  Texas Instruments
History Price: $8.40600
In Stock: 23500
DAC900TPWRQ1 vs DAC8871SBPW
Series
Automotive, AEC-Q100, SpeedPlus
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
16
Number of D/A Converters
1
1
Settling Time
30μs (Typ)
1μs (Typ)
Output Type
Current - Unbuffered
Voltage - Unbuffered
Differential Output
Yes
No
Data Interface
Parallel
SPI
Reference Type
External, Internal
External
Voltage - Supply, Analog
2.7V ~ 5.5V
?3.5V ~ 19.8V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.5V
INL/DNL (LSB)
?.5, ?.3
?, ?.25
Architecture
Current Source
R-2R
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Package / Case
28-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
16-TSSOP
Mounting Type
Surface Mount
Surface Mount