Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Texas Instruments DAC900TPWRQ1
DAC900TPWRQ1
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 10BIT A-OUT 28TSSOP
Manufacturer:
Texas Instruments
Datasheet:
DAC900TPWRQ1 Datasheet
History Price: $8.40600
In Stock: 23500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DAC900TPWRQ1 vs DAC8841FW
Part No
DAC900TPWRQ1
DAC8841FW
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Analog Devices
Series
Automotive, AEC-Q100, SpeedPlus
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
8
Number of D/A Converters
1
8
Settling Time
30μs (Typ)
6μs
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
Yes
No
Data Interface
Parallel
SPI
Reference Type
External, Internal
External
Voltage - Supply, Analog
2.7V ~ 5.5V
5V
Voltage - Supply, Digital
2.7V ~ 5.5V
5V
INL/DNL (LSB)
?.5, ?.3
?.5, ? (Max)
Architecture
Current Source
Multiplying DAC
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-TSSOP (0.173", 4.40mm Width)
24-CDIP (0.300", 7.62mm)
Supplier Device Package
28-TSSOP
24-CDIP
Mounting Type
Surface Mount
Through Hole