ADS58C48IPFPR
ADS58C48IPFPR
Active
Description:  IC ADC 11BIT 200M 80HTQFP
Manufacturer:  Texas Instruments
History Price: $162.55200
In Stock: 28900
ADS58C48IPFPR Specification
Specification
Part No
ADS58C48IPFPR
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
ADC
Number of Channels
4
Resolution (Bits)
11 b
Sampling Rate (Per Second)
200M
Data Interface
Serial, Parallel
Voltage Supply Source
Analog and Digital
Voltage - Supply
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
80-TQFP Exposed Pad
Supplier Device Package
80-HTQFP (12x12)
ADS58C48IPFPR Related Parts
ADS1201U
ADS1201U
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1201U-1/1K
ADS1201U-1/1K
Texas Instruments
A/D CONVERTER BUY ADS1201U/1K
ADS1201U/1K
ADS1201U/1K
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1201UG4
ADS1201UG4
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1202IPWR
ADS1202IPWR
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1202IPWRG4
ADS1202IPWRG4
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1202IPWT
ADS1202IPWT
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWR
ADS1203IPWR
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWRG4
ADS1203IPWRG4
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWT
ADS1203IPWT
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IRGTR
ADS1203IRGTR
Texas Instruments
IC MODULATOR 16BIT 40K 16QFN
ADS1203IRGTRG4
ADS1203IRGTRG4
Texas Instruments
IC MODULATOR 16BIT 40K 16QFN
ADS58C48IPFPR Description
The Texas Instruments ADS58C48IPFPR is a high-performance, dual-channel analog-to-digital converter (ADC) designed for applications requiring high-speed data conversion and precision. This device is particularly well-suited for communications, instrumentation, and industrial applications where high dynamic range and low noise are critical. Below is a detailed overview of the ADS58C48IPFPR, including its specifications, features, and typical applications.

## Overview

The ADS58C48IPFPR is a 14-bit ADC that operates at a maximum sampling rate of 48 MSPS (mega samples per second) per channel. It utilizes a high-speed, low-power architecture that allows for efficient data conversion while maintaining excellent performance metrics. The device is designed to convert analog signals into digital data with high fidelity, making it ideal for a variety of demanding applications.

## Key Features

1. Dual-Channel Operation: The ADS58C48IPFPR features two independent ADC channels, allowing for simultaneous sampling of two signals. This is particularly useful in applications where differential inputs or multiple signal paths need to be processed.

2. High Resolution: With a 14-bit resolution, the ADC provides a high level of detail in the digital representation of the analog input signal, enabling precise measurements and data analysis.

3. High Sampling Rate: The device supports a maximum sampling rate of 48 MSPS, making it suitable for high-speed applications that require rapid data acquisition.

4. Low Power Consumption: The ADS58C48IPFPR is designed for low power operation, consuming approximately 200 mW per channel at full speed, which is advantageous for battery-powered and energy-sensitive applications.

5. Wide Input Voltage Range: The ADC can accept input voltages from 0V to 2V, allowing it to interface with a variety of signal sources.

6. Integrated Reference: The device includes an internal voltage reference, simplifying the design and reducing the need for external components.

7. Flexible Digital Interface: The ADS58C48IPFPR supports a variety of digital output formats, including LVDS (Low-Voltage Differential Signaling) and CMOS, making it compatible with a wide range of digital processing systems.

8. Temperature Range: The device is rated for operation over a wide temperature range, typically from -40°C to +85°C, making it suitable for industrial and automotive applications.

## Specifications

- Part Number: ADS58C48IPFPR
- ADC Type: Dual-channel, 14-bit
- Maximum Sampling Rate: 48 MSPS
- Input Voltage Range: 0V to 2V
- Resolution: 14 bits
- Power Consumption: 200 mW per channel (typical)
- Dynamic Range: 80 dB (typical)
- Signal-to-Noise Ratio (SNR): 72 dB (typical)
- Total Harmonic Distortion (THD): -90 dB (typical)
- Operating Temperature Range: -40°C to +85°C
- Package Type: QFN (Quad Flat No-lead)
- Pin Count: 32

## Applications

The ADS58C48IPFPR is suitable for a wide range of applications, including:

- Communications: Used in wireless and wired communication systems for data acquisition and processing.
- Instrumentation: Ideal for high-precision measurement systems in scientific and industrial instrumentation.
- Medical Imaging: Suitable for applications in medical imaging systems, such as ultrasound and MRI, where high-speed data conversion is essential.
- Industrial Automation: Used in control systems and automation equipment for monitoring and data acquisition.

## Conclusion

The Texas Instruments ADS58C48IPFPR is a high-performance dual-channel ADC that offers a combination of high resolution, fast sampling rates, and low power consumption. Its advanced features make it an excellent choice for engineers and designers looking to implement precise and efficient data conversion solutions in a variety of demanding applications. With its robust performance metrics and flexible digital interface, the ADS58C48IPFPR is well-suited for modern electronic systems requiring high-speed data acquisition and processing.
ADS58C48IPFPR Compare Parts
  • ADS58C48IPFPR vs ADS7871IDBG4
  • ADS58C48IPFPR vs ADS7871IDB
  • ADS58C48IPFPR vs ADS7870EAG4
  • ADS58C48IPFPR vs ADS7870EA/1K
  • ADS58C48IPFPR vs ADS7870EA
  • ADS58C48IPFPR vs ADS7869IPZTRG4
  • ADS58C48IPFPR vs ADS7869IPZTR
  • ADS58C48IPFPR vs ADS7869IPZT
  • ADS58C48IPFPR vs ADS7869IPZT
  • ADS58C48IPFPR vs ADS58J89IRGCT
  • ADS58C48IPFPR vs ADS58J89IRGCR
  • ADS58C48IPFPR vs ADS58J89IRGC25
  • ADS58C48IPFPR vs ADS58J64IRMPT
  • ADS58C48IPFPR vs ADS58J64IRMPR
  • ADS58C48IPFPR vs ADS58J63IRMPT
  • ADS58C48IPFPR vs ADS58J63IRMPR
  • ADS58C48IPFPR vs ADS58C48IPFP
  • ADS58C48IPFPR vs ADS1209SPWR
  • ADS58C48IPFPR vs ADS1208IPWRG4
  • ADS58C48IPFPR vs ADS1208IPWR
  • ADS58C48IPFPR vs ADS1208IPW
  • ADS58C48IPFPR vs ADS1205IRGET
  • ADS58C48IPFPR vs ADS1205IRGERG4
  • ADS58C48IPFPR vs ADS1205IRGER
  • ADS58C48IPFPR vs ADS1204IRHBT
  • ADS58C48IPFPR vs ADS1204IRHBR
  • ADS58C48IPFPR vs ADS1203IRGTT
  • ADS58C48IPFPR vs ADS1203IRGTRG4
  • ADS58C48IPFPR vs ADS1203IRGTR
  • ADS58C48IPFPR vs ADS1203IPWT
  • ADS58C48IPFPR vs ADS1203IPWRG4
  • ADS58C48IPFPR vs ADS1203IPWR
  • ADS58C48IPFPR vs ADS1202IPWT
  • ADS58C48IPFPR vs ADS1202IPWRG4
  • ADS58C48IPFPR vs ADS1202IPWR
  • ADS58C48IPFPR vs ADS1201UG4
  • ADS58C48IPFPR vs ADS1201U/1K
  • ADS58C48IPFPR vs ADS1201U-1/1K
  • ADS58C48IPFPR vs ADS1201U
  • ADS58C48IPFPR vs ADS7846AE
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.