ADS1201U
ADS1201U
Active
Description:  IC MODULATOR 24BIT 1K 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   ADS1201U Datasheet
History Price: $16.96000
In Stock: 32500
ADS1201U Specification
Specification
Part No
ADS1201U
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Modulator
Number of Channels
1
Resolution (Bits)
24 b
Sampling Rate (Per Second)
1k
Data Interface
Serial
Voltage Supply Source
Analog and Digital
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
ADS1201U Related Parts
ADS1201U-1/1K
ADS1201U-1/1K
Texas Instruments
A/D CONVERTER BUY ADS1201U/1K
ADS1201U/1K
ADS1201U/1K
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1201UG4
ADS1201UG4
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1202IPWR
ADS1202IPWR
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1202IPWRG4
ADS1202IPWRG4
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1202IPWT
ADS1202IPWT
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWR
ADS1203IPWR
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWRG4
ADS1203IPWRG4
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWT
ADS1203IPWT
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IRGTR
ADS1203IRGTR
Texas Instruments
IC MODULATOR 16BIT 40K 16QFN
ADS1203IRGTRG4
ADS1203IRGTRG4
Texas Instruments
IC MODULATOR 16BIT 40K 16QFN
ADS1203IRGTT
ADS1203IRGTT
Texas Instruments
IC MODULATOR 16BIT 40K 16QFN
ADS1201U Compare Parts
  • ADS1201U vs ADS7871IDBG4
  • ADS1201U vs ADS7871IDB
  • ADS1201U vs ADS7870EAG4
  • ADS1201U vs ADS7870EA/1K
  • ADS1201U vs ADS7870EA
  • ADS1201U vs ADS7869IPZTRG4
  • ADS1201U vs ADS7869IPZTR
  • ADS1201U vs ADS7869IPZT
  • ADS1201U vs ADS7869IPZT
  • ADS1201U vs ADS58J89IRGCT
  • ADS1201U vs ADS58J89IRGCR
  • ADS1201U vs ADS58J89IRGC25
  • ADS1201U vs ADS58J64IRMPT
  • ADS1201U vs ADS58J64IRMPR
  • ADS1201U vs ADS58J63IRMPT
  • ADS1201U vs ADS58J63IRMPR
  • ADS1201U vs ADS58C48IPFPR
  • ADS1201U vs ADS58C48IPFP
  • ADS1201U vs ADS1209SPWR
  • ADS1201U vs ADS1208IPWRG4
  • ADS1201U vs ADS1208IPWR
  • ADS1201U vs ADS1208IPW
  • ADS1201U vs ADS1205IRGET
  • ADS1201U vs ADS1205IRGERG4
  • ADS1201U vs ADS1205IRGER
  • ADS1201U vs ADS1204IRHBT
  • ADS1201U vs ADS1204IRHBR
  • ADS1201U vs ADS1203IRGTT
  • ADS1201U vs ADS1203IRGTRG4
  • ADS1201U vs ADS1203IRGTR
  • ADS1201U vs ADS1203IPWT
  • ADS1201U vs ADS1203IPWRG4
  • ADS1201U vs ADS1203IPWR
  • ADS1201U vs ADS1202IPWT
  • ADS1201U vs ADS1202IPWRG4
  • ADS1201U vs ADS1202IPWR
  • ADS1201U vs ADS1201UG4
  • ADS1201U vs ADS1201U/1K
  • ADS1201U vs ADS1201U-1/1K
  • ADS1201U vs ADS7846AE
  • Customer Reviews
    4.95 out of 5.00 stars from 81 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.