ADS58C48IPFPR
ADS58C48IPFPR
Active
Description:  IC ADC 11BIT 200M 80HTQFP
Manufacturer:  Texas Instruments
History Price: $162.55200
In Stock: 28900
ADS58C48IPFPR vs ADS1201UG4
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Type
ADC
Modulator
Number of Channels
4
1
Resolution (Bits)
11 b
24 b
Sampling Rate (Per Second)
200M
1k
Data Interface
Serial, Parallel
Serial
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
1.7V ~ 1.9V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-TQFP Exposed Pad
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
80-HTQFP (12x12)
16-SOIC