Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Texas Instruments ADS58C48IPFPR
ADS58C48IPFPR
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC ADC 11BIT 200M 80HTQFP
Manufacturer:
Texas Instruments
Datasheet:
ADS58C48IPFPR Datasheet
History Price: $162.55200
In Stock: 28900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADS58C48IPFPR vs ADS7869IPZT
Part No
ADS58C48IPFPR
ADS7869IPZT
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
National Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
ADC
Motor Control
Number of Channels
4
12
Resolution (Bits)
11 b
12 b
Sampling Rate (Per Second)
200M
1M
Data Interface
Serial, Parallel
Serial, Parallel
Voltage Supply Source
Analog and Digital
Single Supply
Voltage - Supply
1.7V ~ 1.9V
2.7V ~ 3.6V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-TQFP Exposed Pad
100-TQFP
Supplier Device Package
80-HTQFP (12x12)
100-TQFP (14x14)