ADS58C48IPFPR
ADS58C48IPFPR
Active
Description:  IC ADC 11BIT 200M 80HTQFP
Manufacturer:  Texas Instruments
History Price: $162.55200
In Stock: 28900
ADS58C48IPFPR vs ADS1203IPWT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
ADC
Modulator
Number of Channels
4
1
Resolution (Bits)
11 b
16 b
Sampling Rate (Per Second)
200M
40k
Data Interface
Serial, Parallel
Serial
Voltage Supply Source
Analog and Digital
Single Supply
Voltage - Supply
1.7V ~ 1.9V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-TQFP Exposed Pad
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
80-HTQFP (12x12)
8-TSSOP